Computer Controllable Level Sensors
from Plast-O-Matic Valves, Inc.
Series LLS Liquid Level Switch with pivot pin design features SPST reed switch for 120/240 VAC 50 Watt power or optional DC dry circuit for computer/PLC interface. PVC or Noryl body. [See More]
- User Interface: Computer Controllable
- Media Type: Liquid
- Device Classification: Sensor Only
- Level Measurement Type: Single Point or Multi-Point Level
from BinMaster, Inc.
The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]
- User Interface: Computer Controllable
- Measuring Range: ? to 1800
- Device Classification: Sensor System
- Media Type: Dry material (Bulk solids and powders)
from BinMaster, Inc.
The SmartBob MultiBob inventory management system allows two to 32 SmartBob sensors to be mounted in a single bin, tank, silo or any other vessel containing powders or bulk solid materials. The measurement data from all sensors is averaged by the advanced Binventory software to provide a single... [See More]
- User Interface: Computer Controllable
- Measuring Range: ? to 2160
- Device Classification: Sensor System
- Media Type: Dry material (Bulk solids and powders)
from Gems Sensors & Controls
49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]
- User Interface: Computer Controllable
- Measuring Range: 49.2
- Device Classification: Sensor Only
- Number of Switch Points Range: 4
from Keller America, Inc.
The DCX-18 ECO is an autonomous, rechargeable battery powered instrument. It features a stainless steel 18 mm in diameter housing designed to record pressure (water depth) and temperature over long periods at a very economical price. Its small size, rechargeable battery, fully welded housing and the... [See More]
- User Interface: Computer Controllable
- Media Type: Liquid
- Device Classification: Sensor Only; Transmitter
- Level Measurement Type: Continuous Level
from KROHNE Messtechnik
Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level measurement... [See More]
- User Interface: Digital Front Panel; Computer Controllable
- Measuring Range: 0.0 to 3937
- Device Classification: Transmitter
- Repeatability (Point Level): 0.0400
from SSI Technologies, LLC
The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]
- User Interface: Computer Controllable
- Measuring Range: ? to 98
- Device Classification: Sensor Only
- Media Type: Liquid
from KROHNE Messtechnik
Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee beans and other... [See More]
- User Interface: Digital Front Panel; Computer Controllable
- Measuring Range: 0.0 to 3937
- Device Classification: Transmitter
- Repeatability (Point Level): 0.0400
from SSI Technologies, LLC
The Acu-Trac ® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9 meters (75.69 inches) for... [See More]
- User Interface: Computer Controllable
- Measuring Range: ? to 76
- Device Classification: Sensor Only
- Media Type: Liquid