Sensor System Level Sensors

74 Results
Guided wave radar -- LWT300 series
from ABB Measurement & Analytics

LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the clutter. [See More]

  • Device Classification: Sensor System; Transmitter
  • Accuracy (Continuous Level): 0.0787
  • Measuring Range: 1.97 to 2362
  • Media Type: Liquid; Dry material (Bulk solids and powders)
Solid State Non-Contact Level Sensor -- EP1226
from Tecmark Corporation

The EP1226 solid state, non-contact level sensor monitors liquid level in a variety of applications. Encapsulated in a low profile enclosure, the electronic mass sensor is configured to work either in conjunction with the Tecmark ® EP1217 / EP1227 timers or as a stand-alone device. Designed for... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage
Radar module -- UTR30
from Endress + Hauser – Sensors & Components

The radar module UTR30 in customer-specific design offers the possibility to continuously measure levels in liquids (tanks) or solids. The signal is output digitally (UART) and can then be further processed in relation to the application. [See More]

  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.3937
  • Measuring Range: 0.0 to 591
  • Media Type: Liquid; Dry material (Bulk solids and powders)
Dry Pump Monitor -- 2852-DPM
from Arjay Engineering

Pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
3D Multiple-Scanner System -- MVL
from BinMaster, Inc.

In very large bins, tanks or silos, the BinMaster MVL 3D multiple-scanner system is the answer for precise inventory management. The MVL system integrates multiple-point measurement data from two or more 3D Level Scanners to cover a very wide surface area which makes it able to estimate inventory... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: ? to 2400
  • Level Measurement Type: Continuous Level
Guided Wave Radar Level Transmitter -- MT5000
from ABB Measurement & Analytics

The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]

  • Device Classification: Sensor System; Transmitter
  • Accuracy (Continuous Level): 0.1181
  • Measuring Range: 23.62 to 2604
  • Media Type: Liquid; Dry material (Bulk solids and powders)
Foam Control Monitor -- 2852-FCM
from Arjay Engineering

Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
80 GHZ COMPACT NON-CONTACT RADAR 49’ WITH LED DISPLAY -- CNCR 230
from BinMaster, Inc.

The CNCR-230 offers an LED display on the sensor housing making level readings accessible from the sensor. It can be used for measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid... [See More]

  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.2000
  • Measuring Range: 588
  • Media Type: Liquid
Guided Wave Radar Level Transmitter -- MT5100
from ABB Measurement & Analytics

The MT5000 Series Guided Wave Radar transmitters feature a graphic display incorporated into an all digital electronics module. Using this new format K-TEK has been able to add waveform screens to the modular electronics along with easy to follow multiple choice setup menus. These menus can be... [See More]

  • Device Classification: Sensor System; Transmitter
  • Accuracy (Continuous Level): 0.1181
  • Measuring Range: 23.62 to 2604
  • Media Type: Liquid; Dry material (Bulk solids and powders)
Foam Control Monitor -- 2880-FCM
from Arjay Engineering

Reliable monitoring of foaming conditions in process applications. Over 40 years of capacitance experience stands behind the 2880-FCM transmitter. The sensing probe continuously monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Acoustic Level Sensor -- RL
from BinMaster, Inc.

Highly reliable even in extreme dust, the BinMaster RL level sensor is a non-contact level sensor that works in powders and solid materials of all types--including very low dielectric materials. The BinMaster RL measures a single point in the bin using acoustics-based technology to provide... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Guided Wave Radar Level Transmitter -- MT5200
from ABB Measurement & Analytics

The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while... [See More]

  • Device Classification: Sensor System; Transmitter
  • Accuracy (Continuous Level): 0.1181
  • Measuring Range: 23.62 to 2604
  • Media Type: Liquid; Dry material (Bulk solids and powders)
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Basic Diaphragm Switch -- BM-25
from BinMaster, Inc.

BM-25 Diaphragm Switch: Point level detector for bins and chutes. The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty?. Reduce... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
Magnetostrictive Level Transmitter -- LMT100
from ABB Measurement & Analytics

Features: High accuracy: 0.01% of full scale or + 1.27mm. Never requires re-calibration: set it & forget it. Superior Sensor (Patent #5,473,245). Local indication with HMI display. Dual compartment housing with separate field. terminal compartment. Loop powered to 22m (75ft) probe length. Total... [See More]

  • Device Classification: Sensor System; Transmitter
  • Accuracy (Continuous Level): 0.0500
  • Repeatability (Point Level): 0.0122
  • Media Type: Liquid
Level Transmitter -- 2880-LT
from Arjay Engineering

Reliable monitoring of liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Capacitance Level Sensor Probe -- PROCAP I & II
from BinMaster, Inc.

The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]

  • Device Classification: Sensor System
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
Magnetostrictive Level Transmitter -- LMT200
from ABB Measurement & Analytics

Features: Calibrated from the factory. High Accuracy: .01% of Full Scale or +/- 1.27mm. Never Requires Re-Calibration: Set It & Forget It. Easy setup with waveform display. Not affected by agitation, foam or emulsion layers. No oscilloscope required. Designed to Mount Externally to K-TEK KM26 or... [See More]

  • Device Classification: Sensor System; Transmitter
  • Accuracy (Continuous Level): 0.0500
  • Repeatability (Point Level): 0.0124
  • Media Type: Liquid
Liquid Interface Alarm -- 2852-IFA
from Arjay Engineering

Reliable interface monitoring for alarm between two liquids. The sensing probe continuously monitors the liquid in a vessel and will alarm when the interface of a different dielectric liquid crosses the active probe. Typical applications include oil/water interface in pipes and separators, water... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Capacitance Level Sensor Probe for Sanitary Applications -- PROCAP I 3-A & II 3-A
from BinMaster, Inc.

The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]

  • Device Classification: Sensor System
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
MagWave Dual Chamber Level System -- MW05
from ABB Measurement & Analytics

The MagWave features two separate close-coupled chambers for the level indicator float and the Guided Wave Radar antenna. Using single probe radar transmitters in the standard 1-1/2 inch chamber provides the measurement capabilities of coaxial style probes without the potential for fouling due to... [See More]

  • Device Classification: Sensor System; Transmitter
  • Maximum Operating Pressure: 435111
  • Media Type: Liquid
  • Material Temperature Range: -60 to 800
Oil/Water Interface Transmitter -- 2880-OWI
from Arjay Engineering

Reliable monitoring of oil/water interface and emulsions. The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Continuous Level Sensor, 3DLevelScanner -- 3DLS S / M / MV
from BinMaster, Inc.

BinMaster's 3D Level Scanner is the only level sensor that measures multiple points on a material's surface, providing continuous, non-contact inventory volume measurement that accounts for irregular material topography. This advanced acoustics-based technology is proven to perform in powders and... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: ? to 2400
  • Level Measurement Type: Continuous Level
Seal Pot Seal Fluid Supply Tank -- ST95
from ABB Measurement & Analytics

Since the Level Indicated by the ST95 is More Visible than with a Conventional Gauge Glass, it is Easier to Monitor Seal Performance. The ST95 was Developed to Decrease Installation Costs for Customers that were Sourcing the Pots without Gauge Glasses from Seal Manufacturers and Adding gauge to the... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level; Single Point or Multi-Point Level (optional feature)
  • Media Type: Liquid
  • Output Options: Alarm / Visual Indicator
Oil/Water Separator & Sump Liquid Level Alarm -- 2882-OWS
from Arjay Engineering

Reliable monitoring for the oil/water interface in separators. The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the capacitance change around... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Rotary Level Indicator -- BMRX-200
from BinMaster, Inc.

The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full —normally through... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
Oil/Water Separator Level Monitor -- 4100-OWS
from Arjay Engineering

Continuous interface monitoring of static level oil/water separators. This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. The 4100-OWS sensing probe monitors the capacitance field between the probe and the concentric shield. As the... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
SmartBob II RemoteLevel Measurement System -- SBR II
from BinMaster, Inc.

The SmartBob II Remote is a proven, reliable level measurement system using cable-based sensoring technology. Combined with the powerful eBob software and remote control consoles, SmartBob II offers the strongest and smartest cable-based inventory measurement system on the market today –with... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: ? to 1800
  • Level Measurement Type: Continuous Level
Plugged Chute Detector -- 2852-PCD
from Arjay Engineering

Non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Level Measurement Type: Continuous Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
Tilt Switch Level Indicator -- BM-T
from BinMaster, Inc.

By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes during process... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Number of Switch Points Range: 1
  • Level Measurement Type: Single Point or Multi-Point Level
5-level Liquid Level Sensor -- Model 408
from Time Mark Corporation

The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of 34.6 feet. The output... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Number of Switch Points Range: 5
  • Measuring Range: 415
  • Media Type: Liquid
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; AnalogCurrent; Alarm / Visual Indicator
NGR - Guided Wave Radar Level Transmitter
from KOBOLD Instruments, Inc.

The NGR is a level sensor that uses TDR technology (time-domain re flectometry) and can be used in oil and water-based liquids without calibration. The NGR ’s guided radar uses time-of- flight technology to measure electromagnetic pulses. The time difference between the sent pulse... [See More]

  • Device Classification: Sensor System
  • Repeatability (Point Level): 0.0787
  • Measuring Range: 157
  • Accuracy (Continuous Level): 0.1969
Wireless Ultrasonic Level Sensor (13' Range) -- SonAire®
from Massa Products Corporation

All MassaSonic ® Sensors are field proven reliable in applications including fluid and solid level measurement, distance ranging, and object detection. Our sensors are deployed in application verticals that include water-wastewater, chemical manufacturing and distribution, mining, agriculture,... [See More]

  • Device Classification: Sensor System; Transmitter
  • Media Type: Liquid
  • Measuring Range: 12 to 156
  • Meter Technology Type: Ultrasonic/Sonic
Model 115
from Mid-West Instrument

Dry gauge design with no internal liquid fill [See More]

  • Device Classification: Sensor System; Gauge
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Output Options: Alarm / Visual Indicator
Bubble Tube Liquid Level System -- L100
from ControlAir LLC

The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the liquid, this system... [See More]

  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.2000
  • Repeatability (Point Level): 0.1000
  • Media Type: Liquid
L505 Series
from Solutions with Innovation, LLC

The L505 is a simple and economical liquid level indicator for quick, continuous readings in remote and mobile storage tanks. Requiring no electricity, the L505 provides an accurate and reliable visual indication within a 1/16 of an inch. Available in brass, 316 stainless steel or PVC stem and... [See More]

  • Device Classification: Sensor System
  • Media Type: Liquid
  • Measuring Range: 6 to 72
  • Level Measurement Type: Continuous Level
Wireless Water Level Sensor -- H2603
from Holykell Technology Company Limited

Holykell H2603 wireless level sensor is a cutting-edge solution for remote level monitoring in industrial applications. Equipped with LoRa or 4G communication, it offers highly accurate, real-time data transmission. With its durable construction, long battery life, and easy installation, the H2603... [See More]

  • Device Classification: Sensor System
  • Media Type: Liquid
  • Measuring Range: 0.0 to 3937
  • Material Temperature Range: -22 to 158
Capacitance point level detector Endress+Hauser Liquipoint FTW23-AA4MWSJ
from Automation24, Inc.

The capacitance point level detector Liquipoint FTW23-AA4MWSJ from Endress+Hauser with a pressure measurement range of -1 to 16 bar is ideal for gathering conductive liquids without adhesions. The Liquipoint FTW23 is used for overflow protection of storage tanks and mixing containers and meets all... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Digital Fluid-Trac™ -- 55 Gallon Drum Liquid Level Gauge
from SSI Technologies, LLC

The Digital Fluid-Trac drum liquid level gauge is a cost competitive non-contact continuous drum liquid level gauge. It is designed for use on vertical drums ( ≤32 inch depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. The Digital... [See More]

  • Device Classification: Sensor System
  • Media Type: Liquid
  • Measuring Range: ? to 32
  • Level Measurement Type: Continuous Level
Guided Wave Radar Level Measurement -- SITRANS LG240
from Siemens Process Instrumentation

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]

  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
  • Measuring Range: 11.81 to 2953
  • Media Type: Liquid; Dry material (Bulk solids and powders)
Liquid Level Meter
from Gems Sensors & Controls

Easily Scaled in any Engineering Units From -19999 to 99999. Large 18mm (.71") High Red or Green Display. Front Panel MIN, MAX and Alarm Reset Functions. Strain Gauge Meters for Millivolt Transducers. Process Meters for Amplified Transducers. High or Low Alarms. The DM28 meter line is easily... [See More]

  • Device Classification: Sensor System
  • Media Type: Liquid
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
EEX Electromechanical Level Measuring System
from FineTek

The EE300 Series is an electromechanical inventory level measuring system which uses state-of-the-art third generation weight & cable technology to periodically measure the level of liquid and bulk solid materials held in storage. The EE300 series level measuring system includes the EE300 sensor... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: 1176
  • Output Options: AnalogCurrent
Submersible Level Transmitter with Remote Electronics Head, Smart HART® Protocol -- PMC-SMT/EL-TH/D-SUB RE
from PMC Engineering LLC

PMC ’s Smart Submersible Level Transmitter with Remote Electronics provides reliable and precise results combined with durability. Focusing on the separation of the electronics from the sensor, this option offers solutions to industries most difficult applications such as high vibration, very... [See More]

  • Device Classification: Sensor System; Transmitter
  • Media Type: Liquid
  • Measuring Range: 0.0 to 5
  • Level Measurement Type: Continuous Level
Tank Contents Measurement System -- CASTELLO
from Keller America, Inc.

Castello … is a device to measure and display digitally the liquid content of any tank. Castello … comprises an electronics enclosure and a pressure transmitter for level measurement. Castello …adapts to unlimited tank shapes and sizes, offers high accuracy. Castello …is... [See More]

  • Device Classification: Sensor System; Gauge; Transmitter
  • Level Measurement Type: Continuous Level
  • Media Type: Liquid
  • Maximum Operating Pressure: 33.36
EchoPod Ultrasonic Level Switch/Transmitter/Controller -- DL14
from Clark Solutions

EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one... [See More]

  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.1250
  • Measuring Range: 0.0 to 49.2
  • Media Type: Liquid
Model 8130 Series Optic Rack Monitor
from OPW Engineered Systems

A unique, pulsed — and intrinsically safe — electrical signal is generated by the control monitor and is transmitted to the sensors via a coiled cord and optic format plug.When sensors on the transport are dry a signal is returned to the monitor. If the signal meets pre-determined... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; Alarm / Visual Indicator
Liquid Level Sensor -- Model 404-115V
from Time Mark Corporation

The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to approximately 35 feet. The... [See More]

  • Device Classification: Sensor Only; Sensor System
  • Number of Switch Points Range: 4
  • Measuring Range: 415
  • Media Type: Liquid
Ultrasonic Digital Tank-O-Meter® -- Type U
from Uehling Instrument Company

Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]

  • Device Classification: Sensor System; Transmitter
  • Media Type: Liquid
  • Repeatability (Point Level): 0.1250
  • Level Measurement Type: Continuous Level
VLI-1250A
from Solutions with Innovation, LLC

The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment. [See More]

  • Device Classification: Sensor Only (optional feature); Sensor System
  • Media Type: Liquid
  • Measuring Range: ? to 240
  • Level Measurement Type: Continuous Level
Capacitance point level detector Endress+Hauser Minicap FTC260-JB2H1
from Automation24, Inc.

The Minicap FTC260-JB2H1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: 5.51
  • Level Measurement Type: Single Point or Multi-Point Level
Guided Wave Radar Level Measurement -- SITRANS LG250
from Siemens Process Instrumentation

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]

  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
  • Measuring Range: 11.81 to 2953
  • Media Type: Liquid; Dry material (Bulk solids and powders)
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
Submersible Level Transmitter, Smart HART® Protocol -- VL-SMT
from PMC Engineering LLC

The PMC Smart Submersible Level Transmitters are designed for applications where it is required to submerge the transmitter into the process fluid or water. They have been developed for either tank or water level measurement in natural environments such as wells, rivers, reservoirs, sewage, marine,... [See More]

  • Device Classification: Sensor System; Transmitter
  • Media Type: Liquid
  • Measuring Range: 0.0 to 5
  • Level Measurement Type: Continuous Level
Model 8300 Series Thermistor Rack Monitors
from OPW Engineered Systems

Civacon thermistor rack monitors are used with up to six compatible thermistor liquid level sensors or onboard monitors to monitor the status of liquid within transports (compartments) or other storage tanks. Overfill detection systems, such as the 8300 series thermistor rack monitors, provide... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; Alarm / Visual Indicator
VLIT-2500 Series
from Solutions with Innovation, LLC

VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]

  • Device Classification: Sensor Only (optional feature); Sensor System; Transmitter
  • Media Type: Liquid
  • Measuring Range: ? to 240
  • Level Measurement Type: Continuous Level
Capacitance point level detector Endress+Hauser Minicap FTC260-UB2B1
from Automation24, Inc.

The Minicap FTC260-UB2B1 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The PNP-switching point... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: 5.51
  • Level Measurement Type: Single Point or Multi-Point Level
Guided Wave Radar Level Measurement -- SITRANS LG260
from Siemens Process Instrumentation

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]

  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
  • Measuring Range: 11.81 to 2953
  • Media Type: Liquid; Dry material (Bulk solids and powders)
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
Model 8460 Automatic Switching Opti-Therm Rack Monitor
from OPW Engineered Systems

The Civacon Opti-Therm rack monitors are used to automatically recognize the type of overfill system (optic or thermistor signal technology) that is being used on a transport. When connected to the transport, the monitor checks the status of sensors within tanks or compartments. Overfill detection... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage; Alarm / Visual Indicator
Capacitance point level detector Endress+Hauser Minicap FTC262-SB34H1
from Automation24, Inc.

The Minicap FTC262-SB34H1 capacitance point level detector from Endress+Hauser with a probe length of 59" (1,500 mm) and relay output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy accumulation. The... [See More]

  • Device Classification: Sensor System
  • Media Type: Dry material (Bulk solids and powders)
  • Measuring Range: 59.06
  • Level Measurement Type: Single Point or Multi-Point Level
Guided Wave Radar Level Measurement -- SITRANS LG270
from Siemens Process Instrumentation

Four models make up the series of Siemens guided wave radar for measuring interface or level. Quick and easy setup with local four-button programming and menu-driven quick start wizard gets you operational in minutes, saving you time and money. Plus, the unit comes pre-configured to fit your... [See More]

  • Device Classification: Sensor System
  • Accuracy (Continuous Level): 0.0787
  • Measuring Range: 11.81 to 2953
  • Media Type: Liquid; Dry material (Bulk solids and powders)
CL-10RH Level Switch -- CL-10 RH
from Automation Products, Inc.

The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogVoltage
Capacitance point level detector Endress+Hauser Nivector FTI26-CA4VWDG
from Automation24, Inc.

The PNP-switching capacitance point level detector Minicap Nivector FTI26-CA4VWDG from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
GJ Level Switch -- CL-10 GJ
from Automation Products, Inc.

The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
Capacitance point level detector Endress+Hauser Nivector FTI26-CO4NWDJ
from Automation24, Inc.

The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO4NWDJ from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. It has ATEX approval and can therefore also be used... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
GS Level Switch -- CL-10 GS
from Automation Products, Inc.

The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
Capacitance point level detector Endress+Hauser Nivector FTI26-CO7NWDJ
from Automation24, Inc.

The PNP-switching capacitance point level detector Minicap Nivector FTI26-CO7NWDJ from Endress+Hauser with a process pressure range of -1 –6 bar is used for the collection of fine-grained and powdery solids, especially in the food industry. The capacitance point level detector Nivector... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogCurrent
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
Capacitive level sensor Endress+Hauser Liquicap T FMI21-D2D2C1 20in
from Automation24, Inc.

The capacitive level sensor Liquicap T FMI21-D2D2C1 20in from Endress+Hauser is a simple and cost-effective capacitive rod sensor with a probe length of 20 in. for continuous level measurement in conductive liquids. High-quality corrosion-resistant materials enable use in aggressive liquids. In... [See More]

  • Device Classification: Sensor System
  • Media Type: Liquid
  • Measuring Range: 19.69
  • Level Measurement Type: Continuous Level
Sealed and Suspended Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Sealed and Suspended Dynatrol ® Detector is designed for high point level detection of bulk solids. For problem applications, such as those associated with angle-of-repose, this configuration provides reliable operation in hard to reach locations. Versatile: The sealed and... [See More]

  • Device Classification: Sensor Only; Sensor System; Transmitter
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Dry material (Bulk solids and powders)
  • Output Options: AnalogVoltage
Conductive point level detector Endress+Hauser Liquipoint FTW23-CA4MW5J
from Automation24, Inc.

The capacitance point level detector Liquipoint FTW23-CA4MW5J from Endress+Hauser with a pressure measurement range of -1 to 16 bar is ideal for gathering conductive liquids without adhesions. The Liquipoint FTW23 is used for overflow protection of storage tanks and mixing containers and meets all... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent
Conductive point level detector Endress+Hauser Liquipoint FTW23-CA4MWVJ
from Automation24, Inc.

The capacitance point level detector Liquipoint FTW23-CA4MWVJ from Endress+Hauser with a pressure measurement range of -1 to 16 bar is ideal for gathering conductive liquids without adhesions. The Liquipoint FTW23 is used for overflow protection of storage tanks and mixing containers and meets all... [See More]

  • Device Classification: Sensor System
  • Level Measurement Type: Single Point or Multi-Point Level
  • Media Type: Liquid
  • Output Options: AnalogCurrent