Medical Audible Alarms

8 Results
Hospi-Gard Annunciator
from Envirco

Introduction. Setra ’s SRAN annunciator allows remote indication of room status at monitoring or nurses ’ station. A GREEN LED indicates a normal room condition, a RED LED and audible alarm signal a breach in room pressure status. Other Related Products [See More]

  • Specialty Applications: Medical
IEC60601-1-8 Medical Alarms -- MSS5C
from Mallory Sonalert Products, Inc.

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Cardiac Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: High Priority Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA... [See More]

  • Specialty Applications: Medical
  • Sound Level: 90
  • Alarm Type: Speakers
  • Frequency: 150
IEC60601-1-8 Medical Alarms -- MSS5CH
from Mallory Sonalert Products, Inc.

Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Cardiac Sound Tone 1: High Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA Freq Range (Hz):... [See More]

  • Specialty Applications: Medical
  • Sound Level: 90
  • Alarm Type: Speakers
  • Frequency: 150
IEC60601-1-8 Medical Alarms -- MSS5M1
from Mallory Sonalert Products, Inc.

Series: IEC60601-1-8 Medical Alarms Mounting Method: 4 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: General Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: High Priority Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA... [See More]

  • Specialty Applications: Medical
  • Sound Level: 90
  • Alarm Type: Speakers
  • Frequency: 150
IEC60601-1-8 Medical Alarms -- MSS5MMC
from Mallory Sonalert Products, Inc.

Series: IEC60601-1-8 Medical Alarms Mounting Method: 4 PC Pins Circuitry: Yes Tech Type: 23mm Speaker Sound Type: Cardiac Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: High Priority Volt Rating: 4.5 to 5.5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 400 mA... [See More]

  • Specialty Applications: Medical
  • Sound Level: 90
  • Alarm Type: Speakers
  • Frequency: 150
IEC60601-1-8 Medical Alarms -- SBS12CHCFPPC
from Mallory Sonalert Products, Inc.

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: High Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq... [See More]

  • Specialty Applications: Medical
  • Sound Level: 100
  • Alarm Type: Speakers
  • Frequency: 150
IEC60601-1-8 Medical Alarms -- SBS12CHFL
from Mallory Sonalert Products, Inc.

Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: High Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz):... [See More]

  • Specialty Applications: Medical
  • Sound Level: 100
  • Alarm Type: Speakers
  • Frequency: 150
IEC60601-1-8 Medical Alarms -- SBS12CHPC
from Mallory Sonalert Products, Inc.

Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: High Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz):... [See More]

  • Specialty Applications: Medical
  • Sound Level: 100
  • Alarm Type: Speakers
  • Frequency: 150