DC / Battery Audible Alarms

132 Results
750 Series Electronic Sounders -- 750A-NFC-012-024R
from Federal Signal Corporation - Industrial Signaling and Systems

Available in 12-60 Vdc/12 –24 Vac and 100-240 Vac 50/60 Hz models. NFC for fast, wireless configuration using FS Configure app. (64) pre-configured tones with (8) adjustable volume levels. NFC2 models support (4) channels for customer messages. Adjustable sound output ranging from 90 - 120 dB. [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: ? to 60
  • Sound Level: 90 to 120
  • Mounting: Surface
Alarms -- 2247371 [LPCZSBIP from Lovato Electric, Inc.]
from RS Components, Ltd.

Lovato LPCZSBIP Buzzer [See More]

  • Supply Voltage: DC or Battery
  • Operating Voltage: 18 to 30
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
AV1-LED Flashing Combination Audible/Visual Signals -- AV1-LED-024A
from Federal Signal Corporation - Industrial Signaling and Systems

Available in 24 Vdc and 120 Vac. Five lamp/lens colors: Amber, Blue, Clear, Green and Red. 50,000-hour LED. Surface, integrated 1/2-inch NPT pipe, and 4-inch electrical box mount. Twist-off lens for easy access. Internal buzzer produces 85 dBA at 10' (95 dBA at 1m). Flexible operation allows the... [See More]

  • Supply Voltage: DC or Battery
  • Operating Voltage: 24
  • Sound Level: 95
  • Mounting: 1/2-Inch Pipe,4" Square Electrical Box,Surface
Alarms -- 2892003 [SLC-0002 from Klaxon Signals Limited]
from RS Components, Ltd.

Klaxon SLC-0002 Siren [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 230
  • Alarm Type: Siren
  • Agency Approvals: RoHS; RoHS Compliant
DurAlert™ Audible and Visual Signal -- DRT-AV-024A
from Federal Signal Corporation - Industrial Signaling and Systems

DurAlert can function as audible/visual, audible only, or visual only via wiring selection. Available in safe area, hazardous location, and hearing-impaired models. Safe area and hazardous location models are available in 24 Vdc or 120 –240 Vac and offer four flash patterns —steady-on,... [See More]

  • Supply Voltage: DC or Battery
  • Mounting: Surface,Wall,Panel
  • Operating Voltage: 24
  • Features: Outdoor Rated
Alarms -- 422321 [SLB-0002 from Klaxon Signals Limited]
from RS Components, Ltd.

Klaxon SLB-0002 Horn [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 230
  • Alarm Type: Siren
  • Agency Approvals: RoHS; RoHS Compliant
LP7 StreamLine® Low Profile Combination Sounders/Strobes -- LP7-18-30A
from Federal Signal Corporation - Industrial Signaling and Systems

Available in 18 –28 Vdc. Fully integrated xenon strobe circuit. Four lens colors: Amber, Blue, Clear, and Red. Heavy duty ABS plastic body. 82 –100 dBA at 10' (92 –110 dBA at 1 m). IP54 (IP65 with optional deep base). CE and UKCA compliant. Features. LP7 sounder/strobe combines the... [See More]

  • Supply Voltage: DC or Battery
  • Operating Voltage: 12 to 28
  • Sound Level: 92 to 110
  • Mounting: Surface
Alarms -- 6221310 [KPEG1600 from Kingstate Electronics Corp.]
from RS Components, Ltd.

Kingstate KPEG1600 Siren [See More]

  • Supply Voltage: DC or Battery
  • Alarm Type: Siren
Model A General Alarm Sirens -- A-120
from Federal Signal Corporation - Industrial Signaling and Systems

Available with 120VAC/DC. DC universal motor. Rugged, durable and corrosion resistant. Maintenance-free. Produces 103 dBa @ 10' (113 dBa @ 1m). Type 3R enclosure. UL and cUL. Features. Model A is a general-purpose electro-mechanical siren that produces a distinctive sound and tonal quality for... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 113
  • Alarm Type: Siren
  • Operating Voltage: 120
Alarms -- 9076321 [TAA-0015 from Klaxon Signals Limited]
from RS Components, Ltd.

Klaxon TAA-0015 Siren [See More]

  • Supply Voltage: DC or Battery
  • Mounting: Wall mount
  • Alarm Type: Siren
  • Agency Approvals: RoHS; RoHS Compliant
Model L General Alarm Sirens -- L-120
from Federal Signal Corporation - Industrial Signaling and Systems

Range of up to 200 feet. Coded or sustained tones. Available in – 120 and 240VAC/DC. Produces 112 dBa @ 10' (122 dBa @ 1m). Type 3R enclosure. Wall or surface mount via the integral swivel bracket. Features. Model L is a general-purpose electro-mechanical siren that produces a distinctive... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 122
  • Alarm Type: Siren
  • Operating Voltage: 120
Alarms -- 9076324 [TAA-0017 from Klaxon Signals Limited]
from RS Components, Ltd.

Klaxon TAA-0017 Siren [See More]

  • Supply Voltage: DC or Battery
  • Mounting: Wall mount
  • Alarm Type: Siren
  • Agency Approvals: RoHS; RoHS Compliant
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals -- SLM500A
from Federal Signal Corporation - Industrial Signaling and Systems

Compatible with 12-24 Vac/dc or 120-240 Vac*. PLC compatible with PNP or NPN connections (Except Dock Base, only NPN). 3 Channels included. 1: Visual signal only. 2: Visual signal + tone 1. 3: Visual signal + tone 2. The option to have independent audible tone. 100,000-hour LED. Five LED lamp/lens... [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 12 to 240
  • Sound Level: 86 to 105
  • Mounting: 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Beacons -- 8655024 [K80LGRY2PQ from Turck Banner Ltd.]
from RS Components, Ltd.

Banner K80LGRY2PQ LED Beacon [See More]

  • Supply Voltage: DC or Battery
  • Mounting: Flush or Panel Mounted; Panel mount
  • Alarm Type: Electronic
  • Agency Approvals: RoHS; RoHS Compliant
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals -- SLM600A
from Federal Signal Corporation - Industrial Signaling and Systems

Compatible with 12-24 Vac/dc or 120-240 Vac*. PLC compatible with PNP or NPN connections. 3 Channels included. 1: Visual signal only. 2: Visual signal + tone 1. 3: Visual signal + tone 2. Option to have independent audible tone. 100,000-hour LED. Five LED lamp/lens colors: Amber, Blue, Clear, Green... [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 12 to 240
  • Sound Level: 99 to 115
  • Mounting: 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Electronic Sounders -- 1232908 [635.700.75 from WERMA Signaltechnik GmbH + Co.KG]
from RS Components, Ltd.

KS40 2 tone Cont/pulse 24V ac/dc Grey [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
SST3GCX-MV Hazardous Location Remotely Selectable Electronic Sirens -- SST3GCX-MV
from Federal Signal Corporation - Industrial Signaling and Systems

Multi-voltage design accepts 24VDC or 120/240VAC. Produces three tones – wail, yelp, and horn. Produces up to 110.5 dBa at 10' (120.5 dBa at 1M). Type 4X, IP66 enclosure. IP69K compliant. External mounting tabs. Indoor/outdoor use. UL and cUL for Class I, Division 2, Groups A, B, C and D;... [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24 to 240
  • Alarm Type: Siren
  • Mounting: Surface
Electronic Sounders -- 1232909 [635.710.75 from WERMA Signaltechnik GmbH + Co.KG]
from RS Components, Ltd.

KS40 8 tone 24V ac/dc Grey [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
SSTX3-MV Explosion-Proof Remotely Selectable Electronic Sirens -- SSTX3-MV
from Federal Signal Corporation - Industrial Signaling and Systems

Multi-voltage design – accepts 24VDC, 120VAC or 240VAC. Produces three user-activated tones – wail, yelp, and horn (click "Listen to This Signal" below for tones). Produces 101-108 dBa @ 10' (111-118 dBa @ 1m). Cast copper-free aluminum housing spun aluminum projector. Indoor/outdoor... [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24 to 240
  • Alarm Type: Siren
  • Mounting: Surface
Electronic Sounders -- 1232910 [635.800.75 from WERMA Signaltechnik GmbH + Co.KG]
from RS Components, Ltd.

KS40 2 toneCont/pulse 24V ac/dc Black [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
Vibratone® Bells -- 600-012-1
from Federal Signal Corporation - Industrial Signaling and Systems

Three gong sizes – four, six, or ten-inch. Decibel output range dependent on gong: 98-102 dBa @ 10' (108-112 dBa @ 1m). Optional weatherproof back box (WB) provides Type 3R enclosure. Models 500 and 600 are CSA Certified. UL and cUL Listed. *Gong and Vibrating Mechanism are sold separately. [See More]

  • Supply Voltage: DC or Battery
  • Operating Voltage: 12
  • Alarm Type: Bell
  • Mounting: Wall
Electronic Sounders -- 1232911 [635.810.75 from WERMA Signaltechnik GmbH + Co.KG]
from RS Components, Ltd.

KS40 8 tone 24V ac/dc Black [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
Electronic Sounders -- 1234539
from RS Components, Ltd.

Cranford Controls VPR-4T-R [See More]

  • Supply Voltage: DC or Battery
  • Agency Approvals: RoHS; RoHS Compliant
  • Mounting: Base mount
Electronic Sounders -- 1234540
from RS Components, Ltd.

Cranford Controls VPR-4T-W [See More]

  • Supply Voltage: DC or Battery
  • Agency Approvals: RoHS; RoHS Compliant
  • Mounting: Base mount
Electronic Sounders -- 1248921 [8WD4420-0EA from Siemens Corporation]
from RS Components, Ltd.

Signalling Column SIREN Element [See More]

  • Supply Voltage: DC or Battery
  • Agency Approvals: RoHS; RoHS Compliant
  • Alarm Type: Siren
Electronic Sounders -- 1249247 [BSV-24P-D from Patlite (USA) Corporation]
from RS Components, Ltd.

Patlite BSV-24P-D Voice Annunciator [See More]

  • Supply Voltage: DC or Battery
  • Agency Approvals: RoHS; Ce, ul
  • Mounting: Flush or Panel Mounted; Panel mount
Electronic Sounders -- 1249248 [EHS-M1TE from Patlite (USA) Corporation]
from RS Components, Ltd.

Patlite EHS-M1TE Electronic Sounder [See More]

  • Supply Voltage: AC; DC or Battery
  • Agency Approvals: RoHS; RoHS Compliant
  • Mounting: Wall mount
Electronic Sounders -- 1350629 [900500405 from Auer Signalgerte, J.]
from RS Components, Ltd.

ECO70 Piezo Buzzer Continuous/Pulse 24V [See More]

  • Supply Voltage: AC; DC or Battery
  • Tone: Continuous
  • Alarm Type: Buzzer
  • Operating Voltage: 24
Electronic Sounders -- 1350630 [900520405 from Auer Signalgerte, J.]
from RS Components, Ltd.

AUER Signal 900520405 Electronic Sounder [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24
  • Alarm Type: Buzzer
  • Mounting: Flush or Panel Mounted; Panel mount
Electronic Sounders -- 1350727 [710100005 from Auer Signalgerte, J.]
from RS Components, Ltd.

KLH Mini Horn w/Cone 24VDC [See More]

  • Supply Voltage: DC or Battery
  • Agency Approvals: RoHS; RoHS Compliant
Electronic Sounders -- 1350729 [710000005 from Auer Signalgerte, J.]
from RS Components, Ltd.

KDH Mini Horn No Cone 24VDC [See More]

  • Supply Voltage: DC or Battery
  • Agency Approvals: RoHS; RoHS Compliant
Electronic Sounders -- 1350740 [874360408 from Auer Signalgerte, J.]
from RS Components, Ltd.

AUER Signal 874360408 Electronic Sounder [See More]

  • Supply Voltage: AC; DC or Battery
  • Agency Approvals: RoHS; RoHS Compliant
  • Mounting: Surface mount
Electronic Sounders -- 1350745 [814500405 from Auer Signalgerte, J.]
from RS Components, Ltd.

AUER Signal 814500405 Buzzer [See More]

  • Supply Voltage: AC; DC or Battery
  • Mounting: Flush or Panel Mounted; Panel mount
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
Electronic Sounders -- 1350746 [813500405 from Auer Signalgerte, J.]
from RS Components, Ltd.

ESM Panel Mount Buzzer 45mm 12-24VACDC [See More]

  • Supply Voltage: AC; DC or Battery
  • Mounting: Flush or Panel Mounted; Panel mount
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
Electronic Sounders -- 1350748 [812500405 from Auer Signalgerte, J.]
from RS Components, Ltd.

ESK Panel Mount Buzzer 30mm 12-24VACDC [See More]

  • Supply Voltage: AC; DC or Battery
  • Mounting: Flush or Panel Mounted; Panel mount
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
Electronic Sounders -- 1350751 [812510405 from Auer Signalgerte, J.]
from RS Components, Ltd.

ESV Panel Mount Buzzer 30mm 12-24VACDC [See More]

  • Supply Voltage: AC; DC or Battery
  • Mounting: Flush or Panel Mounted; Panel mount
  • Alarm Type: Buzzer
  • Agency Approvals: RoHS; RoHS Compliant
Flashing Light Sounder, Pyra® Series -- PY X-LA-15
from Pfannenberg

Our PY X-LA-15 (UL Type 4/4x, IP 66, IK08) PYRA Series powerful flashing light sounder combination reach a huge visual 3D-coverage area, more as double as a 10 J flashing light. The sounder with 102 dB(A) is supporting the visual signal; both signals could be controlled separately. 180 ° x 360... [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 19.2 to 255
  • Sound Level: 102
  • Features: VolumeControl
Chime Alarms -- CE-HM201AQM
from Challenge Electronics

The CE-HM630AQM chime_alarms Alarm from Challenge Electronics delivers 80 (94 Max.) SPL with a 10 nominal current (35 max.). Resonant Freq. is 2900 ( ± 2Hz). ’A ’-style Housing. Termination is Two 0.25 Quick Disconnect Blades. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 70
  • Alarm Type: Buzzer
  • Frequency: 2650 to 3150
Fluid Level Alert for Safety and Control -- PMC Lev-ALERT
from PMC Engineering LLC

The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and... [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 12 to 265
  • Specialty Applications: Process Monitoring
  • Mounting: Chassis, rack or DIN rail Mount
BD 80mm square, 32 sounds
from Patlite (USA) Corporation

The panel-mount BD Series stores 32 different melody sounds (sound groups from "A" to "P") conveniently arranged for playback, suitable for noisy factories. The "P" sound group can be re-programmed using any of the 32 pre-installed sounds (optional SD card required). [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24 to 220
  • Sound Level: 90
  • Mounting: Indoors Only
Signaling Alarms - Dual Tone, NEMA 4X IP65 for Harsh Environments -- M22
from OMEGA Engineering, Inc.

The M22 Series panel mount signaling alarms are made of heavy-duty industrial, UV stabilized polycarbonate and are intended for indoor or outdoor use. They are UL Type 4/4X/13 and IP65 approved for harsh environments and are watertight. The M22-30K models are specifically designed for the food... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 65 to 105
  • Specialty Applications: Outdoor/indoor Harsh Enviornments, Food Industry
  • Frequency: 3300 to 3500
Emergency Vehicle Sirens
from Code 3, Inc.

When the best names in Police, Fire, & Emergency manufacturing spec your products, everyone wins. Our relationships with industry-leading original equipment manufacturers (OEMs) have stood the test of time, time and time again as standards have changed and buyer expectations have risen. Without... [See More]

  • Supply Voltage: DC or Battery
  • Specialty Applications: Safety; Vehicle
  • Alarm Type: Siren
  • Mounting: Vehicle
Electronic Siren & Alarm -- FBES102114
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 116
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Independently Controlled LED or Alarm -- ZT028LAIC1G
from Mallory Sonalert Products, Inc.

Series: 22mm Independently Controlled LED or Alarm Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 50 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 3900
  • Sound Level: 85 to 95
  • Tone: Continuous
Explosion Proof Audible Signal - 110 dB (A) -- YA60
from R. STAHL, Inc.

Omnidirectional high output sounder 110 dB (A) / 1 m. 2 stage alarm, independently selectable 2nd stage. IP66 rated as standard. Aluminium enclosure with stainless steel fasteners. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Lens guard and mounting bracket... [See More]

  • Supply Voltage: AC; DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 110
Flashing Light Sounder, Pyra® Series -- PY X-MA-10
from Pfannenberg

Our PY X-MA-10 (UL Type 4/4x, IP 66) PYRA ® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 10 Joules Flash. This Signaling Device offers a 180 ° x 360 ° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 110 to 3000
  • Sound Level: 100
  • Operating Voltage: 10 to 255
BDV Voice Annunciator
from Patlite (USA) Corporation

The BDV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application and programming it is easily accomplished with Patlite's SD card (sold separate) and Patlite's free... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 90
  • Alarm Type: Speakers
  • Operating Voltage: 24 to 220
Electronic Siren & Alarm -- FBES10576
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 104
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
22mm Independently Controlled LED or Alarm -- ZT028LAIC1R
from Mallory Sonalert Products, Inc.

Series: 22mm Independently Controlled LED or Alarm Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 50 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 3900
  • Sound Level: 85 to 95
  • Tone: Continuous
Explosion Proof Combination Signal - 110 dB (A) / 5 Joule -- YL60
from R. STAHL, Inc.

Omnidirectional high output sounder 110 dB (A) / 1 m. 5 Joule xenon strobe. 2 stage alarm, independently selectable 2nd stage. IP66 rated as standard. Aluminium enclosure with stainless steel fasteners. Flash rate 1 per second. 32 selectable tones meeting international regulations. Sound selection... [See More]

  • Supply Voltage: AC; DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 110
Flashing Sounder -- BExCS/BExDCS
from Pfannenberg

Our Series BExCS, BExDCS (IP 67, NEMA 4) Flashing Sounders provide extremely intensive light reflection due to 5 joules xenon flash. This product is highly resistant to corrosion and suitable for the toughest environments. The flashing light is insensitive to vibration, impact and shock. Product... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 420 to 2900
  • Sound Level: 110
  • Operating Voltage: 10 to 230
BK 120mm square, 32 sounds
from Patlite (USA) Corporation

The panel-mount BK Series stores 32 different pre-recorded sounds with a compact, yet loud speaker which is suitable for noisy factories. [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24 to 220
  • Sound Level: 95
  • Mounting: Flush or Panel Mounted
Electronic Siren & Alarm -- FBES133150
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 116
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
22mm Independently Controlled LED or Alarm -- ZT028LAIC3B
from Mallory Sonalert Products, Inc.

Series: 22mm Independently Controlled LED or Alarm Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 50 mA LED Color: Blue CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 3900
  • Sound Level: 85 to 95
  • Operating Voltage: 20 to 28
Explosion Protected Panel Mount Forn - 100 dB (A) -- YA11
from R. STAHL, Inc.

Max sound output 100 dB (A) / 1 m. IP66, NEMA 4X rated as standard. Single stage alarm. 32 sound tones available meeting international regulations. Low profile (28 mm) light weight aluminium enclosure. 3 metre (118 â €) 2 core pre wired cable fitted and prepared ready for installation. [See More]

  • Supply Voltage: DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 100
Flashing Sounder, Patrol Series -- PA X 1-05
from Pfannenberg

Our PA X 1-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 150 to 2900
  • Sound Level: 100
  • Operating Voltage: 12 to 255
BKV Voice Annunciator
from Patlite (USA) Corporation

The BKV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application and programming it is easily accomplished with Patlite's SD card (sold separate) and Patlite's free... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 95
  • Alarm Type: Speakers
  • Operating Voltage: 24 to 100
Electronic Siren & Alarm -- FBES16241
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 97
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
22mm Independently Controlled LED or Alarm -- ZT028LDIC1Y
from Mallory Sonalert Products, Inc.

Series: 22mm Independently Controlled LED or Alarm Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 50 mA LED Color: Yellow CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 3900
  • Sound Level: 85 to 95
  • Tone: Continuous
Flameproof Audible Signal - 115 dB (A) -- YA90
from R. STAHL, Inc.

Max sound output 115 dB (A) / 1 m. 2 stage alarm, independently selectable 2nd stage. IP66 rated as standard. 32 selectable tones meeting international regulations. Light weight glass reinforced polyester (GRP) Ex enclosure. Sound selection via 5 way DIL switch. Adjustable stainless steel ratchet... [See More]

  • Supply Voltage: AC; DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 115
Flashing Sounder, Patrol Series -- PA X 10-10
from Pfannenberg

Our PA X 10-10 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 110 dB (A) nominal sound pressure Level with 10 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 150 to 2900
  • Sound Level: 110
  • Operating Voltage: 12 to 255
BM 50mm square, 2 buzzers
from Patlite (USA) Corporation

The BM is an extremely small design, with two buzzer sounds, that is ideal for installation on control panels or production equipment. [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 75 to 80
  • Alarm Type: Buzzer
  • Operating Voltage: 24 to 220
Electronic Siren & Alarm -- FBES201235
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 115
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Industrial Alarms with LED Lights -- ZT016LDCTR
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Horn Ex d and Ex de -- 8493
from R. STAHL, Inc.

32 different signal sequences adjustable with internal DIP switches. Three different signal sequences can be selected through an external switch with a given DIP switch setting. Three PFEER signals. "General alarm". "Toxic gas alarm". "Prepare to abandon platform". Volume control max. 117 dB(A). [See More]

  • Supply Voltage: AC; DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 117
Flashing Sounder, Patrol Series -- PA X 20-15
from Pfannenberg

Our PA X 20-15 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 120 dB (A) nominal sound pressure Level with 15 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 150 to 2900
  • Sound Level: 115
  • Operating Voltage: 12 to 255
BSV Voice Annunciator
from Patlite (USA) Corporation

The new slim-designed BSV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The compact size allows panel mounting for even tight-fitting panels, with the integrated look for most any application and programming it is easily accomplished with Patlite's... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 85 to 87
  • Alarm Type: Speakers
  • Operating Voltage: 12 to 24
Electronic Siren & Alarm -- FBES8092
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 108
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Industrial Alarms with LED Lights -- ZT028LACM1R
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Chime Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Intrinsically Safe Audible Signal - 100 dB (A) -- YO3IS
from R. STAHL, Inc.

Max sound output 100 dB (A) / 1 m. IP55 rated as standard. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Stainless steel fixings. Monitoring facility. Flame retardant ABS enclosure. Yodalex range. Audible signal designed for use in hazardous environments. [See More]

  • Supply Voltage: DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 100
Flashing Sounder, Patrol Series -- PA X 5-05
from Pfannenberg

Our PA X 5-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 105 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 150 to 2900
  • Sound Level: 105
  • Operating Voltage: 12 to 255
EWH 32 sounds
from Patlite (USA) Corporation

The model EWH contains 32 pre-recorded sounds in one unit with an originally designed wide horn producing a clear, high-volume sound. Various optional selections make the EWH ideal for automated applications that needs the variety of sounds. [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 105
  • Alarm Type: AirHorn
  • Operating Voltage: 48 to 200
Electronic Siren & Alarm -- FBES8277
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 112
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Industrial Alarms with LED Lights -- ZT028LACTB
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Blue CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Intrinsically Safe Audible Signal - 100 dB (A) -- YO4IS
from R. STAHL, Inc.

Max sound output 100 dB (A) / 1 m. IP55 rated as standard. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Stainless steel fixings. Monitoring facility. Flame retardant ABS enclosure. Yodalex range. Audible signal designed for use in hazardous environments. [See More]

  • Supply Voltage: DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 100
LED Flashing Sounder -- IS-mC1
from Pfannenberg

Our Series IS-mC1 (IP 65) blinking led light with sounder is a very economical visual and acoustic alarm, intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview. ATEX certified for... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 340 to 2900
  • Sound Level: 100
  • Operating Voltage: 16 to 28
EWHS 32 sounds
from Patlite (USA) Corporation

The model EWHS contains 32 pre-recorded sounds in one unit, with only one channel for applications needing power "ON/OFF" control, etc. The EWHS has an originally designed wide horn producing a clear, high-volume sound. The DIP Switch sound selection makes the EWHS ideal for automated applications... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 105
  • Alarm Type: AirHorn
  • Operating Voltage: 48 to 200
Electronic Siren & Alarm -- FBES8292
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 105
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
22mm Industrial Alarms with LED Lights -- ZT028LACTC
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: White CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Intrinsically Safe Audible Signal - 105 dB (A) -- YO5IS
from R. STAHL, Inc.

Max sound output 105 dB (A) / 1 m. IP56 rated as standard. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Stainless steel fixings. Monitoring facility. Flame retardant ABS enclosure. Yodalex range. Audible signal designed for use in hazardous environments. [See More]

  • Supply Voltage: DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 105
Sounder -- BExDS / BExS 110 d/e
from Pfannenberg

Our Series BExS, BExDS (IP 66, IP 67, NEMA 4) Sounders are ATEX certified for use in areas that occasionally contain combustible gasses, vapors, mists, and dusts. These products are suitable for use in all weather conditions and withstands hose-directed spray during wash-down requirements. Product... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 420 to 2900
  • Sound Level: 110
  • Operating Voltage: 12 to 230
KJSB 82mm Rotating
from Patlite (USA) Corporation

The KJSB series is a compact cube tower with a buzzer, featuring a design to be used for applications with small equipment. [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 85
  • Alarm Type: Buzzer
  • Operating Voltage: 24 to 220
Electronic Siren & Alarm -- FBES86105
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 117
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Industrial Alarms with LED Lights -- ZT028LACTG
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Intrinsically Safe Combination Signal - 100 dB (A) / LED Beacon -- YL4IS
from R. STAHL, Inc.

Max sound output 100 dB (A) / 1 m. 8 LED array flashing beacon. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Stainless steel fixings. Monitoring facility. Flame retardant ABS enclosure. Yodalex range. Combination audible and visual signal designed for use in... [See More]

  • Supply Voltage: DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 100
Sounder -- IS-A105N
from Pfannenberg

Our IS-A105N (IP 66) Sounders are used in workplaces where dangerous, explosive atmospheres are to be expected. Intrinsically safe product when used with zener barriers. Product Overview. ATEX certified for use in Zones 0, 1, and 2. Choice of 49 alarm tones with external control of 3 tone stages... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 340 to 2900
  • Sound Level: 105
  • Operating Voltage: 10 to 28
KJT 116mm square Revolving Light
from Patlite (USA) Corporation

The KJT Series combines highly visible multi-tiered rotating lights with sound. It offers doubly effective warning signals. [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 24 to 200
  • Sound Level: 90
Electronic Siren & Alarm -- FBES9085
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 107
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Industrial Alarms with LED Lights -- ZT028LACTY
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Yellow CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Intrinsically Safe Combination Signal - 105 dB (A) / LED Beacon -- YL5IS
from R. STAHL, Inc.

Max sound output 105 dB (A) / 1 m. 8 LED array flashing beacon. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Stainless steel fixings. Monitoring facility. Flame retardant ABS enclosure. Yodalex range. Combination audible and visual signal designed for use in... [See More]

  • Supply Voltage: DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: Siren
  • Sound Level: 105
Sounder, DS Series -- DS 10
from Pfannenberg

Our DS 10 (IP 66, IP 67) DS Series Sounder reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty. Product... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 150 to 2400
  • Sound Level: 110
  • Operating Voltage: 10 to 253
PVW Recordable, 64 sec.
from Patlite (USA) Corporation

The PVW Series is perfect to use for noisy environments. It can replay recorded messages up to 64 seconds long. [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 105
  • Alarm Type: Speakers
  • Operating Voltage: 24 to 100
Electronic Siren & Alarm -- FBES9185
from Ningbo Best Group Co., Ltd.

Electronic Siren manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Electronic Siren products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 110
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Industrial Alarms with LED Lights -- ZT028LDCTB
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Blue CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Signal Horn 105 dB (A) -- 8491/1, 8491/2
from R. STAHL, Inc.

Fixed signal tone. Volume max. 105 db (A) / 1 m. Installation by means of angle mounting. AC and DC versions. Signal horn Series 8491/1. with trumpet and connection cable. Signal horn Series 8491/2. compact design with connection chamber and cable gland. The signal horns Series 8491 are audio... [See More]

  • Supply Voltage: AC; DC or Battery
  • Specialty Applications: Safety
  • Alarm Type: AirHorn
  • Sound Level: 105
Sounder, DS Series -- DS 5 SIL / DS 10 SIL
from Pfannenberg

Our DS 5-SIL and DS 10-SIL (IP 66, IP 67) DS Series Sounder reach a 105/110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. [See More]

  • Supply Voltage: AC; DC or Battery
  • Operating Voltage: 19 to 253
  • Sound Level: 105 to 110
  • Operating Temperature: -13 to 131
RFV MP3 compatible annouciator
from Patlite (USA) Corporation

The RFV series is a combination LED rotating beacon with a 4 channel, MP3 programmable sound unit. [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 95
  • Alarm Type: Speakers
  • Operating Voltage: 24 to 220
Electronic-Siren -- FBES102114
from Ningbo Best Group Co., Ltd.

102*114mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 116
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Industrial Alarms with LED Lights -- ZT028LDCTC
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: White CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Signaling Whistle for Vessels < 20m
from R. STAHL, Inc.

The signalling whistle TYFON type MLT 75/345 with Compressor CK 30 and Push –button Switch TL 80 or TL 85 for vessels up to 20m in length overall is especially made to meet the IMO requirements. The principle items are: • Electrically driven, 12 alternatively 24 V battery voltage. [See More]

  • Supply Voltage: DC or Battery
  • Specialty Applications: Safety; Marine
  • Alarm Type: Siren
  • Sound Level: 120
Sounder, DS Series -- DS 5, DS 10 3G/3D
from Pfannenberg

Our DS 5 & DS 10 (IP 66, IP 67) Series Sounders reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 150 to 1600
  • Sound Level: 105 to 110
  • Operating Voltage: 10 to 253
RT-A/C/D/E 162mm Revolving Warning Light
from Patlite (USA) Corporation

The RT series is a large horn and rotating light combination for increased plant floor coverage. [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 105
  • Alarm Type: AirHorn
  • Operating Voltage: 24 to 200
Electronic-Siren -- FBES10576
from Ningbo Best Group Co., Ltd.

104.5*76mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 104
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
22mm Industrial Alarms with LED Lights -- ZT028LDCTG
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Signalling Whistle for Vessels 75m-200m
from R. STAHL, Inc.

A high-power whistle according to IMO for vessels of 75 to 200 m in length. [See More]

  • Supply Voltage: AC; DC or Battery; Compressed Air
  • Specialty Applications: Safety; Marine
  • Alarm Type: Siren
  • Sound Level: 138
Sounder, IS-MINI Series -- IS-mA1
from Pfannenberg

Our IS-mA1 (IP 65) Mini Series Sounders are intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview. ATEX certified for use in Zones 0, 1, and 2. Compact design with a diameter of just... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 300 to 2900
  • Sound Level: 100
  • Operating Voltage: 16 to 28
RT-VF 163mm Revolving Warning Light
from Patlite (USA) Corporation

The RT series is a large horn with MP3 and rotating light combination for increased plant floor coverage. [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 105
  • Alarm Type: AirHorn; Speakers
  • Operating Voltage: 24 to 200
Electronic-Siren -- FBES11055
from Ningbo Best Group Co., Ltd.

110*55mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 104
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
22mm Industrial Alarms with LED Lights -- ZT028LDCTY
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Yellow CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
WG Wall-mount Voice Synthesizer
from Patlite (USA) Corporation

The WG is a wall-mountable voice synthesizer and LED signal light with MP3 technology. It provides audible messages and visual alerts in locations such as airports, office buildings, hospitals, etc. [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 90
  • Alarm Type: Speakers
  • Operating Voltage: 12 to 100
Electronic-Siren -- FBES133150
from Ningbo Best Group Co., Ltd.

133*150mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 116
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
22mm Industrial Alarms with Terminal Block -- ZA016LDCM1
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Chime Freq (Hz): 3900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Electronic-Siren -- FBES16241
from Ningbo Best Group Co., Ltd.

162*41mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 97
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
22mm Industrial Alarms with Terminal Block -- ZA016LDMT1
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Multi-Tone Freq (Hz): 3900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Electronic-Siren -- FBES201235
from Ningbo Best Group Co., Ltd.

102*201*235mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 115
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
22mm Industrial Alarms with Terminal Block -- ZA028LACM1
from Mallory Sonalert Products, Inc.

Series: 22mm Industrial Alarms with Terminal Block Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Chime Freq (Hz): 3900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating... [See More]

  • Supply Voltage: AC; DC or Battery
  • Sound Level: 85 to 95
  • Specialty Applications: Industrial
  • Frequency: 3900
Electronic-Siren -- FBES5674
from Ningbo Best Group Co., Ltd.

56*74.5mm,110 or 117dB. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 110 to 117
  • Alarm Type: Siren
  • Operating Voltage: 9 to 15
30mm Alarms with Electronic Volume Control -- SCE016LD2VC1B
from Mallory Sonalert Products, Inc.

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Soft & Cont Sound Tone 2: Med & Cont Sound Tone 3: Loud & Cont Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 2000
  • Sound Level: 65 to 95
  • Operating Voltage: 9 to 16
Electronic-Siren -- FBES5678
from Ningbo Best Group Co., Ltd.

56*78mm,105dB. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 105
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
30mm Alarms with Electronic Volume Control -- SCE016LD2VC1F
from Mallory Sonalert Products, Inc.

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel - Flat Blade Circuitry: Yes Sound Tone 1: Soft & Cont Sound Tone 2: Med & Cont Sound Tone 3: Loud & Cont Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 2000
  • Sound Level: 65 to 95
  • Operating Voltage: 9 to 16
Electronic-Siren -- FBES5872
from Ningbo Best Group Co., Ltd.

58*72mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 110
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
30mm Alarms with Electronic Volume Control -- SCE016LD2VC1S
from Mallory Sonalert Products, Inc.

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & Cont Sound Tone 2: Med & Cont Sound Tone 3: Loud & Cont Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 2000
  • Sound Level: 65 to 95
  • Operating Voltage: 9 to 16
Electronic-Siren -- FBES5967
from Ningbo Best Group Co., Ltd.

58.5*67mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 100
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
30mm Alarms with Electronic Volume Control -- SCE016LD3VC1B
from Mallory Sonalert Products, Inc.

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Soft & Cont Sound Tone 2: Med & Cont Sound Tone 3: Loud & Cont Sound Tone 4: N/A Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 3000
  • Sound Level: 65 to 95
  • Operating Voltage: 9 to 16
Electronic-Siren -- FBES6083(A,B)
from Ningbo Best Group Co., Ltd.

60*83mm,105dB or 120dB. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 105 to 112
  • Alarm Type: Siren
  • Operating Voltage: 6 to 15
30mm Alarms with Electronic Volume Control -- SCE016LD3VC1F
from Mallory Sonalert Products, Inc.

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel - Flat Blade Circuitry: Yes Sound Tone 1: Soft & Cont Sound Tone 2: Med & Cont Sound Tone 3: Loud & Cont Sound Tone 4: N/A Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 3000
  • Sound Level: 65 to 95
  • Operating Voltage: 9 to 16
Electronic-Siren -- FBES6676
from Ningbo Best Group Co., Ltd.

66*82.5*76.2mm,112dB. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 112
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
30mm Alarms with Electronic Volume Control -- SCE016LD3VC1S
from Mallory Sonalert Products, Inc.

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Tone 1: Soft & Cont Sound Tone 2: Med & Cont Sound Tone 3: Loud & Cont Sound Tone 4: N/A Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 3000
  • Sound Level: 65 to 95
  • Operating Voltage: 9 to 16
Electronic-Siren -- FBES7867
from Ningbo Best Group Co., Ltd.

77.5*82*66.5mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 105
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
30mm Alarms with Flat Blade Terminals -- PLD-35N29EPQ
from Mallory Sonalert Products, Inc.

Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Dual Mode- C/SP Freq (Hz): 2900.0 Volt Rating: 4 to 28 DC Typical Loudness (dBa): 90 to 90 @ 2 ft Max Current (mA): 10 mA LED Color: CUL Approved: No Size: 30 x 32 mm Weight:... [See More]

  • Supply Voltage: DC or Battery
  • Frequency: 2900
  • Sound Level: 90
  • Operating Voltage: 4 to 28
Electronic-Siren -- FBES8277
from Ningbo Best Group Co., Ltd.

82*77mm. Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is... [See More]

  • Supply Voltage: DC or Battery
  • Sound Level: 112
  • Alarm Type: Siren
  • Operating Voltage: 6 to 14
30mm Alarms with Flat Blade Terminals -- SC2036ACPR
from Mallory Sonalert Products, Inc.

Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Chime Freq (Hz): 1000.0 Volt Rating: 30 to 110 AC/DC Typical Loudness (dBa): 55 to 75 @ 2 ft Max Current (mA): 30 mA LED Color: CUL Approved: No Size: 1.69 x 2.43 in Weight:... [See More]

  • Supply Voltage: AC; DC or Battery
  • Frequency: 1000
  • Sound Level: 55 to 75
  • Operating Voltage: 30 to 110