Outdoor Rated / Weatherproof Audible Alarms
from Federal Signal Corporation - Industrial Signaling and Systems
DurAlert can function as audible/visual, audible only, or visual only via wiring selection. Available in safe area, hazardous location, and hearing-impaired models. Safe area and hazardous location models are available in 24 Vdc or 120 –240 Vac and offer four flash patterns —steady-on,... [See More]
- Features: Outdoor Rated
- Operating Voltage: 24
- Supply Voltage: DC or Battery
- Mounting: Surface,Wall,Panel
from BARTEC
Flameproof acoustic signallers BARTEC ETH9.. / EFST.. series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. Used for alarm signaling indoor or with low background noise. [See More]
- Features: Outdoor Rated
- Operating Temperature: -60 to 60
from RS Components, Ltd.
Klaxon SLA-0001 Siren [See More]
- Features: Outdoor Rated
- Supply Voltage: AC
- Alarm Type: Siren
- Operating Voltage: 110
from Federal Signal Corporation - Industrial Signaling and Systems
Reliable solid-state circuitry. Indoor or outdoor use. No separate power supply required. Mountable up to 100 feet away. Produces three tones with the same speaker or amplifier. Type 3R enclosure. UL and cUL Listed Connector Board Interface. Features. Model EM3 SelecTone ® Extension Module is... [See More]
- Features: Outdoor Rated
- Agency Approvals: UL; ULC; UL,cUL
- Mounting: Surface
- Operating Temperature: -31 to 150
from RS Components, Ltd.
RS PRO RA097W Electronic Sounder [See More]
- Features: Outdoor Rated
- Mounting: Universal
- Supply Voltage: DC or Battery
- Agency Approvals: RoHS; Emc, rohs compliant
from Federal Signal Corporation - Industrial Signaling and Systems
Multi-voltage design accepts 120 or 240VAC. Produces one of two tones at three SPL (sound pressure levels). Replicates Federal Signal Model A and Model L siren tones. U-bracket or internal surface mount standard. Produces 104 - 115 dBa @ 10' (114 - 125 dBa @ 1m) depending on tone selected. Type 4X,... [See More]
- Features: Outdoor Rated
- Sound Level: 115 to 125
- Alarm Type: Siren
- Supply Voltage: AC
from RS Components, Ltd.
RS PRO RA107W Electronic Sounder [See More]
- Features: Outdoor Rated
- Mounting: Universal
- Supply Voltage: DC or Battery
- Agency Approvals: RoHS; Emc, rohs compliant
from Federal Signal Corporation - Industrial Signaling and Systems
Multi-voltage design accepts 24VDC or 120/240VAC. Produces three tones – wail, yelp, and horn. Produces up to 110.5 dBa at 10' (120.5 dBa at 1M). Type 4X, IP66 enclosure. IP69K compliant. External mounting tabs. Indoor/outdoor use. UL and cUL for Class I, Division 2, Groups A, B, C and D;... [See More]
- Features: Outdoor Rated
- Supply Voltage: AC; DC or Battery
- Alarm Type: Siren
- Operating Voltage: 24 to 240
from RS Components, Ltd.
RS PRO RA097S Electronic Sounder [See More]
- Features: Outdoor Rated
- Mounting: Universal
- Supply Voltage: DC or Battery
- Agency Approvals: RoHS; Emc, rohs compliant
from Federal Signal Corporation - Industrial Signaling and Systems
Multi-voltage design – accepts 24VDC, 120VAC or 240VAC. Produces three user-activated tones – wail, yelp, and horn (click "Listen to This Signal" below for tones). Produces 101-108 dBa @ 10' (111-118 dBa @ 1m). Cast copper-free aluminum housing spun aluminum projector. Indoor/outdoor... [See More]
- Features: Explosion Proof; Outdoor Rated
- Supply Voltage: AC; DC or Battery
- Alarm Type: Siren
- Operating Voltage: 24 to 240
from RS Components, Ltd.
RS PRO RA107S Electronic Sounder [See More]
- Features: Outdoor Rated
- Mounting: Universal
- Supply Voltage: DC or Battery
- Agency Approvals: RoHS; Emc, rohs compliant
from RS Components, Ltd.
Red weatherproof electronic bell,24Vdc [See More]
- Features: Outdoor Rated
- Supply Voltage: DC or Battery
- Alarm Type: Bell
- Mounting: Surface mount
from RS Components, Ltd.
Moflash A6BM-24DC Siren [See More]
- Features: Outdoor Rated
- Supply Voltage: DC or Battery
- Alarm Type: Siren
- Mounting: Surface mount
from R. STAHL, Inc.
Nowadays, each vessel from 12 metres and more (length over all) must be equipped with sound signal appliances which are type approved according to the IMO regulations. Hence, one part of the responsibility is the manufacturer's, but still one important part is the shipowner's regarding the choice of... [See More]
- Features: Outdoor Rated
- Specialty Applications: Safety; Marine
- Alarm Type: AirHorn; Siren
- Sound Level: 143
from Liberty Pumps
NEMA 4x (outdoor enclosure). Commercial-duty alarm for outdoor mounting. 115V operation, direct wire. Red alarm beacon, 360 degree visibility. 88 dB horn. Alarm test-on-silence switch. Alarm float with 20' cord. Auxiliary contacts included [See More]
- Features: Outdoor Rated
- Sound Level: 88
- Alarm Type: AirHorn
- Operating Voltage: 115
from Code 3, Inc.
When the best names in Police, Fire, & Emergency manufacturing spec your products, everyone wins. Our relationships with industry-leading original equipment manufacturers (OEMs) have stood the test of time, time and time again as standards have changed and buyer expectations have risen. Without... [See More]
- Features: Outdoor Rated
- Specialty Applications: Safety; Vehicle
- Alarm Type: Siren
- Supply Voltage: DC or Battery
from R. STAHL, Inc.
The signalling whistle TYFON type MLT 75/345 with Compressor CK 30 and Push –button Switch TL 80 or TL 85 for vessels up to 20m in length overall is especially made to meet the IMO requirements. The principle items are: • Electrically driven, 12 alternatively 24 V battery voltage. [See More]
- Features: Outdoor Rated
- Specialty Applications: Safety; Marine
- Alarm Type: Siren
- Sound Level: 120
from Liberty Pumps
Indoor or Outdoor Alarm. 115V operation. Red alarm indicator light. 88 dB horn. Alarm test switch. Alarm Silence switch. Green power-on indicator. Alarm float with 20' cord [See More]
- Features: Outdoor Rated
- Sound Level: 85
- Alarm Type: AirHorn
- Operating Voltage: 115