MIL-SPEC / Military Audible Alarms
2 Results
Military-Rugged Alarms -- SC110M
from Mallory Sonalert Products, Inc.
from Mallory Sonalert Products, Inc.
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 18 mA @ 120VAC/DC Size: 1.69 x 1.9 in Weight: 59 g Operating Temperature: '-40 ¬... [See More]
- Specialty Applications: MIL-SPEC / Military
- Frequency: 2900
- Sound Level: 81 to 92
- Tone: Continuous
Military-Rugged Alarms -- SC616MN
from Mallory Sonalert Products, Inc.
from Mallory Sonalert Products, Inc.
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 22 mA Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40 ¬ ∞ C to 85... [See More]
- Specialty Applications: MIL-SPEC / Military
- Frequency: 2900
- Sound Level: 95 to 105
- Tone: Continuous