Audio / Visual Alarm Combination Audible Alarms
from CO2Meter.com
The Central Display Unit (CDU-HS1) for Gas Safety Alarms with Horn Strobe is designed to provide real-time visibility of CO2 or O2 levels, alarms, and historical trends; enabling users to respond quickly to a potential gas hazard all from a single centralized display unit. The CDU also serves as a... [See More]
from Allen-Bradley / Rockwell Automation
Bulletin 855H, Recordable Horn with Beacon, 12...30V DC, Frame C, 101dB(A) Voice, 110dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Amber LED Beacon [See More]
- Operating Voltage: 12 to 30
from Envirco
Introduction. Setra ’s SRAN annunciator allows remote indication of room status at monitoring or nurses ’ station. A GREEN LED indicates a normal room condition, a RED LED and audible alarm signal a breach in room pressure status. Other Related Products [See More]
- Specialty Applications: Medical
from Federal Signal Corporation - Industrial Signaling and Systems
Available in 24 Vdc and 120 Vac. Five lamp/lens colors: Amber, Blue, Clear, Green and Red. 50,000-hour LED. Surface, integrated 1/2-inch NPT pipe, and 4-inch electrical box mount. Twist-off lens for easy access. Internal buzzer produces 85 dBA at 10' (95 dBA at 1m). Flexible operation allows the... [See More]
- Sound Level: 95
- Operating Voltage: 24
- Supply Voltage: DC or Battery
- Mounting: 1/2-Inch Pipe,4" Square Electrical Box,Surface
from CO2Meter.com
The Remote CO2 Storage Safety 3 Alarm Horn Strobe Lights are designed to provide an additional flashing indicator of carbon dioxide leaks in large or noisy areas. The strobes work with the Remote CO2 Storage Safety 3 Alarm (RAD-0102-6-HS2) or the Oxygen Deficiency Depletion Safety Monitor... [See More]
from Allen-Bradley / Rockwell Automation
Bulletin 855H, Recordable Horn with Beacon, 12...30V DC, Frame C, 101dB(A) Voice, 110dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Red LED Beacon [See More]
- Operating Voltage: 12 to 30
from RS Components, Ltd.
Eliwell CAPE+ Alarm [See More]
- Supply Voltage: AC
- Agency Approvals: RoHS; RoHS Compliant
- Operating Voltage: 230
from Federal Signal Corporation - Industrial Signaling and Systems
DurAlert can function as audible/visual, audible only, or visual only via wiring selection. Available in safe area, hazardous location, and hearing-impaired models. Safe area and hazardous location models are available in 24 Vdc or 120 –240 Vac and offer four flash patterns —steady-on,... [See More]
- Supply Voltage: DC or Battery
- Mounting: Surface,Wall,Panel
- Operating Voltage: 24
- Features: Outdoor Rated
from CO2Meter.com
The Fixed Multi-Gas Detector Alarm Safety Horn Strobe is designed to provide an instant audible and visual indication of a potential gas leak in large or noisy areas to meet code compliance and protect against gas leaks. This alarm safety strobe is compatible only with the corresponding Fixed... [See More]
from Allen-Bradley / Rockwell Automation
Bulletin 855H, Recordable Horn with Beacon, 14...30V DC, Frame E, 111dB(A) Voice, 126dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Amber LED Beacon [See More]
- Operating Voltage: 14 to 30
from RS Components, Ltd.
Lovato LPCZSBIP Buzzer [See More]
- Alarm Type: Buzzer
- Operating Voltage: 18 to 30
- Supply Voltage: DC or Battery
- Agency Approvals: RoHS; RoHS Compliant
from Federal Signal Corporation - Industrial Signaling and Systems
GRP (Glass Reinforced Polyester) Non-metallic corrosion resistant design, available in Red or Black. Optional stainless steel ratchet adjustable mounting U-bracket (field assembly required). 316 stainless steel dome guard included on visual signals. Standard M20 cable entries; 1/2" NPT and 3/4" NPT... [See More]
- Operating Temperature: -67 to 158
from CO2Meter.com
The Industrial Gas Strobe Siren (CM-1029) is designed to provide an additional flashing indicator of a potential gas leak in indoor areas that are using/storing compressed gases. The device features multi-purpose functionality with its siren, speaker, and optional strobe. It can also serve as a... [See More]
- Operating Temperature: -4 to 131
from Allen-Bradley / Rockwell Automation
Bulletin 855H, Recordable Horn with Beacon, 14...30V DC, Frame E, 111dB(A) Voice, 126dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Red LED Beacon [See More]
- Operating Voltage: 14 to 30
from RS Components, Ltd.
Lovato LPCZSEIP Buzzer [See More]
- Alarm Type: Buzzer
- Agency Approvals: RoHS; RoHS Compliant
- Operating Voltage: 85 to 140
from Federal Signal Corporation - Industrial Signaling and Systems
Compatible with 12-24 Vac/dc or 120-240 Vac*. PLC compatible with PNP or NPN connections (Except Dock Base, only NPN). 3 Channels included. 1: Visual signal only. 2: Visual signal + tone 1. 3: Visual signal + tone 2. The option to have independent audible tone. 100,000-hour LED. Five LED lamp/lens... [See More]
- Sound Level: 86 to 105
- Operating Voltage: 12 to 240
- Supply Voltage: AC; DC or Battery
- Mounting: 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
from CO2Meter.com
The Oxygen Deficiency Depletion Safety Alarm and Horn Strobes (formerly known as the RAD-0002-ZR) is a 0-23% room oxygen monitor designed to protect staff from oxygen depletion. This device is designed to be mounted near nitrogen, argon, helium or other inert gas sources. It can also be used in... [See More]
- Operating Temperature: -58 to 122
from Allen-Bradley / Rockwell Automation
855XM Hazardous Location Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 120V AC 60Hz, 116dB Output, 5J Strobe, Red [See More]
- Operating Voltage: 120
from RS Components, Ltd.
Lovato LPCZSM Buzzer [See More]
- Alarm Type: Buzzer
- Agency Approvals: RoHS; RoHS Compliant
- Operating Voltage: 185 to 265
from Federal Signal Corporation - Industrial Signaling and Systems
Compatible with 12-24 Vac/dc or 120-240 Vac*. PLC compatible with PNP or NPN connections. 3 Channels included. 1: Visual signal only. 2: Visual signal + tone 1. 3: Visual signal + tone 2. Option to have independent audible tone. 100,000-hour LED. Five LED lamp/lens colors: Amber, Blue, Clear, Green... [See More]
- Sound Level: 99 to 115
- Operating Voltage: 12 to 240
- Supply Voltage: AC; DC or Battery
- Mounting: 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
from CO2Meter.com
The Remote Carbon Dioxide (CO2) Storage Safety Alarm and Horn Strobes (formerly known as the RAD-0102-6) is designed to protect individuals near stored carbon dioxide. This fixed gas safety monitor measures CO2 levels and detects leaks to protect facilities from overexposure. CO2 alarms are critical... [See More]
- Operating Temperature: 32 to 122
from Allen-Bradley / Rockwell Automation
855PD Panel Mount Dual Circuit Alarms, Black Housing, 120V AC, 65 mm, Light and Sound Combination, Sounder, Green Lens, 22.5 mm Mounting Hole [See More]
- Operating Voltage: 120
from RS Components, Ltd.
Emergency Assist Alarm Kit c/w PSU [See More]
- Agency Approvals: RoHS; RoHS Compliant
from CO2Meter.com
The DEM-06: Remote Door Entrance Module for Gaslab Safety Alarm is a cutting-edge solution designed to keep your facility safe and informed. Using advanced micro-technology, it provides real-time visualization of gas alarms at every access point, ensuring that personnel are immediately aware of any... [See More]
from Allen-Bradley / Rockwell Automation
855PD Panel Mount Dual Circuit Alarms, Black Housing, 120V AC, 65 mm, Light and Sound Combination, Sounder, Red Lens, 22.5 mm Mounting Hole [See More]
- Operating Voltage: 120
from RS Components, Ltd.
Deltaco SH-SI01 Alarm [See More]
- Operating Voltage: 3.7
- Agency Approvals: RoHS; RoHS Compliant
from CO2Meter.com
The Safety Strobe Tower provides a bright, flashing indicator and alarm sound for any of our CO2 or Oxygen Storage Safety Alarms. It clearly indicates the alarm level to anyone in the room and is controlled by relay output. The tower strobe colored lights indicate: Green - Normal air. Clear - Alarm... [See More]
from Allen-Bradley / Rockwell Automation
855PD Panel Mount Dual Circuit Alarms, Black Housing, 120V AC, 45 mm, Light and Sound Combination, Sounder, Red Lens, 22.5 mm Mounting Hole [See More]
- Operating Voltage: 120
from RS Components, Ltd.
Werma 154.000.55 Electronic Sounder [See More]
- Operating Voltage: 24
- Agency Approvals: RoHS; RoHS Compliant
from CO2Meter.com
The Single Sensor CO2 Monitoring System and Horn Strobe is a compact safety solution that includes CO2Meter ’s reliable CO2 storage safety 3 alarm sensor (no remote display) paired with a standalone horn strobe. This kit delivers immediate audible and visual alerts in the presence of elevated... [See More]
- Operating Temperature: 32 to 122
from Allen-Bradley / Rockwell Automation
855PD Panel Mount Dual Circuit Alarms, Black Housing, 240V AC, 65 mm, Light and Sound Combination, Sounder, Red Lens, 22.5 mm Mounting Hole [See More]
from RS Components, Ltd.
Legrand 041522 Buzzer [See More]
- Alarm Type: Buzzer
- Agency Approvals: RoHS; RoHS Compliant
- Operating Voltage: 110
from CO2Meter.com
The Single Sensor O2 Deficiency Monitoring System and Horn Strobe (RAD-SEU-ZR-HS1) includes CO2Meter ’s remote oxygen deficiency sensor unit (no remote display) paired with a standalone horn strobe for added audible and visual alarms. Please note: With the purchase of any RAD-SEU-ZR-HS1, a... [See More]
- Operating Temperature: -58 to 122
from Allen-Bradley / Rockwell Automation
855XM Hazardous Location Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 20-28V DC, 116dB Output, 5J Strobe, Amber [See More]
- Operating Voltage: 20 to 28
from RS Components, Ltd.
Klaxon SLC-0002 Siren [See More]
- Alarm Type: Siren
- Operating Voltage: 230
- Supply Voltage: AC; DC or Battery
- Agency Approvals: RoHS; RoHS Compliant
from Allen-Bradley / Rockwell Automation
Bulletin 855H, Recordable Horn with Beacon, 90...260V AC, Frame C, 101dB(A) Voice, 110dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Amber LED Beacon [See More]
- Operating Voltage: 90 to 260
from RS Components, Ltd.
Klaxon SLA-0002 Horn [See More]
- Alarm Type: Siren
- Operating Voltage: 230
- Supply Voltage: AC
- Agency Approvals: RoHS; RoHS Compliant
from Allen-Bradley / Rockwell Automation
Bulletin 855H, Recordable Horn with Beacon, 90...260V AC, Frame C, 101dB(A) Voice, 110dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Red LED Beacon [See More]
- Operating Voltage: 90 to 260
from RS Components, Ltd.
Klaxon SLB-0002 Horn [See More]
- Alarm Type: Siren
- Operating Voltage: 230
- Supply Voltage: AC; DC or Battery
- Agency Approvals: RoHS; RoHS Compliant
from Allen-Bradley / Rockwell Automation
855XM Hazardous Location Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 20-28V DC, 116dB Output, 5J Strobe, Clear [See More]
- Operating Voltage: 20 to 28
from Allen-Bradley / Rockwell Automation
855H Industrial Horn with Beacon, 115V AC 50/60Hz, 100 dB / 10 tone gray, Standard Base - Back feed or conduit feed, 5 Joule Strobe, Green [See More]
from Allen-Bradley / Rockwell Automation
855H Industrial Horn with Beacon, 115V AC 50/60Hz, 100 dB / 10 tone gray, Standard Base - Back feed or conduit feed, 5 Joule Strobe, Yellow [See More]
from Allen-Bradley / Rockwell Automation
855HM Metal Horn with Beacon, Gray Housing Color, M20x1.5mm Conduit Entry, 120V AC 50/60Hz, 119db Output, LED, Red [See More]
- Operating Voltage: 120
from RS Components, Ltd.
Kingstate KPEG1600 Siren [See More]
- Alarm Type: Siren
- Supply Voltage: DC or Battery
from Allen-Bradley / Rockwell Automation
Bulletin 855H, Recordable Horn with Beacon, 12...30V DC, Frame C, 101dB(A) Voice, 110dB(A) Tone Output at 1 m, UL Type 3R/4/4X/13, IP66, Green LED Beacon [See More]
- Operating Voltage: 12 to 30
from RS Components, Ltd.
ABUS Security-Center AZ6301 [See More]
- Agency Approvals: RoHS; RoHS Compliant
from RS Components, Ltd.
ABUS Waterdetector [See More]
- Agency Approvals: RoHS; RoHS Compliant
from RS Components, Ltd.
Hoyles DW304 Alarm [See More]
- Agency Approvals: RoHS; RoHS Compliant
from RS Components, Ltd.
Hoyles DW306 Alarm [See More]
- Agency Approvals: RoHS; RoHS Compliant
from RS Components, Ltd.
Hoyles A600LKITB Alarm [See More]
- Agency Approvals: RoHS; RoHS Compliant
from RS Components, Ltd.
Hoyles A600LKITM Alarm [See More]
- Agency Approvals: RoHS; RoHS Compliant
from RS Components, Ltd.
Carel CM00005953 Alarm [See More]
- Agency Approvals: RoHS; RoHS Compliant
from RS Components, Ltd.
Klaxon TAA-0015 Siren [See More]
- Alarm Type: Siren
- Mounting: Wall mount
- Supply Voltage: DC or Battery
- Agency Approvals: RoHS; RoHS Compliant
from RS Components, Ltd.
Klaxon TAA-0017 Siren [See More]
- Alarm Type: Siren
- Mounting: Wall mount
- Supply Voltage: DC or Battery
- Agency Approvals: RoHS; RoHS Compliant
from Siemens Process Instrumentation
SITRANS CU02 is an alarm control unit for use with the SITRANS AS100 acoustic sensor. It provides reliable continuous protection for bulk solids flow. The system can be readily configured for set points indicating conditions such as high flow, low flow or no flow or added to a control loop via a 4... [See More]
- Specialty Applications: Process Monitoring
from Pfannenberg
Our PY X-LA-15 (UL Type 4/4x, IP 66, IK08) PYRA Series powerful flashing light sounder combination reach a huge visual 3D-coverage area, more as double as a 10 J flashing light. The sounder with 102 dB(A) is supporting the visual signal; both signals could be controlled separately. 180 ° x 360... [See More]
- Sound Level: 102
- Operating Voltage: 19.2 to 255
- Supply Voltage: AC; DC or Battery
- Features: VolumeControl
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from R. STAHL, Inc.
Omnidirectional high output sounder 110 dB (A) / 1 m. 5 Joule xenon strobe. 2 stage alarm, independently selectable 2nd stage. IP66 rated as standard. Aluminium enclosure with stainless steel fasteners. Flash rate 1 per second. 32 selectable tones meeting international regulations. Sound selection... [See More]
- Alarm Type: Siren
- Sound Level: 110
- Specialty Applications: Safety
- Supply Voltage: AC; DC or Battery
from Ningbo Best Group Co., Ltd.
Piezo Siren, Piezo Alarm Manufacturers manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Piezo Siren, Piezo Alarm Manufacturers products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]
- Alarm Type: Siren
- Supply Voltage: DC or Battery
- Sound Level: 110
- Operating Voltage: 6 to 15
from Johnson Pump, An SPX Brand
The Bilge Alert ™ system uses a patented Mirus ™ field effect detector cell, which produces a micro-electrical field that detects disruptions caused by water and fluids. When activated the sensor will trigger a 100db piezo alarm and an LED light on the control panel. The sensor measures... [See More]
- Alarm Type: Speakers
- Sound Level: 100
- Specialty Applications: Safety; Boat Water Level
- Tone: Continuous
from SFCable.com
15W Indoor/Outdoor Armored Siren w/Blue Strobe [See More]
- Alarm Type: Siren; Bell
- Specialty Applications: Security
from Pyott-Boone Electronics (PBE Group)
The 500-1679-001 Armored Siren with strobe consists of a strong and rust free aluminum die-cast cover housing, 105dB output siren driver, N/C plunger type tamper switch and strobe. This unit eliminates the need for the large siren box and tamper switch when installing the siren outdoors. Wiring... [See More]
- Specialty Applications: Safety
- Operating Temperature: 14 to 140
- Operating Voltage: 9.6 to 14.4
from PMC Engineering LLC
The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and... [See More]
- Specialty Applications: Process Monitoring
- Operating Voltage: 12 to 265
- Supply Voltage: AC; DC or Battery
- Mounting: Chassis, rack or DIN rail Mount
from Liberty Pumps
NEMA 4x (outdoor enclosure). Commercial-duty alarm for outdoor mounting. 115V operation, direct wire. Red alarm beacon, 360 degree visibility. 88 dB horn. Alarm test-on-silence switch. Alarm float with 20' cord. Auxiliary contacts included [See More]
- Alarm Type: AirHorn
- Operating Voltage: 115
- Sound Level: 88
- Features: Outdoor Rated
from Pfannenberg
Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA ® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device offers a 180 ° x 360 ° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be... [See More]
- Sound Level: 100
- Supply Voltage: AC
- Frequency: 110 to 3000
- Operating Voltage: 10 to 255
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Chime Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g Operating... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Supply Voltage: AC; DC or Battery
from R. STAHL, Inc.
Max sound output 100 dB (A) / 1 m. 8 LED array flashing beacon. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Stainless steel fixings. Monitoring facility. Flame retardant ABS enclosure. Yodalex range. Combination audible and visual signal designed for use in... [See More]
- Alarm Type: Siren
- Sound Level: 100
- Specialty Applications: Safety
- Supply Voltage: DC or Battery
from Ningbo Best Group Co., Ltd.
Piezo Siren, Piezo Alarm Manufacturers manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Piezo Siren, Piezo Alarm Manufacturers products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]
- Alarm Type: Siren
- Supply Voltage: DC or Battery
- Sound Level: 111
- Operating Voltage: 6 to 15
from Pfannenberg
Our Series BExCS, BExDCS (IP 67, NEMA 4) Flashing Sounders provide extremely intensive light reflection due to 5 joules xenon flash. This product is highly resistant to corrosion and suitable for the toughest environments. The flashing light is insensitive to vibration, impact and shock. Product... [See More]
- Sound Level: 110
- Supply Voltage: AC; DC or Battery
- Frequency: 420 to 2900
- Operating Voltage: 10 to 230
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Blue CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from R. STAHL, Inc.
Max sound output 105 dB (A) / 1 m. 8 LED array flashing beacon. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Stainless steel fixings. Monitoring facility. Flame retardant ABS enclosure. Yodalex range. Combination audible and visual signal designed for use in... [See More]
- Alarm Type: Siren
- Sound Level: 105
- Specialty Applications: Safety
- Supply Voltage: DC or Battery
from Ningbo Best Group Co., Ltd.
Piezo Siren, Piezo Alarm Manufacturers manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Piezo Siren, Piezo Alarm Manufacturers products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]
- Alarm Type: Siren
- Supply Voltage: DC or Battery
- Sound Level: 110
- Operating Voltage: 10 to 14
from Pfannenberg
Our PA X 1-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel... [See More]
- Sound Level: 100
- Supply Voltage: AC; DC or Battery
- Frequency: 150 to 2900
- Operating Voltage: 12 to 255
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: White CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from Pfannenberg
Our PA X 10-10 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 110 dB (A) nominal sound pressure Level with 10 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or... [See More]
- Sound Level: 110
- Supply Voltage: AC; DC or Battery
- Frequency: 150 to 2900
- Operating Voltage: 12 to 255
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from Pfannenberg
Our PA X 20-15 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 120 dB (A) nominal sound pressure Level with 15 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or... [See More]
- Sound Level: 115
- Supply Voltage: AC; DC or Battery
- Frequency: 150 to 2900
- Operating Voltage: 12 to 255
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Yellow CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from Pfannenberg
Our PA X 5-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 105 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel... [See More]
- Sound Level: 105
- Supply Voltage: AC; DC or Battery
- Frequency: 150 to 2900
- Operating Voltage: 12 to 255
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Blue CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from Pfannenberg
Our Series IS-mC1 (IP 65) blinking led light with sounder is a very economical visual and acoustic alarm, intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview. ATEX certified for... [See More]
- Sound Level: 100
- Supply Voltage: DC or Battery
- Frequency: 340 to 2900
- Operating Voltage: 16 to 28
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: White CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Green CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Continuous Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Yellow CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Tone: Continuous
from Mallory Sonalert Products, Inc.
Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Multi-Tone Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes Size: 22 x 43.5 mm Weight: 28 g... [See More]
- Specialty Applications: Industrial
- Frequency: 3900
- Sound Level: 85 to 95
- Supply Voltage: DC or Battery
from Mallory Sonalert Products, Inc.
Series: 30mm Alarms with LED Lights Mounting Method: Panel- Screw Terminals Circuitry: Yes Tech Type: Piezo + LED Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 88 to 98 @ 2 ft Max Current (mA): 63 mA LED Color: Red CUL Approved: No Size: 1.69 x 1.41 in... [See More]
- Sound Level: 88 to 98
- Tone: Continuous
- Frequency: 2900
- Supply Voltage: AC; DC or Battery
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 50 mA LED Color: Green Size: 1.21 x 4.52 in Weight: 105 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C... [See More]
- Sound Level: 80 to 85
- Supply Voltage: DC or Battery
- Tone: Continuous
- Operating Voltage: 9 to 16
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 50 mA LED Color: Green Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C... [See More]
- Sound Level: 80 to 85
- Supply Voltage: DC or Battery
- Tone: Continuous
- Operating Voltage: 9 to 16
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 4.52 in Weight: 105 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C Storage... [See More]
- Sound Level: 80 to 85
- Operating Voltage: 9 to 16
- Supply Voltage: DC or Battery
- Mounting: Pole; Pole Mount- Wires
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C Storage... [See More]
- Sound Level: 80 to 85
- Operating Voltage: 9 to 16
- Supply Voltage: DC or Battery
- Mounting: Direct Mount- Wires
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 4.92 in Weight: 108 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C Storage... [See More]
- Sound Level: 80 to 85
- Operating Voltage: 9 to 16
- Supply Voltage: DC or Battery
- Mounting: Pole; Pole Mount- Wires
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 0.92 in Weight: 35 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C Storage... [See More]
- Sound Level: 80 to 85
- Operating Voltage: 9 to 16
- Supply Voltage: DC or Battery
- Mounting: Direct Mount- Wires
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 145 mA LED Color: RY Size: 1.21 x 4.92 in Weight: 108 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C... [See More]
- Sound Level: 80 to 85
- Supply Voltage: DC or Battery
- Tone: Continuous
- Operating Voltage: 9 to 16
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 145 mA LED Color: RY Size: 1.21 x 0.92 in Weight: 35 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C... [See More]
- Sound Level: 80 to 85
- Supply Voltage: DC or Battery
- Tone: Continuous
- Operating Voltage: 9 to 16
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 112 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C Storage... [See More]
- Sound Level: 80 to 85
- Operating Voltage: 9 to 16
- Supply Voltage: DC or Battery
- Mounting: Pole; Pole Mount- Wires
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C Storage... [See More]
- Sound Level: 80 to 85
- Operating Voltage: 9 to 16
- Supply Voltage: DC or Battery
- Mounting: Direct Mount- Wires
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 85 mA LED Color: Yellow Size: 1.21 x 4.52 in Weight: 105 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C... [See More]
- Sound Level: 80 to 85
- Supply Voltage: DC or Battery
- Tone: Continuous
- Operating Voltage: 9 to 16
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 85 mA LED Color: Yellow Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C... [See More]
- Sound Level: 80 to 85
- Supply Voltage: DC or Battery
- Tone: Continuous
- Operating Voltage: 9 to 16
from Mallory Sonalert Products, Inc.
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 110 mA LED Color: YG Size: 1.21 x 4.92 in Weight: 108 g Operating Temperature: '-30 ¬ ∞ to 60 ¬ ∞ C... [See More]
- Sound Level: 80 to 85
- Supply Voltage: DC or Battery
- Tone: Continuous
- Operating Voltage: 9 to 16