Chassis  / Rack / DIN Rail Audible Alarms

2 Results
Signaling Whistle for Vessels < 200m
from R. STAHL, Inc.

Nowadays, each vessel from 12 metres and more (length over all) must be equipped with sound signal appliances which are type approved according to the IMO regulations. Hence, one part of the responsibility is the manufacturer's, but still one important part is the shipowner's regarding the choice of... [See More]

  • Mounting: Chassis, rack or DIN rail Mount
  • Specialty Applications: Safety; Marine
  • Alarm Type: AirHorn; Siren
  • Sound Level: 143
Fluid Level Alert for Safety and Control -- PMC Lev-ALERT
from PMC Engineering LLC

The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and... [See More]

  • Mounting: Chassis, rack or DIN rail Mount
  • Supply Voltage: AC; DC or Battery
  • Specialty Applications: Process Monitoring
  • Operating Voltage: 12 to 265