Air Horn Audible Alarms
from RS Components, Ltd.
AUER Signal 710111005 [See More]
- Alarm Type: AirHorn
- Supply Voltage: DC or Battery
- Sound Level: 92
- Mounting: Vertical
from RS Components, Ltd.
KLL Mini Horn Beacon w/Cone 24VDC Red [See More]
- Alarm Type: AirHorn
- Supply Voltage: DC or Battery
- Sound Level: 92
- Mounting: Vertical
from RS Components, Ltd.
AUER Signal 710111113 [See More]
- Alarm Type: AirHorn
- Supply Voltage: AC
- Sound Level: 92
- Operating Voltage: 230
from RS Components, Ltd.
KLL Mini Horn w/Cone 240VAC Red [See More]
- Alarm Type: AirHorn
- Supply Voltage: AC
- Sound Level: 92
- Operating Voltage: 230
from Patlite (USA) Corporation
The model EWH contains 32 pre-recorded sounds in one unit with an originally designed wide horn producing a clear, high-volume sound. Various optional selections make the EWH ideal for automated applications that needs the variety of sounds. [See More]
- Alarm Type: AirHorn
- Supply Voltage: AC; DC or Battery
- Sound Level: 105
- Operating Voltage: 48 to 200
from R. STAHL, Inc.
Features. Explosion protection to. CENELEC. IEC. Fixed signal tone. Volume max. 105 dB(A) / 1 m. Signal Horn Series 8491/1. With trumpet and flexible lead. For use in. Zone 1 and Zone 2. Signal Horn Series 8491/2. Compact design with connection chamber and cable gland. For use in. Zone 1 and Zone 2. [See More]
- Alarm Type: AirHorn
- Sound Level: 105
- Specialty Applications: Safety
- Agency Approvals: IECEx, CENELEC
from Ningbo Best Group Co., Ltd.
Siren & Alarm manufacturers, Ningbo FBELE Electronics Co.,Ltd. Our Siren & Alarm products are popular all over the world with high quality, competitive price, fast delivery and efficient service. [See More]
- Alarm Type: AirHorn; Siren; Speakers
from Liberty Pumps
NEMA 4x (outdoor enclosure). Commercial-duty alarm for outdoor mounting. 115V operation, direct wire. Red alarm beacon, 360 degree visibility. 88 dB horn. Alarm test-on-silence switch. Alarm float with 20' cord. Auxiliary contacts included [See More]
- Alarm Type: AirHorn
- Operating Voltage: 115
- Sound Level: 88
- Features: Outdoor Rated
from Patlite (USA) Corporation
The model EWHS contains 32 pre-recorded sounds in one unit, with only one channel for applications needing power "ON/OFF" control, etc. The EWHS has an originally designed wide horn producing a clear, high-volume sound. The DIP Switch sound selection makes the EWHS ideal for automated applications... [See More]
- Alarm Type: AirHorn
- Supply Voltage: AC; DC or Battery
- Sound Level: 105
- Operating Voltage: 48 to 200
from R. STAHL, Inc.
Fixed signal tone. Volume max. 105 db (A) / 1 m. Installation by means of angle mounting. AC and DC versions. Signal horn Series 8491/1. with trumpet and connection cable. Signal horn Series 8491/2. compact design with connection chamber and cable gland. The signal horns Series 8491 are audio... [See More]
- Alarm Type: AirHorn
- Sound Level: 105
- Specialty Applications: Safety
- Supply Voltage: AC; DC or Battery
from Liberty Pumps
Indoor or Outdoor Alarm. 115V operation. Red alarm indicator light. 88 dB horn. Alarm test switch. Alarm Silence switch. Green power-on indicator. Alarm float with 20' cord [See More]
- Alarm Type: AirHorn
- Operating Voltage: 115
- Sound Level: 85
- Features: Outdoor Rated
from Patlite (USA) Corporation
The RT series is a large horn and rotating light combination for increased plant floor coverage. [See More]
- Alarm Type: AirHorn
- Supply Voltage: AC; DC or Battery
- Sound Level: 105
- Operating Voltage: 24 to 200
from R. STAHL, Inc.
Explosion protection. CENELEC. IEC. For use in. Zone 0. Zone 1 and Zone 2. 49 different signal sequences adjustable with internal DIP switches. Three different signal sequences can be selected through an external switch with a given DIP switch setting. Three PFEER signals. "General alarm". "Toxic... [See More]
- Alarm Type: AirHorn
- Agency Approvals: IECEx, CENELEC
- Specialty Applications: Safety
from Patlite (USA) Corporation
The RT series is a large horn with MP3 and rotating light combination for increased plant floor coverage. [See More]
- Alarm Type: AirHorn; Speakers
- Supply Voltage: AC; DC or Battery
- Sound Level: 105
- Operating Voltage: 24 to 200
from R. STAHL, Inc.
Nowadays, each vessel from 12 metres and more (length over all) must be equipped with sound signal appliances which are type approved according to the IMO regulations. Hence, one part of the responsibility is the manufacturer's, but still one important part is the shipowner's regarding the choice of... [See More]
- Alarm Type: AirHorn; Siren
- Sound Level: 143
- Specialty Applications: Safety; Marine
- Frequency: 70 to 200