Flange Mount Audible Alarms
from RS Components, Ltd.
Flange mount low current sounder,9-28Vdc [See More]
- Mounting: Flange; Flange
- Agency Approvals: RoHS; RoHS Compliant
- Supply Voltage: DC or Battery
from Hayward Flow Control
VSA Series. Industrial Visual/Audible Sentry Alarm System. The VSA Series Industrial Visual Audible Sentry Alarm System features all thermoplastic NEMA 4X enclosure, high intensity red alarm light, lockable latching cover and high impact all plastic Polycarbonate shell. Includes 6 ft. power cord... [See More]
- Mounting: Flange
- Specialty Applications: Process Monitoring
- Alarm Type: Built-in Audible Alarm
- Sound Level: 90
from Mallory Sonalert Products, Inc.
Series: IEC60601-1-8 Medical Alarms Mounting Method: Flange- Wires Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: High Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz):... [See More]
- Mounting: Flange; Flange- Wires
- Specialty Applications: Medical
- Alarm Type: Speakers
- Sound Level: 100
from R. STAHL, Inc.
Max sound output 100 dB (A) / 1 m. IP55 rated as standard. 32 selectable tones meeting international regulations. Sound selection via DIL switch. Stainless steel fixings. Monitoring facility. Flame retardant ABS enclosure. Yodalex range. Audible signal designed for use in hazardous environments. [See More]
- Mounting: Flange
- Specialty Applications: Safety
- Alarm Type: Siren
- Sound Level: 100