Acid Scrubbers
from AirClean Systems
AirMax ™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber ’s water-washed contact media before being exhausted, while water used during the scrubbing process is... [See More]
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Acid; Caustic
- Process Type: Wet Type
- Orientation: Vertical
from Ducon Environmental Systems
Ducon supplies Semi-Dry Removal (SDR) type Dry FGD Flue Gas Desulfurization Systems for removal of acid gases which require very little water. The SDR systems are custom designed to absorb gaseous pollutants, like SO2, HCl, HF, and others utilizing a spray dryer and a baghouse filter. Ducon's... [See More]
- Pollutants Scrubbed: Acid
- Process Type: Dry Type
from AirClean Systems
AirClean ® Systems ’ wet scrubber system is a wet contact scrubber that is suitable for water soluble gases. Each scrubber is constructed from thermoplastics that are resistant to the gases being scrubbed. Scrubber Features: Direct mounting to fume hood exhaust eliminates contaminated... [See More]
- Pollutants Scrubbed: Acid
- Process Type: Wet Type
- Orientation: Vertical
from TFI/ Inline Design Corporation
TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi... [See More]
- Pollutants Scrubbed: Acid
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Process Type: Wet Type
from Texel-Seikow USA, Inc.
TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the scrubbers are designed and made... [See More]
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Acid; Caustic; Other Pollents
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
from Schutte & Koerting
Packaged Scrubber System is a completely "packaged", movable gas scrubber separator system that is designed for use in pilot plants, laboratories, or temporary locations in full size processing plants. The Packaged Scrubber System uses water or other liquid to clean large quantities of objectionable... [See More]
- Pollutants Scrubbed: Acid
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Wet Scrubber
from EnviroCare International, Inc.
MicroMist Scrubber. Developed and applied by experienced process engineers, the EnviroCare MicroMist Scrubber was specifically designed to collect sub-micron particulate at very high efficiencies with low energy input. It removes condensables, such as trace metals, while reducing liquid effluent... [See More]
- Pollutants Scrubbed: Acid; Other Pollents; Heavy Metals
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Efficiency: 99.5
from TFI/ Inline Design Corporation
TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi unit designed to be... [See More]
- Pollutants Scrubbed: Acid
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Process Type: Wet Type
from EnviroCare International, Inc.
Breakthrough Technology Replaces Conventional Scrubbers and Wet ESPs. The VenturiPak scrubber is a result of re-examining and optimizing the venturi concept to achieve high collection efficiency at modest energy consumption (i.e. low to medium pressure drop). The fine particulate fraction in furnace... [See More]
- Pollutants Scrubbed: Acid; Other Pollents; Heavy Metals
- Filter Type: Wet Scrubber
- Process Type: Wet Type