Wet Spray Scrubbers
from Edwards Vacuum
Edwards' Tempest offers exhaust management at minimal cost for preservation of assets and regulatory compliance. The Tempest is suitable for treatment of exhaust streams containing water-soluble and water-reactive gases. Tempest is suitable for many processes including Metal Etch, Poly Etch, LPCVD... [See More]
- Filter Type: Spray Scrubber
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
from Branch Environmental Solutions
Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi scrubbers use the energy from... [See More]
- Filter Type: Spray Scrubber
- Pollutants Scrubbed: Caustic
- Process Type: Wet Type
- Airflow: 50008
from Turner Designs Hydrocarbon Instruments
Marine Exhaust Gas Scrubbing systems for Heavy Fuel Oil burning ships are becoming main stream with various configurations including open loop, closed loop and hybrid systems. Oxides of Sulfur and Nitrogen along with particulates and unburned hydrocarbons are removed into the very high volumes of... [See More]
- Filter Type: Spray Scrubber
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Process Type: Wet Type
from Industrial Air Filtration, Inc.
Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of the dust particles. This makes... [See More]
- Filter Type: Spray Scrubber
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
from Verantis
Capacities from 20 to 100,000 ACFM. Utilizes high-efficiency Tellerette ® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Single spray nozzle liquid distributor for minimum fouling. [See More]
- Filter Type: Packed Bed / Column; Spray Scrubber
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Process Type: Wet Type
from Schutte & Koerting
Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases... [See More]
- Filter Type: Spray Scrubber
- Process Type: Wet Type
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic