Ammonia Scrubbers

6 Results
Fume Hood with Wet Fume Scrubber -- AirMax™ AC3030TE
from AirClean Systems

AirMax ™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber ’s water-washed contact media before being exhausted, while water used during the scrubbing process is... [See More]

  • Pollutants Scrubbed: Chlorine Gas; Ammonia; Acid; Caustic
  • Process Type: Wet Type
  • Orientation: Vertical
Ejector Venturi Gas Scrubbers
from Schutte & Koerting

Ejector Venturi Gas Scrubbers are very effective at removing noxious gases, particulates, odors, fumes, and dusts from gas streams. Particulate contaminants are removed through impaction by the high-velocity spray of scrubbing liquid. Gases and odors are eliminated through absorption and/or chemical... [See More]

  • Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
  • Process Type: Wet Type
  • Orientation: Vertical
  • Filter Type: Wet Scrubber
Ammonia Scrubbers
from Pollution Systems

Ammonia Scrubbers. Manufacturers in the chemical industry are required by law to reduce or eliminate their ammonia gas emissions. Turn to Pollution Systems for reliable, top-quality ammonia scrubbers that will provide outstanding performance with minimal maintenance. Ammonia Scrubber Systems. Wet... [See More]

  • Pollutants Scrubbed: Ammonia
  • Orientation: Vertical
FRP Packed Bed Scrubber -- TRS-HS series
from Texel-Seikow USA, Inc.

TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the scrubbers are designed and made... [See More]

  • Pollutants Scrubbed: Chlorine Gas; Ammonia; Acid; Caustic; Other Pollents
  • Orientation: Vertical
  • Scrubber Type: Skid / Base Plate Mounted
  • Process Type: Wet Type
Packed Tower Gas Scrubbers
from Schutte & Koerting

Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases... [See More]

  • Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
  • Process Type: Wet Type
  • Orientation: Vertical
  • Filter Type: Spray Scrubber
Gas Scrubbers/ Chemical Scrubbers
from Pollution Systems

Gas Scrubbers & Chemical Scrubbers. Pollution Systems offers Chemical Scrubbers, aka Gas Scrubbers, that are efficiently and effectively designed to remove gas pollutants. Often these pollutants are chemicals such as ammonia, chlorine or sulfur compounds. These High Efficiency Gas Scrubbers work... [See More]

  • Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
  • Orientation: Vertical