Chlorine Gas Scrubbers
from AirClean Systems
AirMax ™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber ’s water-washed contact media before being exhausted, while water used during the scrubbing process is... [See More]
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Acid; Caustic
- Process Type: Wet Type
- Orientation: Vertical
from Schutte & Koerting
Ejector Venturi Gas Scrubbers are very effective at removing noxious gases, particulates, odors, fumes, and dusts from gas streams. Particulate contaminants are removed through impaction by the high-velocity spray of scrubbing liquid. Gases and odors are eliminated through absorption and/or chemical... [See More]
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Wet Scrubber
from Texel-Seikow USA, Inc.
TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the scrubbers are designed and made... [See More]
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Acid; Caustic; Other Pollents
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
from Branch Environmental Solutions
Packed Towers are used for gas absorption including acid gases such as S02, HCl and others. Packed Towers can also absorb solvents such as Alcohol and gases such as Ammonia. Almost any water soluble chemical can be removed from the gas using a Packed Tower. Packed Towers can also be used to remove... [See More]
- Pollutants Scrubbed: Chlorine Gas; Caustic
- Filter Type: Packed Bed / Column
- Process Type: Wet Type
- Airflow: 50008
from Pollution Systems
Chlorine Scrubbers. Chlorine is a frequent byproduct in many chemical reactions. However, manufacturers are required by law to reduce or eliminate emissions of this poisonous gas. Turn to Pollution Systems for a high-quality chlorine scrubber built to fit your requirements. Chlorine Scrubber System. [See More]
- Pollutants Scrubbed: Chlorine Gas
- Orientation: Vertical
from Schutte & Koerting
Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases... [See More]
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Spray Scrubber
from Pollution Systems
Gas Scrubbers & Chemical Scrubbers. Pollution Systems offers Chemical Scrubbers, aka Gas Scrubbers, that are efficiently and effectively designed to remove gas pollutants. Often these pollutants are chemicals such as ammonia, chlorine or sulfur compounds. These High Efficiency Gas Scrubbers work... [See More]
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
- Orientation: Vertical