Horizontal Scrubbers
from Verantis
Capacities from 1,000 to 100,000 ACFM. Utilizes high-efficiency Tellerette ® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Spray nozzles accessible from top of unit. Utilizes chevron... [See More]
- Orientation: Horizontal
- Process Type: Wet Type
- Scrubber Type: Building / Enclosed
- Filter Type: Packed Bed / Column; Spray Scrubber
from Schutte & Koerting
Venturi Chamber Scrubber System will handle condensable or absorbable gases and gases with solids which can be cleaned by the Ejector Venturi Gas Scrubber. The Venturi Chamber Scrubber System is particularly suitable for large total capacities and horizontal installation. Overall draft is... [See More]
- Orientation: Horizontal
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Airflow: 1000 to 30000
from Pollution Systems
Particulate Scrubbers / Dust Scrubbers. Many industries in the chemical and building materials industries may be required to reduce the amount of particulate they release into the environment. These requirements typically depend on application and locality. Turn to Pollution Systems for reliable,... [See More]
- Orientation: Horizontal
- Pollutants Scrubbed: Other Pollents; Particulate
- Process Type: Wet Type