Dry Scrubbers
from Ducon Environmental Systems
Ducon Environmental Systems Dry FGD (Dry Sorbent Injection) is used to remove Sulfur dioxide, hydrogen chloride, and other toxic components from flue gases by injecting dry lime, trona, or soda ash ahead of an Electrostatic Precipitator or baghouse. This is a low cost alternative for applications... [See More]
- Process Type: Dry Type
- Pollutants Scrubbed: Other Pollents; Sulfur dioxide, hydrogen chloride, and other toxic components
from Shenzhen Jewellok Technology Co., Ltd.
Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System for Harsh Chemical Process Environments. In high-tech manufacturing, equipment longevity is as critical as performance. The Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System is specifically engineered to survive... [See More]
- Process Type: Dry Type; Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Pollutants Scrubbed: Other Pollents; Highly acidic or caustic tail gases, such as HCL and NH3
from Pfeiffer Vacuum, Inc.
Safe: Permanent chemisorption combined with patented absorber design Efficient: Low media consumption, optimized lifetime of granulate Maintenance-free: Extremely low maintenance requirements thanks to no moving parts [See More]
- Process Type: Dry Type
from Ducon Environmental Systems
Ducon supplies Semi-Dry Removal (SDR) type Dry FGD Flue Gas Desulfurization Systems for removal of acid gases which require very little water. The SDR systems are custom designed to absorb gaseous pollutants, like SO2, HCl, HF, and others utilizing a spray dryer and a baghouse filter. Ducon's... [See More]
- Process Type: Dry Type
- Pollutants Scrubbed: Acid
from Shenzhen Jewellok Technology Co., Ltd.
High-Efficiency Exhaust Gas Scrubber System for Semiconductor and Photovoltaic Hazardous Gas Abatement Solutions. The semiconductor and photovoltaic industries rely on complex chemical processes that generate highly toxic and corrosive byproducts. To manage these risks, a High-Efficiency Exhaust Gas... [See More]
- Process Type: Dry Type; Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Pollutants Scrubbed: Other Pollents; Hazardous gases—such as Silane, Ammonia, and Hydrogen Chloride
from Ecologix Environmental Systems
Cone Filters are used to catch and filter any type of debris from the waste stream. A variety of mesh screens are available to remove small micron sized particulate as well as larger 1/4 inch sized particles. The cone filter has been highly successful in a great number of applications such as... [See More]
- Process Type: Dry Type
from Verantis
Capacities from 1,000 to 100,000 ACFM. Simultaneous removal of gases and particulate. Low fouling design reduces maintenance and packing change-out. Low energy consumption compared with conventional particulate scrubbers. Can replace a venturi/packed scrubber with a single device. Also effective for... [See More]
- Process Type: Dry Type; Wet Type
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Filter Type: Circulating Fluid Bed; Packed Bed / Column
from Ecologix Environmental Systems
Duoline filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert the flow between the two housings so that the isolated, out of service, housing can be serviced. The flow is never shut down. [See More]
- Process Type: Dry Type