Skid / Base Plate Mounted Scrubbers
from Shenzhen Jewellok Technology Co., Ltd.
Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System for Harsh Chemical Process Environments. In high-tech manufacturing, equipment longevity is as critical as performance. The Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System is specifically engineered to survive... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Dry Type; Wet Type
- Orientation: Vertical
- Pollutants Scrubbed: Other Pollents; Highly acidic or caustic tail gases, such as HCL and NH3
from Shenzhen Jewellok Technology Co., Ltd.
High-Efficiency Exhaust Gas Scrubber System for Semiconductor and Photovoltaic Hazardous Gas Abatement Solutions. The semiconductor and photovoltaic industries rely on complex chemical processes that generate highly toxic and corrosive byproducts. To manage these risks, a High-Efficiency Exhaust Gas... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Dry Type; Wet Type
- Orientation: Vertical
- Pollutants Scrubbed: Other Pollents; Hazardous gases—such as Silane, Ammonia, and Hydrogen Chloride
from Edwards Vacuum
Edwards' Tempest offers exhaust management at minimal cost for preservation of assets and regulatory compliance. The Tempest is suitable for treatment of exhaust streams containing water-soluble and water-reactive gases. Tempest is suitable for many processes including Metal Etch, Poly Etch, LPCVD... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Spray Scrubber
from Verantis
Designed for specific gas type and release rate. Sump tank holds sufficient chemical for neutralization. Automatically start-up based on gas sensor input. Very high removal efficiency to meet Uniform Fire Codes. All components made of corrosion resistant materials. [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Packed Bed / Column
from Industrial Air Filtration, Inc.
Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of the dust particles. This makes... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Spray Scrubber
from Linde North America, Inc.
Linde's F5300 Series Room Air Purifier is designed to scrub the toxic exhaust gas in a 3000 cubic foot (85 cubic meter) room or the toxic exhaust gas that leaves the Model 4007 gas cabinet through the six inch flue. The room air purifier is designed to meet UL and NEC electrical codes. The room air... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Airflow: 830 to 1000
- Orientation: Vertical
from Texel-Seikow USA, Inc.
TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the scrubbers are designed and made... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Packed Bed / Column
from EBARA Technologies, Inc.
Gas Inlet Devices. Patent gas inlet devices minimize rate of restriction and automatic gas inlet plunger removes restrictions without process interruptions. Second Scrubbing Chamber. Five fine spray, high velocity nozzles ensures effective removal of impurities. First Scrubbing Chamber. Coarse... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Packed Bed / Column
from Verantis
Available in 7 standard sizes from 500 to 7,000 CFM. Greater than 90-95% removal for soluble/reactive gases. Completely preassembled including a control panel and automation. Includes a top-mounted exhaust fan. Fabricated of lightweight, corrosion-resistant polypropylene. Special gas sparger... [See More]
- Scrubber Type: Portable; Skid / Base Plate Mounted
- Process Type: Wet Type
- Orientation: Vertical
- Filter Type: Packed Bed / Column; Gas Sparger Design
from Linde North America, Inc.
The F5200 Series Ventilation Scrubber is designed to scrub the end user ’s vent gases. The scrubber consists of a special activated carbon adsorber and a fiberglass pre-filter placed just upstream of the adsorber for removal of dirt and dust contaminants. Both the adsorber and pre-filter are... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Airflow: 1250
from EBARA Technologies, Inc.
Ebara's GCR abatement systems cleanly and efficiently remove carbon monoxide and PFC gases from ashing and oxide etch semiconductor waste streams. The standard GCR model targets CO gases using a high temperature oxidation path. PFC's such as CF4 are decomposed using an optional metal catalyst... [See More]
- Scrubber Type: Skid / Base Plate Mounted
- Orientation: Vertical