Wet Scrubbers
from AirClean Systems
AirMax ™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber ’s water-washed contact media before being exhausted, while water used during the scrubbing process is... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Acid; Caustic
- Orientation: Vertical
from Shenzhen Jewellok Technology Co., Ltd.
Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System for Harsh Chemical Process Environments. In high-tech manufacturing, equipment longevity is as critical as performance. The Corrosion Resistant 316L Stainless Steel Exhaust Gas Scrubber System is specifically engineered to survive... [See More]
- Process Type: Dry Type; Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Pollutants Scrubbed: Other Pollents; Highly acidic or caustic tail gases, such as HCL and NH3
from Gaumer Process
Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. It assists in removing free liquids present with incoming gas and helps prevent overloading of downstream final filter elements. Bigger droplets are primarily... [See More]
- Process Type: Wet Type
- Orientation: Horizontal (optional feature); Vertical (optional feature)
- Scrubber Type: Building / Enclosed
from Pfeiffer Vacuum, Inc.
Flexible: Customizable design to match specific process requirements Easy servicing: Service-relevant access only on front side, disassembly in less than a minute, low total cost of ownership thanks to fewer wearing parts Efficient: Electrically heated waste gas treatment system with integrated wet... [See More]
- Process Type: Wet Type
from Ducon Environmental Systems
Ducon supplies systems to remove or recover the following pollutants: Dioxins, Furans, Benzene, Toluene, Xylene, Ketones, Alcohols, Phenols, Aliphatic, Aromatic and Halogenated organic Compounds, Esters, and other organics. All systems are custom engineered, so please consult a Ducon engineer for... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: Other Pollents; Dioxins, Furans, Benzene, Toluene, Xylene, Ketones, Alcohols, Phenols, Aliphatic, Aromatic and Halogenated organic Compounds, Esters
- Filter Type: Packed Bed / Column
from AirClean Systems
AirClean ® Systems ’ wet scrubber system is a wet contact scrubber that is suitable for water soluble gases. Each scrubber is constructed from thermoplastics that are resistant to the gases being scrubbed. Scrubber Features: Direct mounting to fume hood exhaust eliminates contaminated... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: Acid
- Orientation: Vertical
from Shenzhen Jewellok Technology Co., Ltd.
High-Efficiency Exhaust Gas Scrubber System for Semiconductor and Photovoltaic Hazardous Gas Abatement Solutions. The semiconductor and photovoltaic industries rely on complex chemical processes that generate highly toxic and corrosive byproducts. To manage these risks, a High-Efficiency Exhaust Gas... [See More]
- Process Type: Dry Type; Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Pollutants Scrubbed: Other Pollents; Hazardous gases—such as Silane, Ammonia, and Hydrogen Chloride
from Pfeiffer Vacuum, Inc.
Robust: Capturing of water soluble gases and particles Easy servicing: Quick and easy maintenance, service-relevant access only on front side Efficient: Low operating costs thanks to minimal fresh water consumption, up to 99% uptime [See More]
- Process Type: Wet Type
from Ducon Environmental Systems
Ducon Chemical Absorption Towers, also known as Chemical Scrubbers or Gas Scrubbers, are custom designed to absorb and remove SO2, HCl, H2S, NOx, NH3, CO2, TRS, Organics, odors, fumes and other toxic components. Ducon can also provide spray tower design using proprietary spray nozzles with no... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: NOx; Other Pollents; SO2, HCl, H2S, NOx, NH3, CO2, TRS, Organics, odors, fumes and other toxic components
- Filter Type: Spray Scrubber (optional feature)
- Efficiency: 99.9
from Ducon Environmental Systems
Ducon supplies Dry & Wet Electrostatic Precipitators for new applications, upgrade of existing installations and replacement parts. Ducon has operating installations at boilers of sizes up to 600 MW capacity. In many cases, Wet Precipitators are being used in coal fired power plants to control acid... [See More]
- Process Type: Wet Type
- Minimum Particle Size: 0.0100
- Efficiency: 99.9
from Ducon Environmental Systems
FEATURES High efficiency absorber design provides up to 98% sulfur dioxide removal with limestone Free from scaling & plugging, hence very low maintenance Low power consumption Ducon's proprietary Ventri Rod deck provides operation with lower L/G ratio Ducon's proprietary nozzles deliver overlapping... [See More]
- Process Type: Wet Type
- Efficiency: 9.9 to 99.9
- Filter Type: Wet Scrubber
from Pollution Systems
Particulate Scrubbers / Dust Scrubbers. Many industries in the chemical and building materials industries may be required to reduce the amount of particulate they release into the environment. These requirements typically depend on application and locality. Turn to Pollution Systems for reliable,... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: Other Pollents; Particulate
- Orientation: Horizontal
from Turner Designs Hydrocarbon Instruments
Marine Exhaust Gas Scrubbing systems for Heavy Fuel Oil burning ships are becoming main stream with various configurations including open loop, closed loop and hybrid systems. Oxides of Sulfur and Nitrogen along with particulates and unburned hydrocarbons are removed into the very high volumes of... [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Filter Type: Spray Scrubber
from Verantis
Capacities from 20 to 100,000 ACFM. Utilizes high-efficiency Tellerette ® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Single spray nozzle liquid distributor for minimum fouling. [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Filter Type: Packed Bed / Column; Spray Scrubber
from Schutte & Koerting
Ejector Venturi Gas Scrubbers are very effective at removing noxious gases, particulates, odors, fumes, and dusts from gas streams. Particulate contaminants are removed through impaction by the high-velocity spray of scrubbing liquid. Gases and odors are eliminated through absorption and/or chemical... [See More]
- Process Type: Wet Type
- Filter Type: Wet Scrubber
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
from EnviroCare International, Inc.
Breakthrough Technology Replaces Conventional Scrubbers and Wet ESPs. The VenturiPak scrubber is a result of re-examining and optimizing the venturi concept to achieve high collection efficiency at modest energy consumption (i.e. low to medium pressure drop). The fine particulate fraction in furnace... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: Acid; Other Pollents; Heavy Metals
- Filter Type: Wet Scrubber
from Edwards Vacuum
Edwards' Tempest offers exhaust management at minimal cost for preservation of assets and regulatory compliance. The Tempest is suitable for treatment of exhaust streams containing water-soluble and water-reactive gases. Tempest is suitable for many processes including Metal Etch, Poly Etch, LPCVD... [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Spray Scrubber
from Texel-Seikow USA, Inc.
TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the scrubbers are designed and made... [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Packed Bed / Column
from Industrial Air Filtration, Inc.
Wet dust collectors, also known as wet scrubbers, remove particulates from the air by mixing water and air at high speed. This humidification process encapsulates larger particles in water droplets, and agglomerates smaller dust particles, increasing the bulk of the dust particles. This makes... [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Spray Scrubber
from TFI/ Inline Design Corporation
TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi... [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Filter Type: Wet Scrubber
from Branch Environmental Solutions
Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates opportunities for the solids buildup and minimizes maintenance. Particles down to and including submicron sizes can be captured. Venturi scrubbers can also absorb gases such as... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: Caustic
- Filter Type: Wet Scrubber
- Airflow: 50008
from EBARA Technologies, Inc.
Gas Inlet Devices. Patent gas inlet devices minimize rate of restriction and automatic gas inlet plunger removes restrictions without process interruptions. Second Scrubbing Chamber. Five fine spray, high velocity nozzles ensures effective removal of impurities. First Scrubbing Chamber. Coarse... [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Packed Bed / Column
from Pollution Systems
Venturi Scrubbers & Particulate Scrubbers. Particulate Scrubbers, often called Venturi Scrubbers, are effective at removing particulate from exhaust with high efficiency. Particulate scrubbers have several advantages compared to other dust collection equipment. They are able to handle gas... [See More]
- Process Type: Wet Type
- Filter Type: Wet Scrubber
- Orientation: Vertical
- Efficiency: 99
from Verantis
Capacities from 1,000 to 100,000 ACFM. Utilizes high-efficiency Tellerette ® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Spray nozzles accessible from top of unit. Utilizes chevron... [See More]
- Process Type: Wet Type
- Orientation: Horizontal
- Scrubber Type: Building / Enclosed
- Filter Type: Packed Bed / Column; Spray Scrubber
from Schutte & Koerting
High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic Separator. These scrubbers... [See More]
- Process Type: Wet Type
- Filter Type: Wet Scrubber
- Orientation: Vertical
- Airflow: 500 to 50000
from TFI/ Inline Design Corporation
TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi unit designed to be... [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Filter Type: Wet Scrubber
from Branch Environmental Solutions
Jet Venturi scrubbers can remove dust and gas simultaneously. Their advantage is the ability to handle high concentrations of gases such as Chlorine or other water soluble gases. In many applications, the Jet Venturi can be used without any additional fan. Jet Venturi scrubbers use the energy from... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: Caustic
- Filter Type: Spray Scrubber
- Airflow: 50008
from Verantis
Designed for specific gas type and release rate. Sump tank holds sufficient chemical for neutralization. Automatically start-up based on gas sensor input. Very high removal efficiency to meet Uniform Fire Codes. All components made of corrosion resistant materials. [See More]
- Process Type: Wet Type
- Orientation: Vertical
- Scrubber Type: Skid / Base Plate Mounted
- Filter Type: Packed Bed / Column
from Schutte & Koerting
Packaged Scrubber System is a completely "packaged", movable gas scrubber separator system that is designed for use in pilot plants, laboratories, or temporary locations in full size processing plants. The Packaged Scrubber System uses water or other liquid to clean large quantities of objectionable... [See More]
- Process Type: Wet Type
- Filter Type: Wet Scrubber
- Orientation: Vertical
- Pollutants Scrubbed: Acid
from Branch Environmental Solutions
Packed Towers are used for gas absorption including acid gases such as S02, HCl and others. Packed Towers can also absorb solvents such as Alcohol and gases such as Ammonia. Almost any water soluble chemical can be removed from the gas using a Packed Tower. Packed Towers can also be used to remove... [See More]
- Process Type: Wet Type
- Pollutants Scrubbed: Chlorine Gas; Caustic
- Filter Type: Packed Bed / Column
- Airflow: 50008
from Verantis
Used primarily for particulate removal, fixed-throat venturis are recommended for exhaust streams containing particles having a defined size distribution. The venturi throat is then designed to provide the proper gas acceleration and liquid droplet shearing to ensure adequate contact between the... [See More]
- Process Type: Wet Type
- Orientation: Horizontal (optional feature); Vertical (optional feature)
- Scrubber Type: Building / Enclosed
- Filter Type: Packed Bed / Column; Wet Scrubber
from Schutte & Koerting
Packed Tower Gas Scrubbers are low-energy gas scrubbers. They are used for gas absorption, cooling, and recovery. Because of their high scrubbing efficiency and low power consumption, they are used in many industries for a broad range of applications. Scrubbers of this type perform best when gases... [See More]
- Process Type: Wet Type
- Filter Type: Spray Scrubber
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic