Venturi Scrubbers
from Ducon Environmental Systems
FEATURES High efficiency absorber design provides up to 98% sulfur dioxide removal with limestone Free from scaling & plugging, hence very low maintenance Low power consumption Ducon's proprietary Ventri Rod deck provides operation with lower L/G ratio Ducon's proprietary nozzles deliver overlapping... [See More]
- Filter Type: Wet Scrubber
- Efficiency: 9.9 to 99.9
- Process Type: Wet Type
from Ducon Environmental Systems
To remove sub-micron particles from flue gas Ducon's Venturi scrubber uses a wet process utilizing high pressure drop. Our venturi scrubber features a wetted wall inlet that eliminates wet-dry build-up. Distributing the scrubbing liquid over a inlet perimeter of the venturi (Weir) eliminates the use... [See More]
- Filter Type: Wet Scrubber
- Efficiency: 99.9
- Process Type: Wet Type
from EnviroCare International, Inc.
Breakthrough Technology Replaces Conventional Scrubbers and Wet ESPs. The VenturiPak scrubber is a result of re-examining and optimizing the venturi concept to achieve high collection efficiency at modest energy consumption (i.e. low to medium pressure drop). The fine particulate fraction in furnace... [See More]
- Filter Type: Wet Scrubber
- Pollutants Scrubbed: Acid; Other Pollents; Heavy Metals
- Process Type: Wet Type
from Branch Environmental Solutions
Venturi scrubbers are used to remove very small particles; mist and can also remove gases. The open design eliminates opportunities for the solids buildup and minimizes maintenance. Particles down to and including submicron sizes can be captured. Venturi scrubbers can also absorb gases such as... [See More]
- Filter Type: Wet Scrubber
- Pollutants Scrubbed: Caustic
- Process Type: Wet Type
- Airflow: 50008
from TFI/ Inline Design Corporation
TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi... [See More]
- Filter Type: Wet Scrubber
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Process Type: Wet Type
from Pollution Systems
Venturi Scrubbers & Particulate Scrubbers. Particulate Scrubbers, often called Venturi Scrubbers, are effective at removing particulate from exhaust with high efficiency. Particulate scrubbers have several advantages compared to other dust collection equipment. They are able to handle gas... [See More]
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Orientation: Vertical
- Efficiency: 99
from Verantis
Used primarily for particulate removal, fixed-throat venturis are recommended for exhaust streams containing particles having a defined size distribution. The venturi throat is then designed to provide the proper gas acceleration and liquid droplet shearing to ensure adequate contact between the... [See More]
- Filter Type: Packed Bed / Column; Wet Scrubber
- Orientation: Horizontal (optional feature); Vertical (optional feature)
- Scrubber Type: Building / Enclosed
- Process Type: Wet Type
from Schutte & Koerting
Ejector Venturi Gas Scrubbers are very effective at removing noxious gases, particulates, odors, fumes, and dusts from gas streams. Particulate contaminants are removed through impaction by the high-velocity spray of scrubbing liquid. Gases and odors are eliminated through absorption and/or chemical... [See More]
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas; Ammonia; Caustic
from TFI/ Inline Design Corporation
TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical Venturi unit designed to be... [See More]
- Filter Type: Wet Scrubber
- Orientation: Vertical
- Scrubber Type: Building / Enclosed
- Process Type: Wet Type
from Schutte & Koerting
High Energy Venturi Scrubber Systems are designed to remove fine micron and submicron particulate from industrial and commercial effluent gases. The High Energy Venturi Scrubber System is a wet scrubbing system that combines a High Energy Venturi Scrubber with a Cyclonic Separator. These scrubbers... [See More]
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Orientation: Vertical
- Airflow: 500 to 50000
from Schutte & Koerting
Packaged Scrubber System is a completely "packaged", movable gas scrubber separator system that is designed for use in pilot plants, laboratories, or temporary locations in full size processing plants. The Packaged Scrubber System uses water or other liquid to clean large quantities of objectionable... [See More]
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Orientation: Vertical
- Pollutants Scrubbed: Acid
from Schutte & Koerting
Scrubber Separator System is a complete, single-stage scrubbing system combining a Ejector Venturi Gas Scrubber and Separator. This air pollution control scrubber system utilizes the ejector-venturi principle to entrain and scrub large volumes of gas containing fumes, vapors, noxious gases, dusts,... [See More]
- Filter Type: Wet Scrubber
- Process Type: Wet Type
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas; Ammonia