Cooling Vacuum Chambers and Components

2 Results
Thermal Vacuum Chamber -- TVC Series
from Kernco, Inc.

Kernco's thermal vacuum chambers produce ultra-clean, high- vacuum, temperature controlled environments for testing aerospace and military equipment. An oil-free vacuum is achieved with a turbo molecular pumping system. The TVC is ideal for vacuum experimentation or space simulation testing. [See More]

  • Chamber / Component Type: Custom or Special
  • Chamber Material: Stainless Steel
  • Shape: Cylindrical
  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
Altitude/Humidity/Temperature Test Vacuum Chamber, RH-Series
from Russells Technical Products

Altitude simulation testing is important for manufacturers of products that might be shipped via air. It is especially important for defense and aerospace applications where pressure and vacuum conditions are even more intense. Russells RH-Series altitude/temperature and... [See More]

  • Chamber / Component Type: Degassing Box
  • Chamber Material: Stainless Steel
  • Shape: Rectangular
  • Features / Options: Access Door; Cooling