Elastomeric (O-ring / Gasket) Vacuum Chambers and Components
from Hapco, Inc.
The X-Vac Chamber ™ is a portable, custom fabricated, steel vacuum chamber, ergonomically designed for the degassing of Hapco's liquid products. Removing air from individual and mixed components is an important, sometimes essential part of the casting process. Two component materials should be... [See More]
- Flange / Fitting Types: Elastomeric Seal
- Shape: Cylindrical
- Chamber / Component Type: Custom or Special
- Chamber Material: Steel
from Terra Universal, Inc.
Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments. Provide a safe, convenient way to transport moisture- and particle-sensitive materials. Clear acrylic construction provides full visibility of parts. Sturdy construction supports vacuum... [See More]
- Flange / Fitting Types: ASA (optional feature); ISO-CF (Metal Seal) (optional feature); ISO-MF (Multi-fastener / Universal) (optional feature); ISO-KF (Small Clamped, <2") (optional feature); ISO (optional feature); Conflat (optional feature); ISO-BF Flange (optional feature); Elastomeric Seal; Threaded; Weld Stub (optional feature)
- Shape: Rectangular; Size, shape can be customized
- Chamber / Component Type: Custom or Special (optional feature); Degassing Box
- Chamber Material: Plastic
from Kernco, Inc.
Kernco's thermal vacuum chambers produce ultra-clean, high- vacuum, temperature controlled environments for testing aerospace and military equipment. An oil-free vacuum is achieved with a turbo molecular pumping system. The TVC is ideal for vacuum experimentation or space simulation testing. [See More]
- Flange / Fitting Types: Elastomeric Seal
- Shape: Cylindrical
- Chamber / Component Type: Custom or Special
- Chamber Material: Stainless Steel
from Terra Universal, Inc.
Ideal for vacuum processing of large components and assemblies. Durable aluminum construction ensures a long service life under heavy service. One-inch wall thickness sustains vacuum levels to 29.9"Hg. Optional castered stand supports chamber and pump [See More]
- Flange / Fitting Types: ASA (optional feature); ISO-CF (Metal Seal) (optional feature); ISO-MF (Multi-fastener / Universal) (optional feature); ISO-KF (Small Clamped, <2") (optional feature); ISO (optional feature); Conflat (optional feature); ISO-BF Flange (optional feature); Elastomeric Seal; Threaded; Weld Stub (optional feature)
- Shape: Rectangular; Size, shape can be customized
- Chamber / Component Type: Custom or Special (optional feature); Glovebox or Weld Chamber (optional feature); Degassing Box; Base or Service Well (optional feature); Baseplate (optional feature); Feedthrough Collar (optional feature); Load Lock (optional feature); Surface Analysis or Universal (optional feature)
- Chamber Material: Aluminum; Powder-coat finish