Stainless Steel Vacuum Chambers and Components
from Kernco, Inc.
Kernco's thermal vacuum chambers produce ultra-clean, high- vacuum, temperature controlled environments for testing aerospace and military equipment. An oil-free vacuum is achieved with a turbo molecular pumping system. The TVC is ideal for vacuum experimentation or space simulation testing. [See More]
- Chamber Material: Stainless Steel
- Shape: Cylindrical
- Chamber / Component Type: Custom or Special
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr)
from Russells Technical Products
Altitude simulation testing is important for manufacturers of products that might be shipped via air. It is especially important for defense and aerospace applications where pressure and vacuum conditions are even more intense. Russells RH-Series altitude/temperature and... [See More]
- Chamber Material: Stainless Steel
- Shape: Rectangular
- Chamber / Component Type: Degassing Box
- Features / Options: Access Door; Cooling
from Nor-Cal Products, Inc. - The Vacuum Experts
Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish. [See More]
- Chamber Material: Stainless Steel
- Shape: Cylindrical
- Chamber / Component Type: Baseplate
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish. [See More]
- Chamber Material: Stainless Steel
- Shape: Cylindrical
- Chamber / Component Type: Feedthrough Collar
- Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV, < 10-8 torr)