Ultra-high Vacuum (< 10-8 torr) Vacuum Chambers and Components

3 Results
Base Plate
from Nor-Cal Products, Inc. - The Vacuum Experts

Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish. [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
  • Shape: Cylindrical
  • Chamber / Component Type: Baseplate
  • Chamber Material: Stainless Steel
Feedthrough Collar
from Nor-Cal Products, Inc. - The Vacuum Experts

Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish. [See More]

  • Vacuum / Pressure Range: (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
  • Shape: Cylindrical
  • Chamber / Component Type: Feedthrough Collar
  • Chamber Material: Stainless Steel
GEC Reference Cell
from Nor-Cal Products, Inc. - The Vacuum Experts

Nor-Cal Products has a well earned reputation as a world-class manufacturer of UHV chambers and systems. Our design & manufacturing expertise makes Nor-Cal your best choice to help meet your specific needs for GEC Reference Cell components. GEC Reference Cell GEC Reference CellThe design for... [See More]

  • Vacuum / Pressure Range: (UHV,  < 10-8 torr)
  • Chamber / Component Type: GEC Reference Cell