Plastic Vacuum Chambers and Components

2 Results
Vacuum Follower Plate
from Scheugenpflug, Inc.

The patented vacuum follower plate was designed specifically for feeding high viscosity potting material from a hobbock or pail and is used in the A220 and A280. The vacuum follower plate is made of polypropylene (PP), which guarantees appealing sliding and manufacturing characteristics that aid in... [See More]

  • Chamber Material: Plastic; Polypropylene
  • Shape: Cylindrical
  • Chamber / Component Type: Baseplate
Acrylic Vacuum Chamber -- 5235-01A
from Terra Universal, Inc.

Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments. Provide a safe, convenient way to transport moisture- and particle-sensitive materials. Clear acrylic construction provides full visibility of parts. Sturdy construction supports vacuum... [See More]

  • Chamber Material: Plastic
  • Shape: Rectangular; Size, shape can be customized
  • Chamber / Component Type: Custom or Special (optional feature); Degassing Box
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)