12 inch Vacuum Chambers and Components
2 Results
Base Plate
from Nor-Cal Products, Inc. - The Vacuum Experts
from Nor-Cal Products, Inc. - The Vacuum Experts
Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish. [See More]
- Nominal Size: 12; 18; 24
- Shape: Cylindrical
- Chamber / Component Type: Baseplate
- Chamber Material: Stainless Steel
Vacuum -- UHV Assemblies-Beryllium Beam Pipes
from Materion Corporation
from Materion Corporation
Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term vacuum... [See More]
- Nominal Size: 12; 14; 18; 24; 0.5-24 in
- Shape: Cylindrical
- Chamber / Component Type: Beam Pipe
- Chamber Material: Aluminum (optional feature); Stainless Steel (optional feature); Titanium, Beryllium