24 inch Vacuum Chambers and Components
from Materion Corporation
Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term vacuum... [See More]
- Nominal Size: 12; 14; 18; 24; 0.5-24 in
- Shape: Cylindrical
- Chamber / Component Type: Beam Pipe
- Chamber Material: Aluminum (optional feature); Stainless Steel (optional feature); Titanium, Beryllium
from EXACT Dispensing Systems
Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining a dispensing environment which is free from air. Applications include potting or... [See More]
- Nominal Size: 18 (optional feature); 24
- Shape: Cubical
- Chamber / Component Type: Custom or Special
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from Nor-Cal Products, Inc. - The Vacuum Experts
Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead finish. [See More]
- Nominal Size: 12; 18; 24
- Shape: Cylindrical
- Chamber / Component Type: Baseplate
- Chamber Material: Stainless Steel