Rough / Low (< 760, > 1 torr) Vacuum Chambers and Components

4 Results
Acrylic Vacuum Chamber -- 5235-01A
from Terra Universal, Inc.

Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments. Provide a safe, convenient way to transport moisture- and particle-sensitive materials. Clear acrylic construction provides full visibility of parts. Sturdy construction supports vacuum... [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
  • Shape: Rectangular; Size, shape can be customized
  • Chamber / Component Type: Custom or Special (optional feature); Degassing Box
  • Chamber Material: Plastic
Exact Dispensing Systems Vacuum Encapsulation
from EXACT Dispensing Systems

Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining a dispensing environment which is free from air. Applications include potting or... [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
  • Shape: Cubical
  • Chamber / Component Type: Custom or Special
  • Nominal Size: 18 (optional feature); 24
Aluminum Vacuum Chamber -- 1590-60
from Terra Universal, Inc.

Ideal for vacuum processing of large components and assemblies. Durable aluminum construction ensures a long service life under heavy service. One-inch wall thickness sustains vacuum levels to 29.9"Hg. Optional castered stand supports chamber and pump [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); Elevated or Positive Pressures (> 760 torr) (optional feature)
  • Shape: Rectangular; Size, shape can be customized
  • Chamber / Component Type: Custom or Special (optional feature); Glovebox or Weld Chamber (optional feature); Degassing Box; Base or Service Well (optional feature); Baseplate (optional feature); Feedthrough Collar (optional feature); Load Lock (optional feature); Surface Analysis or Universal (optional feature)
  • Chamber Material: Aluminum; Powder-coat finish
High-Capacity Vacuum Chamber -- 3404-03
from Terra Universal, Inc.

28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies. 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg. 1" (25 mm)-thick polycarbonate viewing window allows convenient viewing... [See More]

  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); Elevated or Positive Pressures (> 760 torr) (optional feature)
  • Shape: Cylindrical; Size, shape can be customized
  • Chamber / Component Type: Custom or Special (optional feature); Glovebox or Weld Chamber (optional feature); Degassing Box; Base or Service Well (optional feature); Baseplate (optional feature); Feedthrough Collar (optional feature); Load Lock (optional feature); Surface Analysis or Universal (optional feature)
  • Chamber Material: Aluminum; Stainless Steel (optional feature); Steel; Aluminum door; Teflon lining available