Threaded / NPT Vacuum Chambers and Components

3 Results
Acrylic Vacuum Chamber -- 5235-01A
from Terra Universal, Inc.

Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments. Provide a safe, convenient way to transport moisture- and particle-sensitive materials. Clear acrylic construction provides full visibility of parts. Sturdy construction supports vacuum... [See More]

  • Flange / Fitting Types: ASA (optional feature); ISO-CF (Metal Seal) (optional feature); ISO-MF (Multi-fastener / Universal) (optional feature); ISO-KF (Small Clamped, <2") (optional feature); ISO (optional feature); Conflat (optional feature); ISO-BF Flange (optional feature); Elastomeric Seal; Threaded; Weld Stub (optional feature)
  • Shape: Rectangular; Size, shape can be customized
  • Chamber / Component Type: Custom or Special (optional feature); Degassing Box
  • Chamber Material: Plastic
Aluminum Vacuum Chamber -- 1590-60
from Terra Universal, Inc.

Ideal for vacuum processing of large components and assemblies. Durable aluminum construction ensures a long service life under heavy service. One-inch wall thickness sustains vacuum levels to 29.9"Hg. Optional castered stand supports chamber and pump [See More]

  • Flange / Fitting Types: ASA (optional feature); ISO-CF (Metal Seal) (optional feature); ISO-MF (Multi-fastener / Universal) (optional feature); ISO-KF (Small Clamped, <2") (optional feature); ISO (optional feature); Conflat (optional feature); ISO-BF Flange (optional feature); Elastomeric Seal; Threaded; Weld Stub (optional feature)
  • Shape: Rectangular; Size, shape can be customized
  • Chamber / Component Type: Custom or Special (optional feature); Glovebox or Weld Chamber (optional feature); Degassing Box; Base or Service Well (optional feature); Baseplate (optional feature); Feedthrough Collar (optional feature); Load Lock (optional feature); Surface Analysis or Universal (optional feature)
  • Chamber Material: Aluminum; Powder-coat finish
High-Capacity Vacuum Chamber -- 3404-03
from Terra Universal, Inc.

28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies. 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg. 1" (25 mm)-thick polycarbonate viewing window allows convenient viewing... [See More]

  • Flange / Fitting Types: ASA (optional feature); ISO-CF (Metal Seal) (optional feature); ISO-MF (Multi-fastener / Universal) (optional feature); ISO-KF (Small Clamped, <2") (optional feature); ISO (optional feature); Conflat (optional feature); ISO-BF Flange (optional feature); Elastomeric Seal; Threaded; Weld Stub (optional feature)
  • Shape: Cylindrical; Size, shape can be customized
  • Chamber / Component Type: Custom or Special (optional feature); Glovebox or Weld Chamber (optional feature); Degassing Box; Base or Service Well (optional feature); Baseplate (optional feature); Feedthrough Collar (optional feature); Load Lock (optional feature); Surface Analysis or Universal (optional feature)
  • Chamber Material: Aluminum; Stainless Steel (optional feature); Steel; Aluminum door; Teflon lining available