Explosive Media Dust Collectors and Dust Collector Filters

3 Results
Wet Downdraft Table -- HYDROMAX WC1200 / WCDDT2430
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Applications: Abrasives; Explosives; FinePowders
  • Process: Wet Type
  • Collector Type: Downdraft Tables
  • Airflow: 1000
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Immersion Separator for Explosive Dusts
from Nilfisk Industrial Vacuums

The Explosion-Proof Immersion Separator is placed upstream of the A15 EXP or A17 EXP industrial vacuum and safely traps and retains dangerous dust particles, especially common to Group E, in a neutralizing fluid bath. Constructed of low sparking materials and grounded components, the immersion... [See More]

  • Applications: Explosives
  • Process: Wet Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Immersion