Pulse-jet Dust Collectors and Dust Collector Filters

52 Results
Dust Collectors -- CP
from N.R. Murphy Ltd.

Offers you many advantages in effectively filtering large or small volumes of fine dust laden air with a very compact profile. As one of the many models in our "C" series group of cartridge style dust collectors, it is suitable for dust extraction in most areas of industry. Features: The latest in... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
BDC Compact Media Dust Collector -- BDC Series
from United Air Specialists, Inc.

The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]

  • Filter Cleaning: Pulse-jet; Reverse Air
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
  • Separation / Filtration System: Bag-type Units; Cartridge-type units
PLASTI-GRIT Equipment -- Air Wall Dust Collection System
from Composition Materials Co., Inc.

Get more at a lower cost. Standard package includes motor, starter and Photohelic® * Patented large area air inlet enables operation with less resistance to air flow-requires half the horsepower of most other systems * Lower horsepower requirements minimize energy costs, often by as much as 50% *... [See More]

  • Filter Cleaning: Pulse-jet; Reverse Air
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Ambient Units
  • Airflow: 930 to 16000
Ambient Air Tubesheet -- T-46
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Ambient Air Tubesheet is a unique filtration unit designed to be a pre-filter in existing or built-up air handling and HVAC systems. AA Tubesheets offer excellent alternatives in industrial environments where ambient dust loading is too high for standard HVAC panel-type filters. [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Ambient Units
  • Separation / Filtration System: Cartridge-type units
Baghouse Retrofit Dust Collector
from Scientific Dust Collectors

Scientific Dust Collectors has just announced a new retrofit system designed to improve the cleaning systems in all existing baghouse dust collectors. This cleaning system improvement can be applied to all reverse pulse jet baghouses for all baghouses brands. If the blowpipes can be removed, then... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Continuous-Duty Cartridge Dust Collector -- PFV-1
from Filter 1 Clean Air Consultants

Multi-Purpose Dust Collection for Industry. The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry powder,... [See More]

  • Filter Cleaning: Pulse-jet
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 375 to 875
Green Filter Cleaning Machine
from Diversi-Tech, Inc.

Diversi-Tech's Green Filter Injection Cleaning System Machine is a standalone unit designed to clean most cylindrical cartridge filters. The unit is adjustable and accepts most filter sizes, and features our patented Injection Self Cleaning System (U.S. Patent 61109825). The unit prolongs filter... [See More]

  • Filter Cleaning: Automatic; Pulse-jet
  • Separation / Filtration System: Filter Cleaning Machine
  • Collector Type: Source Collector / Portable
  • Airflow: 1400
Clean Air Booths (CAB)
from Micro Air

The Micro Air ® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting workers from the airborne hazards associated with applications... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Collection Booths
  • Separation / Filtration System: Cartridge-type units
MCB Cross Ventilation Dust Collector -- MCB Series
from United Air Specialists, Inc.

The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]

  • Filter Cleaning: Pulse-jet; Reverse Air
  • Process: Dry Type
  • Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Dalamatic® Dust Collector -- DLMC 1/2/15
from Donaldson Torit – Donaldson Company, Inc.

Dalamatic ® Collectors. The Donaldson Dalamatic is an automatic reverse-jet fabric filter dust collector. It is most suitable for continuous process applications involving heavy-duty product recovery, or collection of large concentrations of nuisance dust, where high collection efficiencies are... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Bin Vent Dust Collector -- SPJ-BV
from Scientific Dust Collectors

The SPJ-BV Series* Heavy Duty, reverse-pulse baghouse (BIN VENT) dust collector, has no moving parts and ships completely assembled for a quick installation. High efficiency and a patented cleaning technology provide long bag life and low maintenance cost. STANDARD FEATURES. Patented Cleaning Nozzle... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Ducted Downdraft Table -- DDT 4830
from Micro Air

DOWNDRAFT WORK SURFACE – Draws the contaminants down and away from the worker ’s breathing zone. Special deflectors create an even airflow across the table surface to ensure there are no “dead air zones ” and that the work area is 100% usable. NON-POWERED UNIT GIVES... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Downdraft Tables
  • Separation / Filtration System: Cartridge-type units
SCA Ambient Dust Collector -- Model SCA
from United Air Specialists, Inc.

SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]

  • Filter Cleaning: Pulse-jet; Reverse Air
  • Separation / Filtration System: Cartridge-type units
  • Collector Type: Ambient Units; Stationary Unit
  • Airflow: 2500
Downdraft Bench Cartridge Dust Collector -- DB-2000
from Donaldson Torit – Donaldson Company, Inc.

Downdraft Bench. The Donaldson Torit Downdraft Bench combines a ruggedly constructed work surface with a choice of six (6) different Torit-Built ® filter cartridges. Other standard features are a fluorescent light fixture and large capacity dust drawers. The Downdraft Bench is ideal for... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Supersonic Pulse Jet Bottom Removal Baghouse Dust Collector -- SPJ-B
from Scientific Dust Collectors

Scientific Dust Collectors' Supersonic Pulse Jet Bottom Removal (SPJ-B) Collector is designed for low-profile applications where headroom is a factor. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air stream. These... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Dust Collection System -- RP2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 1200
SFC Downward Flow Dust Collector -- SFC Series
from United Air Specialists, Inc.

The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]

  • Filter Cleaning: Pulse-jet; Reverse Air; Patented technology
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Downflo® II Dust Collector -- DFT 2-4
from Donaldson Torit – Donaldson Company, Inc.

Downflo II ® Collectors. The Donaldson Torit Downflo II dust collector revolutionized dust collection in the 1980 ’s with a patented downward airflow design that delivers high filtration efficiency while consuming less energy. Each of these 23 Downflo II collectors and 13 filter cartridge... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Supersonic Pulse Jet Horizontal Baghouse Dust Collector -- SPJ-H
from Scientific Dust Collectors

Scientific Dust Collectors' Supersonic Pulse Jet Horizontal (SPJ-H) Collector is designed for low headroom applications, similar to the SPJ-B Collector. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air stream. These... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Dust Collection System -- RP4
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
V Downdraft Bench Dust Collector -- Model VB
from United Air Specialists, Inc.

The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]

  • Filter Cleaning: Pulse-jet; Reverse Air; Optional in-place cleaning
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Downflo® Oval Dust Collector -- DFO 1-1
from Donaldson Torit – Donaldson Company, Inc.

Downflo ® Oval Collectors. The Donaldson Downflo Oval dust collector provides a 25% increase in airflow capacity, improved airflow path and 29% increase in pulse cleaning pressure in a compact, high-efficiency collector using unique, oval-shaped filters. There are 23 Downflo Oval 1 models... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Supersonic Pulse Jet Low Flow Bottom Removal Baghouse Dust Collector -- SPJ-BL
from Scientific Dust Collectors

Scientific Dust Collectors' newest Supersonic Pulse Jet Low Flow Bottom Removal (SPJ-BL) Collector is economically designed for low-flow applications (less than 5,000CFM) and low static pressure (less than 14" SP). It utilizes the patented supersonic nozzle cleaning system as well as a high-side... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Dust Collection System -- RP6
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Downflo® WorkStation Dust Collector -- DWS 4-1
from Donaldson Torit – Donaldson Company, Inc.

Downflo ® WorkStations (DWS). The Donaldson Torit Downflo WorkStation is a flexible, modular, self-contained workstation that provides more filtration capability than other same-sized dust collector. DWS has several distinct features that prominently sets it apart such as ledgeless construction,... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Collection Booths; Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Supersonic Pulse Jet Railing Top Baghouse Dust Collector -- SPJ-RT
from Scientific Dust Collectors

Scientific Dust Collectors' Supersonic Pulse Jet Railing Top (SPJ-RT) Collector is designed for easy top bag removal from the clean side while maintaining low headroom. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Dust Collection System -- RP6-2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
FS Pulse Jet Baghouse Bin Vent -- 16FS4
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson FS Pulse Jet Baghouse dust collector and bin vents are economical solutions for dust collection and bin venting applications. The side filter bag removal allows for installation in low headroom applications. [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Bag-type Units
Supersonic Pulse Jet Top Removal Baghouse Dust Collector -- SPJ-T
from Scientific Dust Collectors

Scientific Dust Collectors' Supersonic Pulse Jet Top Removal (SPJ-T) Collector is designed with a full walk-in plenum for easy bag access from the clean side. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air stream. [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Dust Collection System -- RP6-3
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
FS Pulse Jet Baghouse Dust Collector -- 9FS4
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson FS Pulse Jet Baghouse dust collector and bin vents are economical solutions for dust collection and bin venting applications. The side filter bag removal allows for installation in low headroom applications. [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Dust Collection System -- RP8
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
FT Pulse Jet Baghouse Dust Collector -- 9FT4
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson FT Pulse Jet Baghouse dust collector provides an easy and dependable operation for high-volume dust collection applications. This unique cleaning system minimizes moisture and particulate issues in pulse valves. The clean side bag removal provides easier filter bag service. The FT bag... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Dust Collection System -- RP8-2
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Modular Baghouse Dust Collector -- 36 MBT5
from Donaldson Torit – Donaldson Company, Inc.

The enhanced Donaldson Torit Modular Baghouse (MB) delivers reliable, efficient, continuous-duty, pulse-jet operation. The MB advantage is found in the breakthrough technology of Dura-life filter bags. Dura-Life bags offer longer bag life and reduced emissions. When it does come time to replace the... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
Dust Collection System -- RP8-3
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
TD Dust Collector -- TD-162
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit TD is a continuous-duty style cartridge dust and fume collector using pulse-jet technology for on-line filter cleaning. TD collectors offer efficient filtration for applications ranging in size from 300 - 2000 cfm. TD often need only 75% of the headroom other collectors need, and... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
FORCE™ Dust Collector -- FRP6
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Torit® Bin Vent Dust Collector -- TBV-4
from Donaldson Torit – Donaldson Company, Inc.

Bin Vent. The Donaldson Torit Bin Vent applies cartridge technology on continuous-duty, bin venting applications. It is used to vent displaced air and harmful products in bins or silos. The Bin Vent is compact in design, easy to install, eliminates ductwork and reduces installation expense. [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Portable Air Cleaner -- MC1500
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Torit® PowerCore® Dust Collector -- CPV-1
from Donaldson Torit – Donaldson Company, Inc.

The Torit PowerCore dust collectors from Donaldson Torit are extremely small but a powerful package that handles high airflow, high grain loading, challenging particulate, and fits into the smallest places. Combined with award-winning Torit PowerCore filter packs and patented compact oblique pulse... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Collection Booths; Source Collector / Portable
  • Separation / Filtration System: Bag-type Units; Cartridge-type units
Portable Air Cleaner -- RP2
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Weld Fume Collector -- Easy-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system while the Porta-Trunk fume collector is a manual filter cleaning system. Both collectors... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Portable Air Cleaner -- TM1000
from Micro Air

Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Weld Fume Collector -- Porta-Trunk®
from Donaldson Torit – Donaldson Company, Inc.

Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design.  Factor in the energy saver package, quiet motor and smart controls specifically designed for metalworking, and the choice is clear.  Torit PowerCore TG is... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Source Collector / Portable
  • Separation / Filtration System: Cartridge-type units
Self Contained Downdraft Table -- EXTREME AIR Model XA23M
from Micro Air

Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Self Contained Downdraft Table -- EXTREME AIR Model XA34M
from Micro Air

Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Self Contained Downdraft Table -- EXTREME AIR Model XA38M
from Micro Air

Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Self Contained Downdraft Table -- EXTREME AIR Model XA46M
from Micro Air

Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Downdraft Tables; Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Source Capture Collector -- MC1500
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Filter Cleaning: Pulse-jet
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 1500
Source Capture Collector -- MC2500
from Micro Air

Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]

  • Filter Cleaning: Pulse-jet
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Cartridge-type units
Twister Dust Collection System -- RP1
from Micro Air

Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]

  • Filter Cleaning: Pulse-jet
  • Separation / Filtration System: Cartridge-type units
  • Process: Dry Type
  • Airflow: 1000