Continuous Duty Dust Collectors and Dust Collector Filters
from GE ENERGY Air Filtration
The AltairLibrapulse gas turbine inlet filtration system is a self-cleaning filtration unit ideally suited to high dust-load environments such as deserts or other extremely contaminated atmospheres. The AltairLibrapulse system allows continuous operation at a low and stable pressure drop, even when... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Koger Air Corporation
Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cyclone (Centrifugal) Separator
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 10800
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a wide variety of sites that were previously inaccessible to high-efficiency dust collectors. Ultra-Web... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Ambient Units; Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from N.R. Murphy Ltd.
The dump station/dust collector is designed to provide maximum dust control for bag or drum dumping. This unit is completely self-contained with no external ducting required, yet flexible enough to suit all applications. Several cleaning methods are available, the most popular being continuous... [See More]
- Features: Continuous
- Collector Type: Dump Station
from Bratney Companies
F300: A complete solution with built-in filterbags and fan. The cleaning of filters takes place automatically by means of. compressed air from the air receiver.The dust from the filter. will hereby follow the material during loading. Applied for. loading products with moderate wear and dust... [See More]
- Features: Continuous
- Separation / Filtration System: Bag-type Units
- Process: Dry Type
- Filter Cleaning: Automatic
from Filter 1 Clean Air Consultants
Multi-Purpose Dust Collection for Industry. The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry powder,... [See More]
- Features: Continuous
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from United Air Specialists, Inc.
The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]
- Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
- Separation / Filtration System: Bag-type Units; Cartridge-type units
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 10800
from Donaldson Torit – Donaldson Company, Inc.
Dalamatic ® Collectors. The Donaldson Dalamatic is an automatic reverse-jet fabric filter dust collector. It is most suitable for continuous process applications involving heavy-duty product recovery, or collection of large concentrations of nuisance dust, where high collection efficiencies are... [See More]
- Features: Continuous; Instrument Panel
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from N.R. Murphy Ltd.
Offers you many advantages in effectively filtering large or small volumes of fine dust laden air with a very compact profile. As one of the many models in our "C" series group of cartridge style dust collectors, it is suitable for dust extraction in most areas of industry. Features: The latest in... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Bratney Companies
F-outlet: C/w heavy. dust skirt for open loading. T-outlet: For tanker. trucks.With internal cone. for optimum separation. of material and exhaust. air. Can be supplied with. rubber on outlet. TF-outlet: Combination. of T- and F-outlet. Can be supplied. with electrically. operated skirt. [See More]
- Features: Continuous
- Applications: Abrasives; FinePowders
from United Air Specialists, Inc.
The C Series cyclone dust collector effectively removes large to moderate size particles from metal grinding, sawing and other dust producing processes. These high-efficiency dust collectors can be used alone or in conjunction with an after-filter collector, cand can be installed inside or outside... [See More]
- Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cyclone (Centrifugal) Separator
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 12000
from Donaldson Torit – Donaldson Company, Inc.
The Donaldson Torit TD is a continuous-duty style cartridge dust and fume collector using pulse-jet technology for on-line filter cleaning. TD collectors offer efficient filtration for applications ranging in size from 300 - 2000 cfm. TD often need only 75% of the headroom other collectors need, and... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from N.R. Murphy Ltd.
Designed in square or rectangular arrangements for unlimited capacities and all types of particulates. It uses compressed air to automatically clean the filter media for continuous operation. The Murphy Model HEC tube style dust collector is very rugged and reliable. It offers many advantages in... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Bratney Companies
HDF300: ”Heavy duty ” bellow feeder. with built-in cartridge filter which gives a. larger filter area. Applied for loading finer. products with very abrasive and dusty. characteristics, like cement, powder, fly. ash, chalk and the like. Other construction. like type HD300. [See More]
- Features: Continuous
- Applications: Abrasives; FinePowders
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Ambient Units; Stationary Unit
- Separation / Filtration System: Bag-type Units
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 1200
from Donaldson Torit – Donaldson Company, Inc.
Bin Vent. The Donaldson Torit Bin Vent applies cartridge technology on continuous-duty, bin venting applications. It is used to vent displaced air and harmful products in bins or silos. The Bin Vent is compact in design, easy to install, eliminates ductwork and reduces installation expense. [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from N.R. Murphy Ltd.
Designed in circular modules giving unlimited capacities, and is automatically cleaned by reversing air flow for continuous cleaning. Suitable where compressed air is not available. For very high dust loads. [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Bratney Companies
Type S: For loading granulates, grain,. sugar, flour and similar products. with moderate wear and dust characteristics. Modular construction: Makes the replacement of modules. quick and easy. Internal wear cones. in different materials. External connection. rings in stainless steel c/w. heavy duty... [See More]
- Features: Continuous
- Applications: Abrasives; FinePowders
from United Air Specialists, Inc.
The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]
- Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
- Process: Dry Type
- Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 3 Ton Through 8 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 3200
from N.R. Murphy Ltd.
A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles. The most outstanding feature is the compactness of this model, yet it has the capability of... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from United Air Specialists, Inc.
The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]
- Features: Continuous; HEPA/ULPA (optional feature); Instrument Panel (optional feature)
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Universal Air & Gas Products Corp.
Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 9 Ton Through 27 Ton Units. C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized... [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 3600
from N.R. Murphy Ltd.
A square (or rectangular) version of the FB series with all the quality features and design. The principal of operation remains the same, including good primary separation of the heavier dust particles. The most outstanding feature is the compactness of this model, yet it has the capability of... [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Universal Air & Gas Products Corp.
Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]
- Features: Continuous; Instrument Panel
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 1000
from N.R. Murphy Ltd.
This model with its compact, flexibile and efficient design is available in varying bin capacities and varying cfm capacities for very large applications. The advantage of this model is its huge bin capacities, for heavy dust loads. [See More]
- Features: Continuous
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Universal Air & Gas Products Corp.
Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]
- Features: Continuous; Instrument Panel
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 1000
from Universal Air & Gas Products Corp.
Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Ambient Units
- Airflow: 4000
from Universal Air & Gas Products Corp.
Self-Contained Standard Precipitators - Model Series: Mi (with Integral Blower/Motor Assembly)- 800 Though 6000 CFM. Mi-series: This product range is self-contained, utilizing its own built in squirrel cage blower and motor assembly. Typically the units are free standing or suspended from the... [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Ambient Units
- Airflow: 800
from Universal Air & Gas Products Corp.
Residential Slimline Precipitators - Model Series: S4 (In-Duct) 2 1/2 Ton through 4 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two separate cabinet designs. [See More]
- Features: Continuous
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 1000