Instrument Panel Dust Collectors and Dust Collector Filters
from Donaldson Torit – Donaldson Company, Inc.
Dalamatic ® Collectors. The Donaldson Dalamatic is an automatic reverse-jet fabric filter dust collector. It is most suitable for continuous process applications involving heavy-duty product recovery, or collection of large concentrations of nuisance dust, where high collection efficiencies are... [See More]
- Features: Continuous; Instrument Panel
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Filter 1 Clean Air Consultants
The Filter 1 Hydrotron Dust Collector is specifically designed for capture of fine metal particles. The HWF series is a safe and economic method of cleaning these potentially volatile materials. With air volumes between 500 CFM and 5,000 CFM, the units can be connected via ductwork to the dust... [See More]
- Features: HEPA/ULPA; Instrument Panel
- Process: Wet Type
- Collector Type: Stationary Unit
- Airflow: 1000
from Universal Air & Gas Products Corp.
Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]
- Features: Continuous; Instrument Panel
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 1000
from Donaldson Torit – Donaldson Company, Inc.
Unimaster ® Collectors. The Donaldson Unimaster dust collector is an economical and effective solution for a diverse range of nuisance dust problems. The Unimaster is a compact shaker-type, intermittent duty collector with a wide variety of configurations and filter bag materials to suit many... [See More]
- Features: Instrument Panel
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Universal Air & Gas Products Corp.
Residential Deluxe Precipitators - Model Series: D4 (In-Duct, Integral Spray Wash) - 2 1/2 Ton through 3 Ton Units. D-series: Residential applications require an option for top-in, side-out airflow; or simple horizontal airflow. The D-series cabinet design accommodates this variable with two... [See More]
- Features: Continuous; Instrument Panel
- Separation / Filtration System: Electrostatic Precipitators
- Collector Type: Stationary Unit
- Airflow: 1000