Reclaim / Recycle Dust Collectors and Dust Collector Filters

3 Results
Supersonic Pulse Jet Top Removal Baghouse Dust Collector -- SPJ-T
from Scientific Dust Collectors

Scientific Dust Collectors' Supersonic Pulse Jet Top Removal (SPJ-T) Collector is designed with a full walk-in plenum for easy bag access from the clean side. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust falls out of the air stream. [See More]

  • Applications: Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes; Wood Dust, Gold Smelting, Spice Dust
  • Process: Dry Type
  • Collector Type: Stationary Unit
  • Separation / Filtration System: Bag-type Units
BDC Compact Media Dust Collector -- BDC Series
from United Air Specialists, Inc.

The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]

  • Applications: Abrasives; Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
  • Separation / Filtration System: Bag-type Units; Cartridge-type units
C Series Cyclone -- C Series
from United Air Specialists, Inc.

The C Series cyclone dust collector effectively removes large to moderate size particles from metal grinding, sawing and other dust producing processes. These high-efficiency dust collectors can be used alone or in conjunction with an after-filter collector, cand can be installed inside or outside... [See More]

  • Applications: Abrasives; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle
  • Process: Dry Type
  • Collector Type: Source Collector / Portable; Stationary Unit
  • Separation / Filtration System: Cyclone (Centrifugal) Separator