HEPA / ULPA Filters Dust Collectors and Dust Collector Filters
from Filter 1 Clean Air Consultants
Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 3000
from Labconco Corporation
2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: HEAP Filter
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
Custom Built to Fit the Application. This down draft table features ultra-efficiency nanofiber media filters, work surface grating, suction velocities of 150-300 FPM across the entire work surface, and automatic power pulse cleaning. The unit is self cleaned on a solid state timer which can be... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
Maximizing the Work Environment. The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to .05MG/M3, with... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
The Filter 1 Advantage. The first dust booth to implement the innovative regain of air principle, the Filter 1 Dustron increases worker comfort and visibility in the critical work areas. Capitalizing on the multiplied ventilation effect of "pushing" clean air out across the front of the booth as the... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Collection Booths
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
Sanding Dust Made Simple. The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements, standard size... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 5000
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Features: HEPA/ULPA
- Process: Wet Type
- Collector Type: Downdraft Tables
- Airflow: 1000
from Filter 1 Clean Air Consultants
The Filter 1 Hydrotron Dust Collector is specifically designed for capture of fine metal particles. The HWF series is a safe and economic method of cleaning these potentially volatile materials. With air volumes between 500 CFM and 5,000 CFM, the units can be connected via ductwork to the dust... [See More]
- Features: HEPA/ULPA; Instrument Panel
- Process: Wet Type
- Collector Type: Stationary Unit
- Airflow: 1000
from Filter 1 Clean Air Consultants
A Practical Solution for Everyday Jobs. Does your operation generate less than 100 lbs. of particulate in a year? The Dustron DPB Panel Booth is a versatile, easy-to-operate control booth for light to moderate loads of dust, smoke, or fumes. Flexible Filter System: Multi-stage, multi-efficiency 24"... [See More]
- Features: HEPA/ULPA
- Process: Dry Type
- Collector Type: Collection Booths
- Airflow: 7600
from Filter 1 Clean Air Consultants
Wet Type Environmental Control Booth. The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that won't fit on a table,... [See More]
- Features: HEPA/ULPA
- Process: Wet Type
- Collector Type: Collection Booths
- Airflow: 5500
from Filter 1 Clean Air Consultants
The Filter 1 Hydrotron Downdraft Table is a self-contained workstation with its own water dust collection system, excellent for "cell manufacturing." It features easy installation and comes ready to run. The workstation is available with a single work surface or with two work surfaces, one on each... [See More]
- Features: HEPA/ULPA
- Process: Wet Type
- Collector Type: Downdraft Tables
- Airflow: 3000