Toxic Media Dust Collectors and Dust Collector Filters
from Camfil
Gold Series industrial dust collectors are the industry ™s best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible... [See More]
- Applications: Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
- Process: Dry Type
- Collector Type: Stationary Unit
from United Air Specialists, Inc.
The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]
- Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Aget Manufacturing Company
Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve as single unit... [See More]
- Applications: FinePowders; Metalworking Chips / Fluid; Toxic Media
- Airflow: 150 to 250
- Collector Type: Downdraft Tables
from United Air Specialists, Inc.
The VCC dust/mist collector captures coolant smoke and fume from various metal finishing and forming processes. Installed directly on or adjacent to a machining center, this light-duty, source capture unit can be designed to solve your specific needs. The VCC uses an upward airflow pattern for mist... [See More]
- Applications: Coolant / Oil Mist; Toxic Media
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Bag-type Units