General Cleaning Dust Collectors and Dust Collector Filters
from Nex Flow Air Products Corp.
Aluminum. Adjustable Air Amplifier from Nex Flow ™ are used for a variety of applications - available in either coated aluminum or stainless steel for high temperature or corrosive environments. Adjustable Air Amplifier are easy to mount and maintain. Compressed air consumption and noise... [See More]
- Applications: General Cleaning
- Process: Dry Type
- Collector Type: Source Collector / Portable
from Koger Air Corporation
Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained... [See More]
- Applications: FinePowders; General Cleaning
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cyclone (Centrifugal) Separator
from United Air Specialists, Inc.
The BDC Series of dust collectors are ideal for industrial processes such as bin venting and raw material handling. Compact in size, this baghouse-style system can be installed inside or outside; while minimizing the occupation of valuable floor space and offers easy access for filter maintenance. [See More]
- Applications: Abrasives; Coolant / Oil Mist; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit; Small Baghoue
- Separation / Filtration System: Bag-type Units; Cartridge-type units
from Security Engineered Machinery Co., Inc.
SEM Model F-071B Features a 3/4 HP motor operating at 115V power. Single bag waste collection of up to 75 pounds is designed for small to medium sized disintegrator collection applications with particle sizes ranging from 3/32 " - 3/8 ". The Model F-071B standard equipment includes... [See More]
- Applications: General Cleaning
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Micro Air
The Micro Air ® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while protecting workers from the airborne hazards associated with applications... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid; Composites, Woodworking, Pharmaceutical
- Process: Dry Type
- Collector Type: Collection Booths
- Separation / Filtration System: Cartridge-type units
from GE ENERGY Air Filtration
The AltairAquila inlet filtration solution provides a superior level of protection for gas turbines operating in offshore and coastal environments. AltairAquila is now widely regarded as the premier 'super compact' turbine air filtration solution, and is the system of choice for many of the world's... [See More]
- Applications: General Cleaning; Offshore Platforms, Coastal Locations
- Process: Dry Type; Wet Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Labconco Corporation
2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system alarm... [See More]
- Applications: General Cleaning
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: HEAP Filter
from Filter 1 Clean Air Consultants
Continuous-Duty Operation Keeps Up With the Most Demanding Jobs. Self-Cleaning While Running. Online cleaning is accomplished by a solid state programmable logic controller (PLC) for reliability and flexibility. The controller sequentially energizes solenoids, allowing diaphragm valves to dump... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Composition Materials Co., Inc.
Get more at a lower cost. Standard package includes motor, starter and Photohelic® * Patented large area air inlet enables operation with less resistance to air flow-requires half the horsepower of most other systems * Lower horsepower requirements minimize energy costs, often by as much as 50% *... [See More]
- Applications: Abrasives; FinePowders; General Cleaning
- Separation / Filtration System: Cartridge-type units
- Collector Type: Ambient Units
- Filter Cleaning: Pulse-jet; Reverse Air
from Cincinnati Fan
Cincinnati Fan manufactures seven sizes of “Dust-Master Portable Dust Collectors ”. The two stage filtration design provides much higher filtration efficiencies than single stage collectors. Capacities for Portable models: Capacities up to 1300 CFM. Static Pressures up to 10" WG. Air... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Woodworking, Grinding and Buffing Machine
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Bag-type Units
from Nex Flow Air Products Corp.
The Model 40002FMS Stream Vac ™ is a versatile and affordable compact air cleaning system is ideal for the removal of fumes, dust and other air pollution from work stations without the need for heavy and bulky machinery. The Nex Flow ™ Stream Vac ™ is an in line air conveyor that... [See More]
- Applications: General Cleaning
- Process: Dry Type (optional feature)
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units (optional feature)
from United Air Specialists, Inc.
The C Series cyclone dust collector effectively removes large to moderate size particles from metal grinding, sawing and other dust producing processes. These high-efficiency dust collectors can be used alone or in conjunction with an after-filter collector, cand can be installed inside or outside... [See More]
- Applications: Abrasives; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cyclone (Centrifugal) Separator
from Security Engineered Machinery Co., Inc.
SEM Model F-034 Features a 3/4 HP motor operating at 115V power. DUAL bag waste collection of up to 75 pounds in each bag ( 150 total ) is designed for medium sized disintegrator collection applications with particle sizes ranging from 3/32 " - 3/8 ". The Model F-034 standard equipment... [See More]
- Applications: General Cleaning
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Micro Air
DOWNDRAFT WORK SURFACE – Draws the contaminants down and away from the worker ’s breathing zone. Special deflectors create an even airflow across the table surface to ensure there are no “dead air zones ” and that the work area is 100% usable. NON-POWERED UNIT GIVES... [See More]
- Applications: Abrasives; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from GE ENERGY Air Filtration
The AltairLibrapulse gas turbine inlet filtration system is a self-cleaning filtration unit ideally suited to high dust-load environments such as deserts or other extremely contaminated atmospheres. The AltairLibrapulse system allows continuous operation at a low and stable pressure drop, even when... [See More]
- Applications: General Cleaning; Coastal Locations, Urban/Rural Inland Site, Desert/Arctic Site
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Filter 1 Clean Air Consultants
Streamlined for Efficiency. In addition to the cartridge dust collector "Super Bench," the Benchtron Series also includes a panel filter downdraft bench that is designed specifically for industrial processes generating fine dust and smoke. The Benchtron BFP is a compact downdraft / backdraft table... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 3000
from United Air Specialists, Inc.
The DA, DB and DBM dust/mist collector removes smoke, dust, oil mist and other pollutants from many industrial processes. Available in three configurations DA, DB and DBM, these media dust/mist collectors capture wet and dry particles. DA, DB and DBM media collectors offer multiple filtration... [See More]
- Applications: FinePowders; General Cleaning; Metalworking Chips / Fluid; Welding Fumes
- Process: Dry Type
- Collector Type: Ambient Units; Stationary Unit
- Separation / Filtration System: Bag-type Units
from Security Engineered Machinery Co., Inc.
SEM Model F-112 Features a 1.5 HP motor operating at 208 / 3 Phase power. DUAL bag waste collection of up to 75 pounds in each bag ( 150 total ) is designed for medium to heavy duty disintegrator collection applications with particle sizes ranging from 3/32 " - 3/8 ". The Model F-112... [See More]
- Applications: General Cleaning
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from GE ENERGY Air Filtration
AltairNeptune represents the very latest in gas turbine inlet protection technology for the marine environment. The system utilizes the familiar three-stage vane/coalescer/vane approach, but represents a superior level of salt and water removal performance compared to traditional systems. Operating... [See More]
- Applications: General Cleaning; Marine
- Process: Wet Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Filter 1 Clean Air Consultants
Custom Built to Fit the Application. This down draft table features ultra-efficiency nanofiber media filters, work surface grating, suction velocities of 150-300 FPM across the entire work surface, and automatic power pulse cleaning. The unit is self cleaned on a solid state timer which can be... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3 ′, 6 ′ or 9 ′ modules, the MCB cartridge collector can be used alone or in combination with a... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Reclaim / Recycle; Welding Fumes
- Process: Dry Type
- Collector Type: Ambient Units; Collection Booths (optional feature); Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from GE ENERGY Air Filtration
The AltairSupernova gas turbine inlet filtration system was developed specifically to meet the challenges faced by land-based gas turbines. The system utilizes the very latest in filtration and materials technology to provide a host of enhanced benefits to turbine operators. AltairSupernova's... [See More]
- Applications: General Cleaning; Coastal Locations, Urban/Rural Inland Site
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Filter 1 Clean Air Consultants
Maximizing the Work Environment. The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to .05MG/M3, with... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Dry Type
- Collector Type: Downdraft Tables
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
SCA and SCB cartridge dust collectors capture hazardous contaminants from welding processes. Installed above the plant floor, these ceiling-mount units ensure clean air without taking up valuable floor space. This cartridge collector offers a choice of ambient air collection (SCA) as well as source... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Collector Type: Ambient Units; Stationary Unit
- Filter Cleaning: Pulse-jet; Reverse Air
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from GE ENERGY Air Filtration
The AltairSystem2 gas turbine inlet filtration system provides an advanced level of protection to gas turbines operating in offshore and coastal environments. With over 15 million operating hours on over 1,000 turbine inlets, AltairSystem2 is the system of choice for many of the world's leading gas... [See More]
- Applications: General Cleaning; Offshore Platforms, Coastal Locations
- Process: Dry Type; Wet Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Filter 1 Clean Air Consultants
The Filter 1 Advantage. The first dust booth to implement the innovative regain of air principle, the Filter 1 Dustron increases worker comfort and visibility in the critical work areas. Capitalizing on the multiplied ventilation effect of "pushing" clean air out across the front of the booth as the... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Dry Type
- Collector Type: Collection Booths
- Separation / Filtration System: Cartridge-type units
from United Air Specialists, Inc.
The SDC Series of shaker-style dust collectors effectively capture airborne pollutants at the source, as well as clean their own filter media upon shutdown. Ideal for intermittent industrial processes like bin ventilation, grinding, packaging and sanding, the SDC shaker dust collector is easy to... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Reclaim / Recycle; Woodworking
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Bag-type Units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from GE ENERGY Air Filtration
AltairSystem3 is a next-generation filtration system from GE that builds upon the successful AltairSystem2 now in use throughout the world. The new system adds outstanding sub-micron particulate and droplet removal efficiency without compromising pressure loss. It is ideally suited to offshore... [See More]
- Applications: General Cleaning; Offshore Platforms, Coastal Locations
- Process: Dry Type; Wet Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Filter 1 Clean Air Consultants
Multi-Purpose Dust Collection for Industry. The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry powder,... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet
from United Air Specialists, Inc.
The SFC Series of cartridge dust collectors effectively remove harmful dusts and smoke from industrial processes. Situated inside a factory or outdoors, these downward flow dust collectors are expandable in the field at anytime due to their modular design. The SFC Series uses a patented pulse-jet... [See More]
- Applications: Abrasives; Explosives; FinePowders; General Cleaning; Metalworking Chips / Fluid; Toxic Media; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from GE ENERGY Air Filtration
The AltairVega three-stage system for gas turbine inlet filtration has been meeting the challenges of the marine industry for 40 years in some of the world's harshest maritime environments. Today, over 350 marine turbines operate under the protection of the AltairVega gas turbine inlet system. [See More]
- Applications: General Cleaning; Marine
- Process: Dry Type; Wet Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Bag-type Units
from Filter 1 Clean Air Consultants
Heavy-Duty Performance for Heavy Dust Loads. The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron fans are... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Separation / Filtration System: Cyclone (Centrifugal) Separator
- Process: Dry Type
- Airflow: 750 to 850
from United Air Specialists, Inc.
The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The V... [See More]
- Applications: Abrasives; FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Downdraft Tables; Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
Sanding Dust Made Simple. The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements, standard size... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Dry Type
- Collector Type: Downdraft Tables
- Airflow: 5000
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
The Filter 1 Hydrotron Dust Collector is specifically designed for capture of fine metal particles. The HWF series is a safe and economic method of cleaning these potentially volatile materials. With air volumes between 500 CFM and 5,000 CFM, the units can be connected via ductwork to the dust... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Wet Type
- Collector Type: Stationary Unit
- Airflow: 1000
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
A Practical Solution for Everyday Jobs. Does your operation generate less than 100 lbs. of particulate in a year? The Dustron DPB Panel Booth is a versatile, easy-to-operate control booth for light to moderate loads of dust, smoke, or fumes. Flexible Filter System: Multi-stage, multi-efficiency 24"... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Dry Type
- Collector Type: Collection Booths
- Airflow: 7600
from Micro Air
Micro Air ® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more friendly work environment. Micro Air ®... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
Wet Type Environmental Control Booth. The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that won't fit on a table,... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Wet Type
- Collector Type: Collection Booths
- Airflow: 5500
from Micro Air
Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]
- Applications: Coolant / Oil Mist; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Filter 1 Clean Air Consultants
The Filter 1 Hydrotron Downdraft Table is a self-contained workstation with its own water dust collection system, excellent for "cell manufacturing." It features easy installation and comes ready to run. The workstation is available with a single work surface or with two work surfaces, one on each... [See More]
- Applications: General Cleaning; Metalworking Chips / Fluid
- Process: Wet Type
- Collector Type: Downdraft Tables
- Airflow: 3000
from Micro Air
Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]
- Applications: General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]
- Applications: FinePowders; General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]
- Applications: General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air ® manufactures a complete line of portable collectors. from the TM1000 cartridge collector, for lighter duty or smaller volume applications to the MC1500 cartridge collector for heavy duty production. The TM500, our newest addition to the line of portable collectors, equipped with a... [See More]
- Applications: General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Source Collector / Portable
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Applications: General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Applications: General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Applications: General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Micro Air's ® EXTREME AIR-MAX Downdraft Tables or the line of ducted dry or wet tables, provide a modular, portable and adjustable downdraft work surface ideal for welding, grinding, soldering, sanding and other finishing processes. They offer the flexibility to configure a worktable to exactly... [See More]
- Applications: General Cleaning; Welding Fumes
- Process: Dry Type
- Collector Type: Downdraft Tables; Stationary Unit
- Separation / Filtration System: Cartridge-type units
from Micro Air
Source Capture is the most effective method of capturing industrial air pollutants. Micro Air ® industrial source capture models are available in three types of filtration: Media Media units utilize a series of filters to collect the particulate. These include pre-filters, media bag filters,... [See More]
- Applications: General Cleaning; Welding Fumes
- Separation / Filtration System: Cartridge-type units
- Process: Dry Type
- Filter Cleaning: Pulse-jet