Aluminum End Mills

42 Results
Cobalt Roughing End Mill 473-#301 -- 473-#301
from Universal Cutting Tools, Inc.

M42 8% Cobalt Roughing End Mill for Aluminum - 3-Flute Single End * Center Cutting * Coarse Pitch [See More]

  • Cutting Application: Aluminum
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
Chamfer Milling Tools -- CoroMill 326
from Sandvik Coromant Co.

Versatile and cost efficient, this miniature milling cutter benefits from three cutting edges for internal threading and chamfering. Use it in small holes, down to 6 mm (0.236 inch) as a complement to CoroMill 327, CoroMill 328 and CoroMill Plura. Benefits. Three cutting edges for productivity. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.228 to 0.433
ALUMA-FLO 3 Flute -- NC43050
from Contour360º

Designed specifically for aluminum and non-ferrous materials. Reduce cycle time - one tool for roughing and finishing. Promotes dynamic chip flow at high velocity. [See More]

  • Cutting Application: Aluminum; Non-ferrous Metals
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Series 1200 2-Flute Carbide End Mill -- 12001
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Performance Carbide End Mills -- 3 and 4 Flute Long Shank
from KEO Cutters

3- and 4-Flute Long Shank [See More]

  • Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Single End - Aluminum
from Melin Tool Company

Used to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]

  • Cutting Application: Aluminum
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
BMR Series -- BMR042CB
from SwiftCARB

Regular length ballnose end mill, left hand and metric available [See More]

  • Cutting Application: General Purpose; Aluminum; Plastic; Stainless; Steel; Titanium; Wood
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional; Metric (optional feature)
Liberty Cutter Carbide End Mills
from Superior Tool Service, Inc.

Designed for hi speed machining of aluminum. Available with 2 or 3 flutes, variable helix, variable spiral. We recommend a special Diamondlike carbon coating for the best results. Available uncoated too. Order with no radius, radius or ball radius. Designed for Composite Material Applications. [See More]

  • Cutting Application: General Purpose; Aluminum
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
End Mill for Aluminum 416 A-10 -- A-10
from Universal Cutting Tools, Inc.

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Regular Length [See More]

  • Cutting Application: Aluminum
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.312
Chamfer Milling Tools -- CoroMill 495
from Sandvik Coromant Co.

Most components require at least one chamfer operation. This makes frequent tool changes a potential problem, especially when machining small batches in different materials. With CoroMill 495 ®, the same tool can perform multiple kinds of chamfering in several materials, ideal for keeping... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutting Ends: Single
  • Geometry: Chamfer
  • Units: Fractional (optional feature); Metric
Series 1200 2-Flute Carbide End Mill -- 12001BN
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Long Reach Single-End
from KEO Cutters

3-Flute Long Reach Single-End High Performance [See More]

  • Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Single End - Aluminum Ball End
from Melin Tool Company

Used for radius or contouring part surfaces. Designed to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]

  • Cutting Application: Aluminum
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
End Mill for Aluminum 426 AL-10 -- AL-10
from Universal Cutting Tools, Inc.

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Long Length [See More]

  • Cutting Application: Aluminum
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.312
High Feed Milling Tools -- CoroMill 316
from Sandvik Coromant Co.

Versatile in the widest sense of the word, CoroMill ® 316 can be applied for high feed face milling, slot milling, helical interpolation, shoulder milling, profile milling and chamfer milling of components in all material groups from ISO P to ISO S. CoroMill ® 316 allows machine shops to... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.375 to 1.000
Series 1200 2-Flute Carbide End Mill -- 12001BT
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Stub Long Reach/Long Shank
from KEO Cutters

3-Flute Stub/Long Reach/Long Shank [See More]

  • Cutting Application: General Purpose; Aluminum; Plastic; Graphite, Composites
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Cobalt HSS End Mills -- Coarse Pitch - 3 Flute
from Melin Tool Company

Due to the sinusoidal form on cutting edge, small chips are produced which allow faster feed rates then conventional end mills. A rough finish is produced which will require a finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide futes provide rapid chip... [See More]

  • Cutting Application: Aluminum; Plastic
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
End Mill for Aluminum 431 AX-10 -- AX-10
from Universal Cutting Tools, Inc.

2-Flute Single End High Speed End Mill for Aluminum - Hi-Helix - Extra Long Length [See More]

  • Cutting Application: Aluminum
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.312
High Feed Milling Tools -- CoroMill Plura
from Sandvik Coromant Co.

In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional (optional feature); Metric
Series 1200 2-Flute Carbide End Mill -- 12001BTIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Cobalt HSS End Mills -- Fine Pitch - 3 Flute
from Melin Tool Company

Due to the finer sinusoidal form on cutting edge, finer chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which will require finishing pass. Designed to machine soft materials such as aluminum, plastic, zinc alloys. Wide... [See More]

  • Cutting Application: Aluminum; Plastic
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Multi-Task Machining and Turning Tools -- CoroPlex MT
from Sandvik Coromant Co.

CoroPlex ® MT is a combination of two winning concepts in one – CoroMill ® 390 and CoroTurn ® 107. It is either applied rotating as an efficient tool for milling applications, or indexed in a number of optional positions for stationary turning, external and internal, using two... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 1.260 to 1.575
  • Units: Fractional (optional feature); Metric
  • Cutting Length: 0.61 to 0.76
Series 1200 2-Flute Carbide End Mill -- 12001TIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Performance Carbide End Mills -- Aluminum Cutting - 2 Flute
from Melin Tool Company

Special geometry allows for high chip loads and feed rates. Small corner radius for added strength and smoother cutting action. Excellent for slotting and profling at high speeds. Made from premium submicron grain carbide. Available with ZrN and other coatings. See Coating Information section for... [See More]

  • Cutting Application: Aluminum
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Multi-Task Machining and Turning Tools -- CoroPlex TT
from Sandvik Coromant Co.

CoroPlex TT is a twin tool with great flexibility. With two turning inserts on the same tool, substantial tool changing time is saved. CoroPlex TT gives you a variety of solutions for most turning operations. Benefits. One milling and four turning tools in one. Reduced tool changing time. Saves tool... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
Series 1200 2-Flute Carbide End Mill -- 12001TN
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Cutting Application: General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Performance Carbide End Mills -- Aluminum Cutting - 3 Flute
from Melin Tool Company

3 Flute design for lighter finishing cuts. Small corner radius for added strength and smoother cutting action. Made from premium submicron grain carbide. Available with ZrN and other coatings. See Coating Information section for more details. [See More]

  • Cutting Application: Aluminum
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Parting and Grooving Milling Tools -- CoroMill 327
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads and chamfers; machining of eccentric components, such as gearbox casings and high-volume assemblies, mainly in machining centers and rotating units in lathes. Benefits. Low cutting forces. Sharp cutting edges for high-quality... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.461 to 0.854
Metric Carbide End Mills -- Aluminum Cutting - 2 Flute
from Melin Tool Company

Excellent for slotting and profling at high speeds. Small corner radius for added strength and smoother cutting action. Made from premium submicron grain carbide. [See More]

  • Cutting Application: Aluminum
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Metric
Parting and Grooving Milling Tools -- CoroMill 328
from Sandvik Coromant Co.

A versatile cutter that can be used for many types of grooves, threads, and chamfers; machining of eccentric components, e.g. gearbox casings, and high volume assemblies, mainly on machining centers and rotating units on lathes. Benefits. Inserts mounted in pockets for safe and stable mounting. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.535 to 2.480
Metric Carbide End Mills -- Aluminum Cutting - 3 Flute
from Melin Tool Company

Small corner radius for added strength and smoother cutting action. 3 Flute design for lighter finishing cuts. Made from premium submicron grain carbide. [See More]

  • Cutting Application: Aluminum
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Metric
Parting and Grooving Milling Tools -- CoroMill 331
from Sandvik Coromant Co.

The CoroMill ® 331 is a multi-purpose side and face cutter with high-precision capability for numerous operations. The cutter is the most productive of its kind for producing slots and for cutting off. Wide slots can be produced by several CoroMill cutters mounted together in a gang. Benefits. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 3.150 to 12.000
Special Use Carbide End Mills -- Single Flute Routers - Aluminum
from Melin Tool Company

For aluminum and non-ferrous materials. Unique rake and clearance angles for fast removal rates. Polished single flute design. Made from premium submicron grain carbide. [See More]

  • Cutting Application: Aluminum
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.062 to 0.500
Parting and Grooving Turning Tools -- CoroTurn XS
from Sandvik Coromant Co.

CoroTurn ® XS contains precision tools for small part machining, suitable for internal turning, grooving and threading applications. Its unique clamping system makes it reliable and easy to use. Benefits. Reliable system with focus on holes smaller than 12 mm (0.472 inch). For turning into... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Shank: 0.157 to 1.000
Parting and Grooving Turning Tools -- Top-Lok
from Sandvik Coromant Co.

The flexible Top-Lok ® clamping system locks the insert against both the back and side of the pocket, while at the same time pulls the insert down into the pocket. This provides for clamping integrity axially and radially. Benefits. Multiply operations with the same holder by just changing... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
Profile Milling Tools -- CoroMill 216
from Sandvik Coromant Co.

The CoroMill ® 216 end mill is a robust end mill concept for roughing and semi-finishing of curved surfaces in machining centers, CNC milling machines, and copy-milling machines for die and mold, aerospace, automotive, and associated industries. Benefits. Maximum security and reliability. High... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.394 to 1.968
Profile Milling Tools -- CoroMill 216F
from Sandvik Coromant Co.

The CoroMill ® 216F cutter is used for finish milling of a range of materials used for die and mold-making, as well as for manufacturing of turbine blades within the aerospace industry. Its sharp edges cut hardened steel up to HRC 60 along with stainless steel, grey or nodular cast iron, and... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.315 to 1.260
Profile Milling Tools -- CoroMill 300
from Sandvik Coromant Co.

CoroMill ® 300 is a positive round insert concept for a broad range of operations such as face milling, pocketing, and profiling. Light cutting action allows for smooth entries and exits and for vibration-free use of extended tool setups. The positive concept is used for machines with high and... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.375 to 8.000
Shoulder Milling Tools -- CoroMill 390
from Sandvik Coromant Co.

The CoroMill ® 390 family covers many applications with a large, versatile program, including cutter versions for shoulder milling and long edge milling. The cutter generates a good quality 90-degree shoulder and is ideal for ramping and helical interpolation. Benefits. Large depth of cut and... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.625 to 2.126
Shoulder Milling Tools -- CoroMill 490
from Sandvik Coromant Co.

CoroMill ® 490 gives true 90-degree cuts without sharp steps. It uses four-edge inserts with light cutting action, a result of innovative insert geometry in combination with high-performance grades. Since the tool produces a smooth profile, the need for finishing is efficiently reduced. [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 0.756 to 1.250
Shoulder Milling Tools -- CoroMill 790
from Sandvik Coromant Co.

The CoroMill ® 790 cutter is the first choice for ISO-N materials. To be used in shoulder operations as a "super remover", it is designed for high security demands and high precision work. Benefits. High speed machining performance with high security. Extreme metal removal rates. Very small tool... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Lead, Zinc
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.000 to 5.000