Hard / Hardened Metals End Mills

13 Results
Face Milling Tools -- CoroMill 210
from Sandvik Coromant Co.

The CoroMill ® 210 is a very productive roughing concept to use when high metal removal rate is the first priority. A 10 ° entering angle allows extreme feed rates when face milling. This directs the cutting forces in an axial direction, which provides a stable cutting action and no... [See More]

  • Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.000 to 6.000
Patriot IV Carbide End Mills
from Superior Tool Service, Inc.

A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and nickel alloys. [See More]

  • Cutting Application: General Purpose; Hard; Stainless; Titanium
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
Cobalt HSS End Mills -- Angle Mills
from Melin Tool Company

Designed to mill chamfers and to countersink. Cobalt HSS (M42) gives high edge hardness at high temperature levels. [See More]

  • Cutting Application: General Purpose; Hard
  • Cutting Ends: Double
  • Geometry: Chamfer
  • Units: Fractional
End Mills
from Professional Tool Grinding, Inc.

Long shank and long flute, diameters from 1/64" to 1" are available [See More]

  • Cutting Application: General Purpose (optional feature); Hard
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
High Feed Milling Tools -- CoroMill 419
from Sandvik Coromant Co.

CoroMill ® 419 is a high-feed milling concept with five edges for roughing to semi-finishing. It offers excellent performance in many material groups and has great possibilities for optimization. The high-feed and light-cutting action enable a soft sound, creating an operator-friendly... [See More]

  • Cutting Application: Hard; Stainless; Steel; Titanium; Cast Iron
  • Units: Fractional (optional feature); Metric
  • Cutting Ends: Single
  • Cutter: 1.250 to 4.000
Patriot VI Carbide End Mills
from Superior Tool Service, Inc.

A 6 flute end mill designed to cut titanium, heat treated steel and stainless steel. It has a variable helix and variable spiral design for dampening out harmonics. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material... [See More]

  • Cutting Application: General Purpose; Hard; Stainless; Titanium
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
High Performance Carbide End Mills -- 45 Degree Helix - 6 Flute
from Melin Tool Company

Increased core diameter for added strength. Use for light fnishing cuts. Made from premium ultrafne grain carbide. [See More]

  • Cutting Application: Hard
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
High Feed Milling Tools -- CoroMill Plura
from Sandvik Coromant Co.

In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional (optional feature); Metric
High Performance Carbide End Mills -- Die and Mold Milling - 2 Flute
from Melin Tool Company

Short flute length with reduced neck for maximum rigidity. nACo coated for durability. Use air mist coolant for materials harder than RC40. Made from premium submicron grain carbide. [See More]

  • Cutting Application: Hard
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Multi-Task Machining and Turning Tools -- CoroPlex MT
from Sandvik Coromant Co.

CoroPlex ® MT is a combination of two winning concepts in one – CoroMill ® 390 and CoroTurn ® 107. It is either applied rotating as an efficient tool for milling applications, or indexed in a number of optional positions for stationary turning, external and internal, using two... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Cutter: 1.260 to 1.575
  • Units: Fractional (optional feature); Metric
  • Cutting Length: 0.61 to 0.76
High Performance Carbide End Mills -- MVB Series Spherical Ball End naCo Coated- 2 & 4 Flute
from Melin Tool Company

High performance ball nose plus end mills are used in the mold industry and have a full 220 degree arc cutting capability. Tools are stocked with a coating to optimize cutting performance. Made from premium submicron grain carbide. [See More]

  • Cutting Application: Hard
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Multi-Task Machining and Turning Tools -- CoroPlex TT
from Sandvik Coromant Co.

CoroPlex TT is a twin tool with great flexibility. With two turning inserts on the same tool, substantial tool changing time is saved. CoroPlex TT gives you a variety of solutions for most turning operations. Benefits. One milling and four turning tools in one. Reduced tool changing time. Saves tool... [See More]

  • Cutting Application: Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
  • Units: Fractional (optional feature); Metric
Metric Carbide End Mills -- Die and Mold Milling
from Melin Tool Company

Short flute length with reduced neck for maximum rigidity. nACo coated for durability. Use air mist coolant for materials harder than RC40. Made from premium submicron grain carbide. [See More]

  • Cutting Application: Hard
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Metric