Coated End Mills

91 Results
Corner Rounding End Mill
from SCT - Scientific Cutting Tools, Inc.

Corner Rounding End Mills have three flutes and are double ended to provide maximum value. The cutter diameter and the cut depth are held to ±0.001 inch tolerance to provide ease of set-up. [See More]

  • Coating: Uncoated; Coated; Aluminum Titanium Nitride
  • Units: Fractional
  • Cutting Ends: Single
  • Shank: 0.125 to 5.000
High Performance Carbide End Mills -- 45 Degree Helix - 6 Flute
from Melin Tool Company

Increased core diameter for added strength. Use for light fnishing cuts. Made from premium ultrafne grain carbide. [See More]

  • Coating: Coated; nACo©
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Diamond Coated End Mill -- AD12001
from Cutting Edge Technologies, Inc.

Diameter: 1/32". Flute Length: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
SF Series -- SFM166CB
from SwiftCARB

Six flute finishing end mills, single end- 45 ° helix [See More]

  • Coating: Coated; Titanium Carbonitride (optional feature); Aluminum Titanium Nitride (optional feature)
  • Cutting Ends: Single
  • Geometry: Square; Radius (optional feature)
  • Units: Fractional; Metric (optional feature)
Ball End Mill -- 1016259 [1016259 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiAlN coated Carbide end mill. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Cutter: 0.047
  • Geometry: Ballnose
  • Shank: 0.125
High Performance Carbide End Mills -- 2 and 4 Flute Square End and Ball Nose
from KEO Cutters

2 and 4 Flute Square End and Ball Nose [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Solid Carbide End Mill 490-TiALN-1 -- 490-TiALN-1
from Universal Cutting Tools, Inc.

2-Flute Single End Solid Carbide End Mill - Regular Length - TiALN * 10% Cobalt * Micro Grain [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
ALUMA-FLO 3 Flute -- NC43050
from Contour360º

Designed specifically for aluminum and non-ferrous materials. Reduce cycle time - one tool for roughing and finishing. Promotes dynamic chip flow at high velocity. [See More]

  • Coating: Coated; Zirconium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 002630
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.062
High Performance Carbide End Mills -- CVD Diamond - 2 and 4 Flute, Ball End
from Melin Tool Company

High performance CVD diamond coated tools are used to machine graphite and other non-ferrous materials. Typically extend tool life by 10 to 25 times over uncoated tools when cutting various non-metallic materials. A special carbide substrate is used to insure proper diamond adhesion to the tool. [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Long Flute/Long Shank "G" Mill -- AD3-0156
from Cutting Edge Technologies, Inc.

Coating: Diamond. Diameter: 1/64". End Type: Square. Flute Length: 5/64". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +.000"/-.001". Type: End Mill [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Ball End Mill -- 1017222 [1017222 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2 in Extra Length TiAlN coated Carbide end mill. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Cutter: 0.126
  • Geometry: Ballnose
  • Shank: 0.125
High Performance Carbide End Mills -- 3 and 4 Flute Long Shank
from KEO Cutters

3- and 4-Flute Long Shank [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Solid Carbide End Mill 492-TiALN-1 -- 492-TiALN-1
from Universal Cutting Tools, Inc.

4-Flute Single End Solid Carbide End Mill - Regular Length - TiALN * 10% Cobalt * Micro Grain [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Extra Length End Mills 2 Flute -- NC72002A
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 002690
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
High Performance Carbide End Mills -- Die and Mold Milling - 2 Flute
from Melin Tool Company

Short flute length with reduced neck for maximum rigidity. nACo coated for durability. Use air mist coolant for materials harder than RC40. Made from premium submicron grain carbide. [See More]

  • Coating: Coated; nACo©
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Series 1200 2-Flute Carbide End Mill -- 12001BTIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Ball. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Ball End Mill -- GAR-16034 [GAR-16034 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiCN coated Carbide end mill. [See More]

  • Coating: Coated; Titanium Carbonitride; TiCN
  • Cutter: 0.063
  • Geometry: Ballnose
  • Shank: 0.125
High Performance Carbide End Mills -- 3-Flute Decimal Extra Long Reach
from KEO Cutters

3-Flute Decimal Extra Long Reach [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Roughing End Mill -- NCR4016A
from Contour360º

4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 002781
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 2 INCH OVERALL LENGTH. 5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/16 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). FAST SPIRAL FLUTE TYPE. 3/16 INCH CUTTER DIAMETER. 3/16 CUTTER DIAMETER - FRACTIONAL. .1875 CUTTER DIAMETER - DECIMAL. 60 HELIX... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.188
High Performance Carbide End Mills -- MVB Series Spherical Ball End - 2 & 4 Flute
from Melin Tool Company

MVB SERIES - SPHERICAL BALL END AlTiN COATED, 2 AND 4 FLUTE. High performance ball nose plus end mills are used in the mold industry and have a full 220 degree arc cutting capability. Tools are stocked with a coating to optimize cutting performance. Made from premium submicron grain carbide. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Series 1200 2-Flute Carbide End Mill -- 12001TIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Type: End Mill [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Ball End Mill -- GAR-16074 [GAR-16074 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length TiCN coated Carbide end mill. [See More]

  • Coating: Coated; Titanium Carbonitride; TiCN
  • Cutter: 0.126
  • Geometry: Ballnose
  • Shank: 0.125
High Performance Carbide End Mills -- 3-Flute Extra Reach Stub Ball Nose
from KEO Cutters

3-Flute Extra Reach Stub Ball Nose [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Standard Length - Ball Nose 4 Flute -- NCM6010
from Contour360º

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 002850
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
High Performance Carbide End Mills -- MVH Series Variable Helix - 4 Flute
from Melin Tool Company

Helix changes along flutes. Increased stability during cutting action. Substantial increases in speed. Small corner radius for added strength and smoother cutting action. AlTiN coated for improved tool life and. increased production output. 3/8 ” and larger avaiable with shank flat. Made from... [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Series 1200 2-Flute Carbide End Mill -- 12001TN
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Ball End Mill -- GAR-28470 [GAR-28470 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Standard Length TiAlN coated Carbide end mill. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Cutter: 0.157
  • Geometry: Ballnose
  • Shank: 0.236
High Performance Carbide End Mills -- 3-Flute Long Reach Single-End
from KEO Cutters

3-Flute Long Reach Single-End High Performance [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Standard Length - Corner Radius - Metric -- NCM4402
from Contour360º

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Metric
Endmill -- 002920
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
High Performance Carbide End Mills -- MVH Series Variable Helix - 4 Flute, Ball
from Melin Tool Company

Helix changes along flutes. For radius and contouring part surface. AlTiN coated for improved tool life and increased production output. Made from premium submicron grain carbide. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Series 1240 Multi-Flute Carbide TIN Mill -- 12401
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Ball End Mill -- GAR-42522 [GAR-42522 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 50.0 mm Standard Length Alumastar coated Carbide end mill. [See More]

  • Coating: Coated; Alumastar
  • Cutter: 0.157
  • Geometry: Ballnose
  • Shank: 0.236
High Performance Carbide End Mills -- 3-Flute Stub Long Reach/Long Shank
from KEO Cutters

3-Flute Stub/Long Reach/Long Shank [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Standard Length - Corner Radius 4 Flute -- NCM4102
from Contour360º

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Endmill -- 003070
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.062
High Performance Carbide End Mills -- MVH Series Variable Helix - 5 Flute
from Melin Tool Company

Helix changes along flutes. Small corner radius for added strength and smoother cutting action. AlTiN coated for improved tool life and increased production output. Made from premium submicron grain carbide. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Series 1260 3 Flute 50 Deg. TIN End Mill -- 12601
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Ball End Mill -- TU-132053
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length AlTiN coated Carbide end mill. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Cutter: 0.031
  • Geometry: Ballnose
  • OAL: 1.50
High Performance Carbide End Mills -- Carbide Extra Reach Ball Nose
from KEO Cutters

Extra Reach Carbide Ball Nose [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Standard Length - Corner Radius 5 Flute -- NCM4550
from Contour360º

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Endmill -- 003130
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
High Performance Carbide End Mills -- MVH+ Series Variable Helix - 4 Flute
from Melin Tool Company

Helix changes along flutes. Increased stability during cutting action. Substantial increases in speed. Small chamfer for added strength and smoother cutting action. AlTiN coated for improved tool life and increased production output. 3/8 ” and larger avaiable with shank flat. Made from premium... [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Chamfer
  • Units: Fractional
Series 1400 4-Flute Carbide End Mill -- 14024TN
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 25/64". End Type: Square. Flute Length: 7/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 7/16". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Ball End Mill -- TU-133197
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 1-1/2 in Standard Length AlTiN coated Carbide end mill. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Cutter: 0.031
  • Geometry: Ballnose
  • OAL: 1.50
High Performance Carbide End Mills -- Carbide Extra Reach Square End
from KEO Cutters

Extra Reach Carbide Square End [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Standard Length - Square End 4 Flute -- NCM4010
from Contour360º

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 003165
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
High Performance Carbide End Mills -- PVD Diamond - 2 and 4 Flute
from Melin Tool Company

PVD amorphous diamond coating for machining graphite and other non-ferrous materials. Cost effective alternative to CVD Diamond. Hardness GPa: 60-90 [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Series 1910 4 Flute Roughing TIN Mill -- 19201
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Ball End Mill -- TU-136904
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/4 in Long Length AlTiN coated Carbide end mill. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Cutter: 0.126
  • Geometry: Ballnose
  • Shank: 0.125
Standard Length - Square End 5 Flute -- NCM4502
from Contour360º

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 003700
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.125
Metric Carbide End Mills -- Die and Mold Milling
from Melin Tool Company

Short flute length with reduced neck for maximum rigidity. nACo coated for durability. Use air mist coolant for materials harder than RC40. Made from premium submicron grain carbide. [See More]

  • Coating: Coated; nACo©
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Metric
Stub Flute/Long Reach/Shank/3FL "G" Mill -- AD3-0312RS
from Cutting Edge Technologies, Inc.

Coating: Diamond. Diameter: 1/32". End Type: Square. Flute Length: 1/16". Flute Length Type: Stub/Long Reach/Long Shank. Number of Flutes: Overall Length: 2 1/2". Reach From Tip: 1/4". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +.000"/-.001". Type: End Mill [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Ball End Mill -- TU-137212
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 2-1/4 in Long Length AlTiN coated Carbide end mill. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Cutter: 0.126
  • Geometry: Ballnose
  • Shank: 0.125
Standard Length Ball End Mill 2 Flute -- NC62002A
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 003745
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.125
Metric Carbide End Mills -- Hardened Steel - 45 Degree Helix
from Melin Tool Company

nACo coated for increased tool life. For material over 50Rc. Increased core diameter for added strength. Use for light finishing cuts. Made from premium ultrafine grain carbide. [See More]

  • Coating: Coated; nACo©
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Metric
TiALN-Futura QS Stub Flute "Q" Mill -- 884-SS0031TIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length Type: Stub. Length of Cut: 1/16". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Tolerance: +0 - .001. Type: End Mill [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Cutting Ends: Single
  • Geometry: Square; Radius (optional feature); Chamfer (optional feature)
  • Units: Fractional
Ball End Mill -- TU-138180
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Extra Long Length AlTiN coated Carbide end mill. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Cutter: 0.126
  • Geometry: Ballnose
  • Shank: 0.125
Standard Length End Mill 2 Flute -- NC42002A
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Metric Carbide End Mills -- MVB Series Spherical Ball End - 2 & 4 Flute AlTim Coated
from Melin Tool Company

AlTiN coated for increased tool life or nACo coated for hardened steel. High performance ball nose plus end mills are used in the mold industry and have a full 220 degree arc cutting capability. Tools are stocked with a coating to optimize cutting performance. Made from premium submicron grain... [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Metric
TiALN-Futura Regular Flute "Q" Mill -- 885-SS0031TIALN
from Cutting Edge Technologies, Inc.

Coating: TiALN. Diameter: 1/32". End Type: Square. Flute Length Type: Standard. Helix: 35 Degrees. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Titanium Aluminum Nitride
  • Cutting Ends: Single
  • Geometry: Square; Radius (optional feature); Chamfer (optional feature)
  • Units: Fractional
Ball End Mill -- TU-138510
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . 3 in Extra Long Length AlTiN coated Carbide end mill. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Cutter: 0.126
  • Geometry: Ballnose
  • Shank: 0.125
Standard Length End Mills Corner Radius -- NC42102A
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Metric Carbide End Mills -- MVH Series Variable Helix
from Melin Tool Company

Helix changes along flutes. Increased stability during cutting action and substantial increases in speed. Small corner radius for added strength and smoother cutting action. AlTiN coated for improved tool life and increased production output. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Metric
Xtra Reach Ball Nose "G" Mill -- AD3-0156XLRB
from Cutting Edge Technologies, Inc.

Coating: Diamond. Diameter: 1/64". End Type: Ball. Flute Length: 5/64". Flute Length Type: Long Flute/Extra Long Reach. Max Reach: .250". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Corner Radius End Mill -- 1014639 [1014639 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is Alumastar coated. [See More]

  • Coating: Coated; Alumastar
  • Shank: 0.250
  • Cutter: 0.252
  • OAL: 2.50
Stub Length End Mill 2 Flute -- NC12002A
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Metric Carbide End Mills -- MVH+ Series Variable Helix
from Melin Tool Company

Helix changes along flutes. Increased stability during cutting action and substantial increases in speed. Small chamfer for added strength and smoother cutting action. AlTiN coated for improved tool life and increased production output. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Metric
Xtra Reach Square End "G" Mill -- AD3-0156XLR
from Cutting Edge Technologies, Inc.

Coating: Diamond. Diameter: 1/64". End Type: Square. Flute Length: 5/64". Flute Length Type: Long Flute/Extra Long Reach. Max Reach: .250". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Corner Radius End Mill -- 1014702 [1014702 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.5 mm and is AlCrN coated. [See More]

  • Coating: Coated; AlCrN
  • Shank: 0.236
  • Cutter: 0.236
  • OAL: 1.97
Powdered Metal End Mills -- Finishing End Mills
from Melin Tool Company

Helix changes along flutes. Increased stability during cutting action. Small corner radius for added strength and smoother cutting action. AlTiN coated for improved tool life and increased production output. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Xtra Reach Stub Ball Nose/3 FL "G" Mill -- AD3-0312XLRSB
from Cutting Edge Technologies, Inc.

Coating: Diamond. Diameter: 1/32". End Type: Ball. Flute Length: 1/16". Flute Length Type: Extra Long Reach Stub. Max Reach: .500". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Coating: Coated; Diamond
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Corner Radius End Mill -- 1014919 [1014919 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.5 mm and is AlTiN coated. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Shank: 0.118
  • Cutter: 0.118
  • OAL: 1.97
Powdered Metal End Mills -- Variable Helix
from Melin Tool Company

Helix changes along flutes. Increased stability during cutting action. Small corner radius for added strength and smoother cutting action. AlTiN coated for improved tool life and increased production output. [See More]

  • Coating: Coated; Aluminum Titanium Nitride
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Corner Radius End Mill -- 1015935 [1015935 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 0.2 mm and is TiAlN coated. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Shank: 0.118
  • Cutter: 0.118
  • OAL: 1.50
Corner Radius End Mill -- 1016935 [1016935 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is TiAlN coated. [See More]

  • Coating: Coated; Titanium Aluminum Nitride; TiAlN
  • Shank: 0.125
  • Cutter: 0.126
  • OAL: 3.00
Corner Radius End Mill -- GAR-48300 [GAR-48300 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .75 mm and is AlTiN coated. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Shank: 0.236
  • Cutter: 0.118
  • OAL: 2.56
Corner Radius End Mill -- GAR-48330 [GAR-48330 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .030 in and is AlTiN coated. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Shank: 0.188
  • Cutter: 0.126
  • OAL: 3.00
Corner Radius End Mill -- GAR-48410 [GAR-48410 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 1.5 mm and is AlTiN coated. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Shank: 0.236
  • Cutter: 0.276
  • OAL: 3.94
Corner Radius End Mill -- GAR-50800 [GAR-50800 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of 1.0 mm and is AlCrN coated. [See More]

  • Coating: Coated; AlCrN
  • Shank: 0.472
  • Cutter: 0.472
  • OAL: 3.94
Corner Radius End Mill -- GAR-60102 [GAR-60102 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is AlTiN coated. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Shank: 0.250
  • Cutter: 0.252
  • OAL: 2.50
Corner Radius End Mill -- GAR-63100 [GAR-63100 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . This end mill has a corner radius of .010 in and is AlTiN coated. [See More]

  • Coating: Coated; Aluminum Titanium Nitride; AlTiN
  • Shank: 0.188
  • Cutter: 0.189
  • OAL: 4.00
Die Mold Cutter -- GAR-14210 [GAR-14210 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14210 [See More]

  • Coating: Coated; Balinit X-Treme
  • Shank: 0.250
  • Cutter: 0.031
  • Cutting Length: 0.03
Die Mold Cutter -- GAR-14260 [GAR-14260 from Garr Tool Company]
from Reid Supply

Reid Supply has a range of ball end mills, square end mills, corner radius end mills, roughing end mills and more. . GAR-14260 [See More]

  • Coating: Coated; Balinit X-Treme
  • Shank: 0.250
  • Cutter: 0.252
  • Cutting Length: 0.25