Solid Construction End Mills

165 Results
Gesswein® High-Speed Steel Blanks and Cutters -- 151-9600
from Gesswein Co., Inc.

Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62 –65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require... [See More]

  • Edges: Solid
  • OAL: 1.50
  • Cutter: 0.125
  • Material: High Speed Steel
2 Flute Ball for Aluminum - Series 115 -- 115-01616
from Promax Tool Company

2 Flute Ball for Aluminum - Series 115. Series 115 2 Flute Ball End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Carbide Decimal -- 2-Flute Single-End Ball Nose Regular
from KEO Cutters

Carbide Decimal 2-Flute Single-End Ball Nose Regular [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
2 Flute Ball Nose Miniature End Mill -- MCC-2-005B
from Cutting Edge Technologies, Inc.

Diameter: 0.005". End Type: Ball. Flute Length: 3 X DIA. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
BME Series -- BMEL162CB
from SwiftCARB

Ball end extended reach end mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional; Metric (optional feature)
ALUMA-FLO 3 Flute -- NC43050
from Contour360º

Designed specifically for aluminum and non-ferrous materials. Reduce cycle time - one tool for roughing and finishing. Promotes dynamic chip flow at high velocity. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 490-1 -- 490-1
from Universal Cutting Tools, Inc.

2-Flute Single End Solid Carbide End Mill - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
High Feed Milling Tools -- CoroMill Plura
from Sandvik Coromant Co.

In our comprehensive range of CoroMill ® Plura mills, you will find the best option for your application, whether you need a tool that is optimized for a specific material or one that performs well in many materials. The range of tools includes high-performance solutions for high-speed... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional (optional feature); Metric
Carbide Blanks -- CENTERLESS GROUND AND ENGRAVING BLANKS
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Liberty Cutter Carbide End Mills
from Superior Tool Service, Inc.

Designed for hi speed machining of aluminum. Available with 2 or 3 flutes, variable helix, variable spiral. We recommend a special Diamondlike carbon coating for the best results. Available uncoated too. Order with no radius, radius or ball radius. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
Endmill -- 001000
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
Gesswein® Super Carbide Blanks and Cutters -- 150-3000
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Edges: Solid
  • Cutter: 0.125
  • Cutting Ends: Single
  • OAL: 1.50
2 Flute Decimal Ball End Mills - Series 331 -- 331-01010
from Promax Tool Company

2 Flute Decimal Ball End Mills - Series 331. Series 331 2 Flute Ball Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Carbide Decimal -- 2-Flute Single-End Ball Nose Stub
from KEO Cutters

Carbide Decimal 2-Flute Single-End Ball Nose Stub [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
2 Flute BN Double End EM -- 541-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Extra Length End Mills 2 Flute -- NC72002
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 490B-1 -- 490B-1
from Universal Cutting Tools, Inc.

2-Flute Single End Solid Carbide End Mill - Ball Nose - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Carbide Blanks -- CONICAL BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Chamfer
  • Units: Fractional
Patriot IV Carbide End Mills
from Superior Tool Service, Inc.

A 4 flute design with a variable helix- variable spiral for chatter free milling. Our design helps with dampening out harmonics, letting you excel in difficult to machine materials and applications. This is a great cutter for hard steel, alloy steels, cast irons, stainless steels and nickel alloys. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
Endmill -- 001050
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
Gesswein® Super Carbide Blanks and Cutters -- 150-4000
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Edges: Solid
  • OAL: 1.50
  • Cutter: 0.125
  • Material: Carbide
2 Flute Decimal Square End Mills - Series 330 -- 330-00510
from Promax Tool Company

2 Flute Decimal Square End Mills - Series 330. Series 330 2 Flute Decimal End Mills. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Carbide Decimal -- 2-Flute Single-End Regular
from KEO Cutters

Carbide Decimal 2-Flute Single-End Regular [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
2 Flute BN Double End Long EM -- 545-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Ball. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Roughing End Mill -- NCR4016
from Contour360º

4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 490L-1 -- 490L-1
from Universal Cutting Tools, Inc.

2-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Carbide Blanks -- DOUBLE END CONICAL BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Chamfer
  • Units: Fractional
Patriot VI Carbide End Mills
from Superior Tool Service, Inc.

A 6 flute end mill designed to cut titanium, heat treated steel and stainless steel. It has a variable helix and variable spiral design for dampening out harmonics. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
Endmill -- 001100
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
Gesswein® Super Carbide Blanks and Cutters -- 150-5000
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Edges: Solid
  • Cutter: 0.125
  • Cutting Ends: Double
  • OAL: 1.50
2 Flute for Aluminum - Series 108 -- 108-00816
from Promax Tool Company

2 Flute for Aluminum - Series 108. Series 108 2 Flute End Mill for Aluminum. View Speeds and Feeds page. Features: Designed to be a workhourse in milling ALUMINUM and other non-ferrous materials. Standard with ZrN Coating. 40 Degree Helix. Complete with our special Edge Prep to reduce break -in... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
Carbide Decimal -- 2-Flute Single-End Stub
from KEO Cutters

Carbide Decimal 2-Flute Single-End Stub [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
2 Flute BN Double End Stub -- 543-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Standard Length - Ball Nose 4 Flute -- NCM6010
from Contour360º

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Solid Carbide End Mill 490LB-1 -- 490LB-1
from Universal Cutting Tools, Inc.

2-Flute Single End Solid Carbide End Mill - Ball Nose - Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Carbide Blanks -- DOUBLE END SPLIT BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Patriot X Carbide End Mills
from Superior Tool Service, Inc.

Our 10 flute design for cutting titanium and stainless steel. This end mill is good for profiling applications. The additional flutes increase tool life and allow higher feed rates. Our variable helix/variable spiral design dampens out harmonics. It is available coated or uncoated, no radius, radius... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
Endmill -- 001200
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.062
Gesswein® Super Carbide Blanks and Cutters -- 150-5100
from Gesswein Co., Inc.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and... [See More]

  • Edges: Solid
  • Cutter: 0.125
  • Cutting Ends: Double
  • OAL: 1.50
3 Flute Ball for Stainless Steel - Series 113 -- 113-00812
from Promax Tool Company

3 Flute Ball for Stainless Steel - Series 113. Series 113 3 Flute Ball End Mill for Stainless Steel. View Speeds and Feeds page. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Carbide Decimal -- 4-Flute Single-End Regular
from KEO Cutters

Carbide Decimal 4-Flute Single-End Regular [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
2 Flute BN Single End EM -- 558-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Standard Length - Corner Radius - Metric -- NCM4402
from Contour360º

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Metric
Solid Carbide End Mill 490XL-1 -- 490XL-1
from Universal Cutting Tools, Inc.

2-Flute Single End Solid Carbide End Mill - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Carbide Blanks -- HALF ROUND 60° CONICAL BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Patriot XX Carbide End Mills
from Superior Tool Service, Inc.

Our 20 flute design for inconel, titanium and stainless steel. This has the same variable helix/variable spiral design as the Patriot X. It works best in profiling applications. It is available coated or uncoated, no radius, radius or chamfer in 3/4" to 1-1/4" diameters. Contact us for price and... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
Endmill -- 001300
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.062
3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122 -- 122-00812
from Promax Tool Company

3 Flute Ball Rougher-Finisher for Stainless Steel - Series 122. Series 122 3 Flute Ball Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Carbide End Mills -- 2 & 4 Flute Single Ball Nose Extra-Long
from KEO Cutters

2 & 4 Flute Single Ball Nose Extra-Long [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
2 Flute Double End EM -- 540-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Length of Cut: 3/32". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Standard Length - Corner Radius 4 Flute -- NCM4102
from Contour360º

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Solid Carbide End Mill 490XLB-1 -- 490XLB-1
from Universal Cutting Tools, Inc.

2-Flute Single End Solid Carbide End Mill - Ball Nose - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Carbide Blanks -- HALF ROUND BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Rebel Cutter Carbide End Mills
from Superior Tool Service, Inc.

A 4 flute rougher/finisher made for steel, designed with a variable helix and variable spiral. Available coated (TiAlN) or uncoated. Also available: no radius, radius (or chamfer) or ball radius. Designed for Composite Material Applications. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose (optional feature); Radius (optional feature)
  • Units: Fractional
Endmill -- 002008
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 2-1/2 INCH OVERALL LENGTH. 1/2 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/4 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/4 INCH CUTTER DIAMETER. 1/4 CUTTER DIAMETER - FRACTIONAL. .25 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.250
3 Flute for Aluminum - Series 109 -- 109-00814
from Promax Tool Company

3 Flute for Aluminum - Series 109. Series 109 3 Flute End Mill for Aluminum. View Speeds and Feeds page. Features: Designed for Aluminum and Light Alloys finishing applications. 40 Degree Helix. Available with ZrN and AlTiN coatings [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
Carbide End Mills -- 2 and 4 Flute Double-End Ball Nose Stub
from KEO Cutters

2 and 4 Flute Double-End Ball Nose Stub [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
2 Flute Double End Long EM -- 544-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Standard Length - Corner Radius 5 Flute -- NCM4550
from Contour360º

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Solid Carbide End Mill 492-1 -- 492-1
from Universal Cutting Tools, Inc.

4-Flute Single End Solid Carbide End Mill - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Carbide Blanks -- SPLIT BLANKS - RELIEVED FOR RIGHT HAND CUT
from Melin Tool Company

Family owned and operated since 1940, Melin Tool began as one of the early manufacturers of end mills. Today, Melin Tool continues to be a leader in offering an ever-expanding product line of our high quality end mills and other cutting tools such as our new countersinks, drills, thread mills, and... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 002054
from Sandvik AB

SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 1/4 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
3 Flute for High Speed Machining of Aluminum - Series 110 -- 110-01616
from Promax Tool Company

3 Flute for High Speed Machining of Aluminum - Series 110. Series 110 3 Flute End Mill for High Speed Machining of Aluminum. View Speeds and Feeds page. Features: Special geometry specific for High Speed Machining of Aluminum and Light Alloys. Complete with Radius. Standard with ZrN coating [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
Carbide End Mills -- 2 and 4 Flute Double-End Stub
from KEO Cutters

2 and 4 Flute Double-End Stub [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
2 Flute Double End Stub -- 542-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Length of Cut: 3/64". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Standard Length - Square End 4 Flute -- NCM4010
from Contour360º

Reduce roughing and finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron • Carbon steels • High temp alloys. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 492B-1 -- 492B-1
from Universal Cutting Tools, Inc.

4-Flute Single End Solid Carbide End Mill - Ball Nose - Regular Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Cobalt HSS End Mills -- 2 Flute, Double End - Miniature
from Melin Tool Company

Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Endmill -- 002200
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3-1/16 INCH OVERALL LENGTH. 3/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 -- 106-00812
from Promax Tool Company

3 Flute for Stainless Steel & High Temperature Alloys - Series 106. Series 106 3 Flute End Mill for Stainless Steel. Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix. Designed with an eccentric relief creating a 25%... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
Carbide End Mills -- 2 and 4 Flute Single-End Ball Nose Long
from KEO Cutters

2 and 4 Flute Single-End Ball Nose Long [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
2 Flute Single End EM -- 546-0031
from Cutting Edge Technologies, Inc.

Diameter: 1/32". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/32". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Standard Length - Square End 5 Flute -- NCM4502
from Contour360º

Reduce finishing cycle time. Achieve superior surface finish at high feed rates. Increased metal removal rates due to heavier chipload. Designed for: Titanium • Stainless steel • Inconel • Cast iron. • Carbon steels • High temp alloys. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 492L-1 -- 492L-1
from Universal Cutting Tools, Inc.

4-Flute Single End Solid Carbide End Mill - Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Cobalt HSS End Mills -- 2 Flute, Double End - Miniature Ball End
from Melin Tool Company

Used for radius and contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 002250
from Sandvik AB

SQUARE TYPE. SOLID CARBIDE MATERIAL. 3-1/16 INCH OVERALL LENGTH. 3/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
3 Flute Rougher-Finisher for Aluminum - Series 119 -- 119-00814
from Promax Tool Company

3 Flute Rougher-Finisher for Aluminum - Series 119. Series 119 3 Flute Rougher-Finisher for Aluminum. View Speeds and Feeds page. Features: Designend to improve performance in profiling and pocket rougher-finishing applications. Best in Aluminum and and light alloys. Eccentric relieved for a 25%... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
Carbide End Mills -- 2 and 4 Flute Single-End Extra-Long
from KEO Cutters

2 and 4 Flute Single-End Extra-Long [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
4 Flute BN Double End EM -- 548-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Ball. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Standard Length Ball End Mill 2 Flute -- NC62002
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Solid Carbide End Mill 492LB-1 -- 492LB-1
from Universal Cutting Tools, Inc.

4-Flute Single End Solid Carbide End Mill - Ball Nose - Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Cobalt HSS End Mills -- 2 Flute, Double End - Standard
from Melin Tool Company

General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Can be used in profling, slotting, keyways, and pockets. [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Endmill -- 002630
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.062
3 Flute Rougher-Finisher for Stainless Steel - Series 117 -- 117-00812
from Promax Tool Company

3 Flute Rougher-Finisher for Stainless Steel - Series 117. Series 117 3 Flute Rougher-Finisher for Stainless Steel. View Speeds and Feeds page. Features: Designed for aggressive slotting and pocket milling. Best in in low and high carbon steels, stainless steel, titanium and high temperature alloys. [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
Carbide End Mills -- 2 and 4 Flute Single-End Long
from KEO Cutters

2 and 4 Flute Single-End Long [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
4 Flute BN Double End Long EM -- 551-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Long. Length of Cut: 7/32". Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Standard Length End Mill 2 Flute -- NC42002
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 492XL-1 -- 492XL-1
from Universal Cutting Tools, Inc.

4-Flute Single End Solid Carbide End Mill - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Cobalt HSS End Mills -- 2 Flute, Double End - Standard Ball End
from Melin Tool Company

Used for radius or contouring part surfaces. [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 002690
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
4 Flute Decimal Ball End Mills - Series 333 -- 333-01010
from Promax Tool Company

4 Flute Decimal Ball End Mills - Series 333. Series 333 4 Flute Decimal Ball End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Carbide End Mills -- 2 and 4 Flute Single-End Regular
from KEO Cutters

2 and 4 Flute Single-End Regular [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
4 Flute BN Double End Stub EM -- 550-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Ball. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Standard Length End Mills Corner Radius -- NC42102
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Solid Carbide End Mill 492XLB-1 -- 492XLB-1
from Universal Cutting Tools, Inc.

4-Flute Single End Solid Carbide End Mill - Ball Nose - Extra Long Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 1.000
Cobalt HSS End Mills -- 2 Flute, Single End - Aluminum
from Melin Tool Company

Used to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 002781
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 2 INCH OVERALL LENGTH. 5/8 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 3/16 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). FAST SPIRAL FLUTE TYPE. 3/16 INCH CUTTER DIAMETER. 3/16 CUTTER DIAMETER - FRACTIONAL. .1875 CUTTER DIAMETER - DECIMAL. 60 HELIX... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.188
4 Flute Decimal Square End Mills - Series 332 -- 332-00510
from Promax Tool Company

4 Flute Decimal Square End Mills - Series 332. Series 332 4 Flute Decimal End Mills. View Speeds and Feeds page. Features: Solid Carbide Miniature Decimal End Mills on 1/8 Shanks [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Carbide End Mills -- 2 and 4 Flute Single-End Stub
from KEO Cutters

2 and 4 Flute Single-End Stub [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
4 Flute Carbide Miniature End Mill -- MCC-4-010
from Cutting Edge Technologies, Inc.

Diameter: 0.010". End Type: Square. Flute Length: 3 X DIA. Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +/- .0005". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Stub Length End Mill 2 Flute -- NC12002
from Contour360º

2 and 4 Flute, 30 Degree Helix, Center Cutting. Solid Carbide End Mills. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 495-1/16 -- 495-1/16
from Universal Cutting Tools, Inc.

2-Flute Double End Solid Carbide End Mill - Stub Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Double
  • Cutter: 0.062
Cobalt HSS End Mills -- 2 Flute, Single End - Aluminum Ball End
from Melin Tool Company

Used for radius or contouring part surfaces. Designed to machine soft materials such as aluminum, plastic, or zinc alloys. High helix provides positive shearing action and rapid chip removal. Standard, medium, long, and extra long lengths. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 002850
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
4 Flute for Stainless Steels & Alloys - Series 111 -- 111-00812
from Promax Tool Company

4 Flute for Stainless Steels & Alloys - Series 111. Series 111 4 Flute End Mills for Steels & Alloys. View Speeds and Feeds page. Features: Finishing End Mill for low & high carbon steels, stainless steeel & high temperature alloys. Designed with eccentric relief, creating a 25% stronger cutting... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
High Performance Carbide End Mills -- 2 & 4 Flute Single End Extra Long Reach
from KEO Cutters

2 & 4 Flute Single End Extra Long Reach [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
4 Flute Double End EM -- 547-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 2 1/4". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 497-1/16 -- 497-1/16
from Universal Cutting Tools, Inc.

4-Flute Double End Solid Carbide End Mill - Stub Length - Uncoated * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Double
  • Cutter: 0.062
Cobalt HSS End Mills -- 2 Flute, Single End - Ball End
from Melin Tool Company

Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 002920
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 3 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.062
4 Flute Rougher-Finisher for All Material Types - Series 120 -- 120-00812
from Promax Tool Company

4 Flute Rougher-Finisher for All Material Types - Series 120. Series 120 4 Flute Rougher-Finisher for All Material Types. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. Relieves tool pressure... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
High Performance Carbide End Mills -- 2 and 4 Flute
from KEO Cutters

Corner Radius Carbide 2- & 4-Flute [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
4 Flute Double End Stub EM -- 549-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Stub. Length of Cut: 3/32". Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 498-1 -- 498-1
from Universal Cutting Tools, Inc.

45-Degree Hi-Helix 3-Flute Solid Carbide End Mill - Center Cutting * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Cutter: 1.000
  • Units: Fractional
  • Shank: 1.000
Cobalt HSS End Mills -- 2 Flute, Single End - Keyway
from Melin Tool Company

General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Used to mill keyways to close tolerance. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 003070
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 1-1/2 INCH OVERALL LENGTH. 3/16 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/16 INCH CUTTER DIAMETER. 1/16 CUTTER DIAMETER - FRACTIONAL. .0625 CUTTER DIAMETER - DECIMAL. PRECISION... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.062
5 Flute for Super Finishing - Series 112 -- 112-00812
from Promax Tool Company

5 Flute for Super Finishing - Series 112. Series 112 5 Flute End Mill for Super Finishing. View Speeds and Feeds page. Features: High performance end mills. Designed for maximum production capabilitie. Eccentric relieved for a smoother running end mill when profiling at maximum speeds. Engineered to... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.125
High Performance Carbide End Mills -- 2 and 4 Flute Square End and Ball Nose
from KEO Cutters

2 and 4 Flute Square End and Ball Nose [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
4 Flute Single End EM -- 553-0062
from Cutting Edge Technologies, Inc.

Diameter: 1/16". End Type: Square. Flute Length Type: Standard. Length of Cut: 3/16". Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 3/16". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Solid Carbide End Mill 499-1 -- 499-1
from Universal Cutting Tools, Inc.

60-Degree Hi-Helix 3-Flute Solid Carbide End Mill - Center Cutting * 10% Cobalt * Micro Grain [See More]

  • Edges: Solid
  • Cutter: 1.000
  • Units: Fractional
  • Shank: 1.000
Cobalt HSS End Mills -- 2 Flute, Single End - Long Reach
from Melin Tool Company

Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 003130
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
5 Flute Rougher-Finisher for Steels & High Strength Alloys - Series 121 -- 121-04832
from Promax Tool Company

5 Flute Rougher-Finisher for Steels & High Strength Alloys - Series 121. Series 121 5 Flute Rougher-Finisher for Steels & High Strength Alloys. View Speeds and Feeds page. Features: Bridges the gap between full roughing and finishing applications. Maintains an exceptional part surface finish. [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.750
High Performance Carbide End Mills -- 3 and 4 Flute Long Shank
from KEO Cutters

3- and 4-Flute Long Shank [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
4100 Series Metric Carbide End Mill -- 41001
from Cutting Edge Technologies, Inc.

Diameter (metric): 0.5mm. End Type: Square. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Metric
Cobalt HSS End Mills -- 2 Flute, Single End - Long Reach Ball End
from Melin Tool Company

Used when a longer reach is required but not a longer cutting length, such as in deep slots or pockets. Extended unfluted neck to provide greater rigidity and to reduce defection. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 003165
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
7 Flute for High Speed Machining of High Tech Materials - Series 160 -- 160-01615
from Promax Tool Company

7 Flute for High Speed Machining of High Tech Materials - Series 160. Series 160 7 Flute End Mill for High Speed Finishing of High Tech Materials. Features: Special geometry for High Speed Finishing. Designed for use in Stainless Steel and Nickle based super Alloys. Unequal indexed to relieve... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
High Performance Carbide End Mills -- 3-Flute Decimal Extra Long Reach
from KEO Cutters

3-Flute Decimal Extra Long Reach [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
4200 Series Metric Carbide End Mill -- 42001
from Cutting Edge Technologies, Inc.

Diameter (metric): 0.5mm. End Type: Ball. Flute Length (metric): 1.5mm. Flute Length Type: Standard. Number of Flutes: Overall Length (metric): 38mm. Shank Diameter (metric): 3.00mm. Substrate Material: Carbide. Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Metric
Cobalt HSS End Mills -- 2 Flute, Single End - Miniature
from Melin Tool Company

General purpose milling in most materials of medium hardness such as steel, brass, iron, etc. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 003700
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.125
General Purpose Rougher - Series 100 -- 100-01212
from Promax Tool Company

General Purpose Rougher - Series 100. Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc. Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.188
High Performance Carbide End Mills -- 3-Flute Extra Long Reach
from KEO Cutters

3-Flute Extra Long Reach [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Long Flute/Long Shank "G" Mill -- AD3-0156
from Cutting Edge Technologies, Inc.

Coating: Diamond. Diameter: 1/64". End Type: Square. Flute Length: 5/64". Flute Length Type: Long. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Tolerance: +.000"/-.001". Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Cobalt HSS End Mills -- 2 Flute, Single End - Standard
from Melin Tool Company

General purpose milling in most materials of medium and tough alloy materials, such as stainless steel, nickel base alloy, brass, iron etc. Standard, stub, medium, long, and extra long lengths. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 003745
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.125
Multi-Flute End Mill For Hardened Materials - Series 154 -- 154-01614
from Promax Tool Company

Multi-Flute End Mill For Hardened Materials - Series 154. Series 154 Multi-Flute End Mill For Hardened Materials. View Speeds and Feeds page. Features: Designed for Superb Finishes on hardened materials up to 65 Rc. Relieved shank for better reach. Standardwith Radius. Available in Advanced AlTiN... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
High Performance Carbide End Mills -- 3-Flute Extra Reach Stub Ball Nose
from KEO Cutters

3-Flute Extra Reach Stub Ball Nose [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Series 1200 2-Flute Carbide End Mill -- 12001
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Cobalt HSS End Mills -- 3 Flute - Double End Ball End
from Melin Tool Company

3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for radius or contouring part surfaces. Can also be used in profling, slotting, key-ways and pockets. Designed to cut materials including nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 004800
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
PRO-4 Ball End - Series 192 -- 192-01214
from Promax Tool Company

PRO-4 Ball End - Series 192. Series 192 Vibration Reducing End Mill with Ball End. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration. Delivers and Excellent Finish. Relieves cutting pressure against the tools with OD Chip Breakers. Easy & Inexpensive... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Long Reach
from KEO Cutters

3-Flute Long Reach [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Series 1230 Multi-Flute Carbide End Mill -- 12301
from Cutting Edge Technologies, Inc.

Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Cobalt HSS End Mills -- 3 Flute - Double End Standard
from Melin Tool Company

3 flutes usually allow feed rates 50% faster than 2 flute tools. For general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc. [See More]

  • Edges: Solid
  • Cutting Ends: Double
  • Geometry: Square
  • Units: Fractional
Endmill -- 004900
from Sandvik AB

. SQUARE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Square
  • Cutter: 0.125
PRO-4 Square End - Series 190 -- 190-01214
from Promax Tool Company

PRO-4 Square End - Series 190. Series 190 Square End Vibration Reducing End Mill. The patented PRO-4 by PROMAX. View Speeds and Feeds page. Features: Eliminates Chatter & Vibration. Delivers and Excellent Finish. Relieves cutting pressure against the tools with OD Chip Breakers. Easy & Inexpensive... [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
High Performance Carbide End Mills -- 3-Flute Long Reach Single-End
from KEO Cutters

3-Flute Long Reach Single-End High Performance [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Series 1240 Multi-Flute Carbide TIN Mill -- 12401
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 3/16". End Type: Square. Flute Length: 5/8". Flute Length Type: Standard. Number of Flutes: Overall Length: 2". Shank Diameter: 3/16". Substrate Material: Carbide. Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Cobalt HSS End Mills -- 3 Flute - Single End 60 Degree
from Melin Tool Company

Used in stainless steel, titanium, Inconel and high temperature alloy materials. High helix increases length of cutting edge which reduces cutting load variation and provides excellent surface finish. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Endmill -- 005400
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 2 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.125
PRO-4 with Corner Radius - Series 191 -- 191-11214
from Promax Tool Company

PRO-4 with Corner Radius - Series 191. Series 191 Vibration Reducing End Mill with Corner Radius. The patented PRO-4 by PROMAX. View Speeds & Feeds page. Features: Eliminates Chatter & Vibration While Delivering an Excellent Finish. Relieves cutting pressure against the tools with OD Chip Breakers. [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.188
High Performance Carbide End Mills -- 3-Flute Regular Length Extended Reach
from KEO Cutters

3-Flute Regular Length Extended Reach [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Series 1250 3 Flute 50 Degree End Mill -- 12501
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Cobalt HSS End Mills -- 3 Flute - Single End Ball End
from Melin Tool Company

3 flutes usually allow feed rates 50% faster than 2 flute tools. Used for radius or contouring part surfaces. Designed to cut materials including nickel base alloy, stainless, tough alloys, and abrasive materials. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Ballnose
  • Units: Fractional
Endmill -- 005700
from Sandvik AB

. BALL NOSE TYPE. SOLID CARBIDE MATERIAL. 3 INCH OVERALL LENGTH. 1 INCH FLUTE LENGTH. STRAIGHT SHANK TYPE. 1/8 INCH SHANK SIZE. RIGHT HAND DIRECTION OF CUT. 4 FLUTE(S). SPIRAL FLUTE TYPE. 1/8 INCH CUTTER DIAMETER. 1/8 CUTTER DIAMETER - FRACTIONAL. .125 CUTTER DIAMETER - DECIMAL. PRECISION TWIST... [See More]

  • Edges: Solid
  • Units: Fractional
  • Geometry: Ballnose
  • Cutter: 0.125
Roughers for Hardened Materials - Series 103 -- 103-01614
from Promax Tool Company

Roughers for Hardened Materials - Series 103. Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute. Corner Radius standard to... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.250
High Performance Carbide End Mills -- 3-Flute Stub Length
from KEO Cutters

3-Flute Stub Length [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Fractional
Series 1260 3 Flute 50 Deg. TIN End Mill -- 12601
from Cutting Edge Technologies, Inc.

Coating: TIN. Diameter: 1/4". End Type: Square. Flute Length: 3/4". Flute Length Type: Standard. Helix: 50 Degree. Number of Flutes: Overall Length: 2 1/2". Shank Diameter: 1/4". Substrate Material: Carbide. Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Metric Carbide End Mills -- Aluminum Cutting - 2 Flute
from Melin Tool Company

Excellent for slotting and profling at high speeds. Small corner radius for added strength and smoother cutting action. Made from premium submicron grain carbide. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Radius
  • Units: Metric
Roughers for Light Alloys - Series 102 -- 102-01214
from Promax Tool Company

Roughers for Light Alloys - Series 102. Series 102 Roughing End Mill for Light Alloys. View Speeds and Feeds page. Features: Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets. Reduces tool pressure and generates less... [See More]

  • Edges: Solid
  • Units: Fractional
  • Cutting Ends: Single
  • Cutter: 0.188
High Performance Carbide End Mills -- 3-Flute Stub Long Reach/Long Shank
from KEO Cutters

3-Flute Stub/Long Reach/Long Shank [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square (optional feature); Ballnose (optional feature)
  • Units: Fractional
Series 1400 4-Flute Carbide End Mill -- 14001
from Cutting Edge Technologies, Inc.

Coating: Uncoated. Diameter: 1/32". End Type: Square. Flute Length: 3/32". Flute Length Type: Standard. Number of Flutes: Overall Length: 1 1/2". Shank Diameter: 1/8". Substrate Material: Carbide. Type: End Mill [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional
Powdered Metal End Mills -- Roughers Fine Pitch
from Melin Tool Company

Due to the finer sinusoidal form on cutting edge, fner chips are produced than coarse pitch, which are easier flushed away and reduce re-cutting and packing. A rough finish is produced which may require a finishing pass. These tools will plunge cut. [See More]

  • Edges: Solid
  • Cutting Ends: Single
  • Geometry: Square
  • Units: Fractional