Lubricants / Greases Chemical Additives and Agents

2 Results
XLR-RATE Pipe-Freeing Agent
from Halliburton

XLR-RATE ™ lubricant promotes a clean BHA to allow for more weight on bit and increases in the rate of penetration when water-based drilling fluids are used. [See More]

  • Applications: Lubricants or Greases; Oils & Fuels
  • Form & Features: Liquids
  • Function: Adjuvant / Enhancer
Microparticles, EX Series
from Esprix Technologies

Amorphous. Silica. Characteristics. Uniform spherical amorphous silica microparticles available in a controlled range from 0.1 μm – 2.5 μm. Narrow particle size distribution. Monodispersed and nonagglomerated. Applications. Slip Agent. Optical Diffusion. Solid Lubricant. Specialty... [See More]

  • Applications: Elastomers / Rubbers; Lubricants or Greases; Plastics / Composites; Slip Agent, Optical Diffusion, Solid Lubricant, Specialty Coatings, Plastic and Rubber, Modifier
  • Form & Features: Powders; Inorganic / Salt
  • Function: Lubricity Agent