Catalyst Chemical Additives and Agents

76 Results
Fine Silica Resin Additive -- Resifa™ M. S. GEL™
from AGC Chemicals Americas, Inc.

Fine Silica Products are resin additives that enhance the surface smoothness and dispersability of the media into which they are added. Their fine silica particles have a lower coefficient of friction than titanium dioxide and other popular fillers. On a molecular level, these particles are... [See More]

  • Function: Catalyst; Conditioner / Texture Modifier; Deflocculants / Dispersing Agents; Finish Additive
  • Form & Features: Powders
  • Applications: Coatings or Paint; Cosmetics / Personal Care; Fibers Textiles; Plastics / Composites; Film
Dow 4 Catalyst Silicone Rubber Curing Agent 45 g Tube -- 4-CATALYST 45G TUBE [1103181 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow 4 Catalyst is used with a liquid, silicone rubber base to create durable, flexible molds. 45 g Tube. [See More]

  • Function: Catalyst; Curing Agent / Hardener
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
ENTHONE Catalysts
from MacDermid Alpha Electronics Solutions

Product Overview. These catalysts can be used in both M and 50 Series. Determine post-cured material conditions such as conductivity, electrical resistance, and outgassing levels. They can affect resistance to chemicals, moisture, and anti-yellowing. Product Features. Cure Types. Available in both... [See More]

  • Function: Catalyst
  • Applications: Semiconductors
Fine Silica Resin Additive -- Resifa™ Solesphere™
from AGC Chemicals Americas, Inc.

SOLESPHERE ™ fine silica gels are spherical and highly pure. The pore structure, spherical shape and particle distribution of SOLESPHERE and are precisely defined. They are available in particle sizes from 3 µm to 20 µm and have surface areas ranging between 40-800 m2/g. SOLESPHERE... [See More]

  • Function: Catalyst; Conditioner / Texture Modifier; Deflocculants / Dispersing Agents; Finish Additive
  • Form & Features: Powders
  • Applications: Coatings or Paint; Cosmetics / Personal Care; Fibers Textiles; Plastics / Composites
Dow SILASTIC™ RTV-3000 F Catalyst Straw 45 g Tube -- RTV-3000 F CATALYST 45G [4107676 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3000 F Catalyst is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provide wide service temperature ranges and absorbs mechanical shock and vibration. Catalyst only. 45 g Tube. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Ionomer Dispersion Grades -- FORBLUE™ IC100
from AGC Chemicals Americas, Inc.

FORBLUE ™ i-SERIES ionomer dispersion grades are perfluoro sulfonic acid (PFSA) ionomer dispersions in an aqueous media (alcohol/water). They boost the power and durability of hydrogen fuel cells in fuel cell vehicles (FCVs). Compared to competitive ionomer dispersions, i-SERIES dispersions... [See More]

  • Function: Catalyst; Deflocculants / Dispersing Agents
  • Form & Features: Colloid / Dispersion
  • Applications: PEMFC, PEMWE
Dow SILASTIC™ RTV-3010-S Catalyst Blue 1.8 kg Pail -- RTV-3010-S CATALYST 1.8KG [4107698 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 1.8 kg Pail. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Dow SILASTIC™ RTV-3010-S Catalyst Blue 18.1 kg Pail -- RTV-3010-S 18.1KG PAIL [4107700 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 18.1 kg Pail. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Dow SILASTIC™ RTV-3010-S Catalyst Blue 409 g Jar -- RTV-3010-S CATALYST 409G [4107699 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 409 g Jar. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Dow SILASTIC™ RTV-3010-S Catalyst Blue 45 g Tube -- RTV-3010-S CATALYST 45G [4107697 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 45 g Tube. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 11 Brown 1 lb Bottle -- 11 CATALYST 1LB [1187957 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 1 lb Bottle. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 11 Brown 4 oz Bottle -- 11 CATALYST 4 OZ. [1187956 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 4 oz Bottle. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 14 White 1 lb Can -- 14 CATALYST 1LB [1187985 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 14 White, formerly Emerson Cuming, is a high temperature curing, powdered epoxy hardener that offers a long pot life, high temperature performance, and chemical resistance. 1 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 15 Black 1 lb Can -- 15 CATALYST BLACK 1 LB. [1187989 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 15 Black, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 1 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 15 Black 7 lb Can -- 15 CATALYST BLACK 7 LB. [1187990 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 15 Black, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 7 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 15 Clear 1 lb Can -- 15 CATALYST CLEAR 1 LB. [1187992 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 15 Clear, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 1 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 15 Clear 40 lb Pail -- 15 CATALYST CLEAR 40 LB. [1187994 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 15 Clear, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 40 lb Pail. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 15 Clear 8 lb Pail -- 15 CATALYST CLEAR 8 LB. [1187993 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 15 Clear, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 8 lb Pail. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 15LV Black 1 lb Can -- 15LV CATALYST BLACK 1 LB. [1187995 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 15LV Black, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 1 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 15LV Black 8 lb Can -- 15LV CATALYST 8 LB. [1187996 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 15LV Black, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 8 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 15LV Clear 1 lb Can -- 15LV CATALYST CLEAR 1LB [1187998 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 15LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 1 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 17M-1 Tan 1 lb Can -- 17M-1 1 LB. TAN [1188011 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 17M-1 Tan, formerly Emerson and Cuming, is a two component, high temperature resistant epoxy hardener that offers high thermal conductivity, non-sagging properties, and chemical resistance to cured castings. 1 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 17M-1 Tan 4 oz Jar -- 17M-1 4 OZ [1188010 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 17M-1 Tan, formerly Emerson and Cuming, is a two component, high temperature resistant epoxy hardener that offers high thermal conductivity, non-sagging properties, and chemical resistance to cured castings. 4 oz Jar. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Henkel Loctite Catalyst 17M-1 Tan 8 lb Can -- 17M-1 8LB TAN [1188012 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Catalyst 17M-1 Tan, formerly Emerson and Cuming, is a two component, high temperature resistant epoxy hardener that offers high thermal conductivity, non-sagging properties, and chemical resistance to cured castings. 8 lb Can. [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Earth Juice Catalyst, 1 gal -- HOJ01301
from Hydrofarm, Inc.

Electrifying! Since 1991 the #1 additive for Hydroponics and soil gardeners world wide. A natural-organic molasses-kelp based liquid nutrient that aids plant growth and production. To be used as part of a complete fertilization program through all stages of plant development. Also functions as an... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
Condensation (Tin) Cure Catalyst -- Bluesil™ Hi Pro Blue
from Bluestar Silicones USA Corp.

Condensation (Tin) Cure Catalyst. Properties. Viscosity 43000. Hardness Sha 30. Description. Bluesil Hi-Pro Blue is an organotin carboxylate with additives. It is the standard catalyst for the Bluesil V-1060 series of moldmaking rubber compounds. Bluesil Hi-Pro Blue provides deep section cure... [See More]

  • Function: Catalyst; Curing Agent / Hardener
  • Form & Features: Liquids; Organic / Polymer
  • Applications: Adhesives or Sealants; Elastomers / Rubbers
DENARASE Endonuclease
from Sartorius Lab Instruments GmbH & Co. KG

DENARASE is a highly active endonuclease derived from Serratia marcescens. This enzyme is well known for its combined RNase and DNase activity and is therefore used in many large-scale bioprocesses. DNA can cause high viscosity in bioprocesses and often interacts with the target product, resulting... [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Bioprocesses
α-Bromobenzeneacetic Acid Ethyl Ester -- B680150
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Polymer Processing Additive -- 3M™ Dynamar™
from 3M Advanced Materials Division

For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]

  • Function: Anti-caking Additive; Catalyst; Crosslinker; Curing Agent / Hardener; Lubricity Agent; Reaction Accelerator; Release Agent; Rhelogy Modifiers (Flow Agents); Surface Active Agent
  • Form & Features: Bulk Solids or Granules; Liquids; Powders
  • Applications: Elastomers / Rubbers; Plastics / Composites
Rieke® Magnesium -- 1005
from Rieke Metals, Inc.

2.5 grams of Rieke ® Magnesium in 100mL of THF [See More]

  • Function: Catalyst
  • Form & Features: Liquids; 2.5g Rieke® Magnesium in 100 mL THF
  • Applications: Semiconductors
Catalysts
from Georgia-Pacific Corporation

GP Chemicals manufactures catalysts for a wide variety of applications. In tandem with our resins, these products can be adjusted to affect processing parameters and end product characteristics. Wood Products. In the wood products industry, GP catalysts are available for the production of interior... [See More]

  • Function: Catalyst
  • Applications: Plastics / Composites; Wood Products
ALIQUAT 175
from GFS Chemicals, Inc.

ITEM#:2717. (C4H9)3CH3NCl. CAS#:56375-79-2. F.W.:235.84. NFPA#: Specific Gravity: 0.960. DOT:NR. Descriptions: Tributylmethylammonium chloride solution in water. Specification. TEST. 1. Assay (as Tributylmethylammonium chloride) 73-76%. Properties. No properties. [See More]

  • Function: Catalyst; Reagent
Catalyst -- TechniCatalyst AT4608
from Technic, Inc.

A sulfate based chemistry that utilizes a proprietary palladium complex to create a precision catalyst for selective plating of electroless nickel on copper traces and pads. The palladium complex controls the exchange reaction of Pd for Cu during catalyzation and improves the stability of palladium... [See More]

  • Function: Catalyst
  • Applications: Semiconductors
SPECIALTY AMINES FOR EPOXY APPLICATIONS
from INVISTA

Amines to take coatings and composites to new heights. DYTEK® A Amine (2-Methylpentamethylenediamine, MPMD)INVISTA DYTEK® amines inspire unique solutions to the toughest synthesis challenges. Products such as DYTEK® A amine and DYTEK® DCH-99 amine bring creative ideas to life. DYTEK® A amine is... [See More]

  • Function: Catalyst; Initiator
  • Applications: Adhesives or Sealants
GP® Wood Adhesive Catalysts
from Georgia-Pacific Chemicals LLC

GP ® liquid catalyst systems are designed specifically for composite panel production. These products can aid in complying with: California Air Resource Board (CARB) Airborne Toxic Control Measure (ATCM) for Composite Panels Phase 2 emission standards. ANSI standard A208.1-2009 defined... [See More]

  • Function: Catalyst
  • Applications: Adhesives or Sealants; Wood Products
ChemDose® -- 684929
from Sigma-Aldrich

Magnesium aluminometasilicate base material [See More]

  • Function: Catalyst; Reagent
  • Form & Features: Bulk Solids or Granules; Organic / Polymer; Impregnated Tablet
  • Applications: Adhesives or Sealants; Coatings or Paint
Earth Juice Catalyst, 1 pt -- HOJ01101
from Hydrofarm, Inc.

Electrifying! Since 1991 the #1 additive for Hydroponics and soil gardeners world wide. A natural-organic molasses-kelp based liquid nutrient that aids plant growth and production. To be used as part of a complete fertilization program through all stages of plant development. Also functions as an... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
(R)-BINAP -- B386850
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Rieke® Zinc -- 1001
from Rieke Metals, Inc.

2.5 grams of Rieke ® Zinc in 50 mL of THF [See More]

  • Function: Catalyst
  • Form & Features: Liquids; 2.5g Of Rieke® Zinc In 50mL Of THF
  • Applications: Semiconductors
Sulfate Based Catalyst System -- TechniCatalyst AT 4000
from Technic, Inc.

Sulfate based catalyst system that operates at low levels of Pd and has a high tolerance for metallic contamination. The result is cost savings through low drag out cost and long bath life. The catalyst is selective for copper surfaces eliminating potential for extraneous plating. [See More]

  • Function: Catalyst
  • Applications: Semiconductors
Earth Juice Catalyst, 1qt -- HOJ01201
from Hydrofarm, Inc.

Electrifying! Since 1991 the #1 additive for Hydroponics and soil gardeners world wide. A natural-organic molasses-kelp based liquid nutrient that aids plant growth and production. To be used as part of a complete fertilization program through all stages of plant development. Also functions as an... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
Earth Juice Catalyst, 2.5 gal -- HOJ01401
from Hydrofarm, Inc.

Electrifying! Since 1991 the #1 additive for Hydroponics and soil gardeners world wide. A natural-organic molasses-kelp based liquid nutrient that aids plant growth and production. To be used as part of a complete fertilization program through all stages of plant development. Also functions as an... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
(S)-BINAP -- B386851
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Earth Juice Catalyst, 5 gal -- HOJ01501
from Hydrofarm, Inc.

Electrifying! Since 1991 the #1 additive for Hydroponics and soil gardeners world wide. A natural-organic molasses-kelp based liquid nutrient that aids plant growth and production. To be used as part of a complete fertilization program through all stages of plant development. Also functions as an... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
1,1’-Bis(diphenylphosphino)ferrocene -- B430350
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Growing Solutions Catalyst 15 oz. -- GSICAT15
from Hydrofarm, Inc.

Growing Solutions ' new Compost Tea Catalyst is a unique blend of ingredients formulated to stimulate diverse microbial growth during aerated compost tea production. In addition to seaweed extract, humic acid and mineral powder, the Catalyst contains an array of select botanical ingredients... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
1,2-Bis[(s,s)-2,5-diphenylphospholano]ethane-(1,5-cyclooct.. -- B430450
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Growing Solutions Catalyst 4.5 lbs. -- GSICAT4.5
from Hydrofarm, Inc.

Growing Solutions ' new Compost Tea Catalyst is a unique blend of ingredients formulated to stimulate diverse microbial growth during aerated compost tea production. In addition to seaweed extract, humic acid and mineral powder, the Catalyst contains an array of select botanical ingredients... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
2,2�-Bipyrrole -- B399600
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Growing Solutions Catalyst 45lbs. -- GSICAT45
from Hydrofarm, Inc.

Growing Solutions ' new Compost Tea Catalyst is a unique blend of ingredients formulated to stimulate diverse microbial growth during aerated compost tea production. In addition to seaweed extract, humic acid and mineral powder, the Catalyst contains an array of select botanical ingredients... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
2,2,2-Trichloro-acetic Acid-13C2 -- T773837
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Growing Solutions Catalyst 9lb. -- GSICAT9
from Hydrofarm, Inc.

Growing Solutions ' new Compost Tea Catalyst is a unique blend of ingredients formulated to stimulate diverse microbial growth during aerated compost tea production. In addition to seaweed extract, humic acid and mineral powder, the Catalyst contains an array of select botanical ingredients... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
2-Methylimidazole -- M312985
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Hum-bolt humic 1 gal. -- HNH410
from Hydrofarm, Inc.

Liquid Humic Concentrate HUM-BOLT. HUM-BOLT is a 8% Humic Acid derived from premium Leonardite, extracted from a mine known to produce the highest quality shale. Humic acid promotes high ion exchange capabilities, stimulates plant enzymes, increases beneficial organisms and acts as an organic... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
2-Methylimidazole-d5 -- M312987
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Hum-bolt humic 15 gal. -- HNH425
from Hydrofarm, Inc.

Liquid Humic Concentrate HUM-BOLT. HUM-BOLT is a 8% Humic Acid derived from premium Leonardite, extracted from a mine known to produce the highest quality shale. Humic acid promotes high ion exchange capabilities, stimulates plant enzymes, increases beneficial organisms and acts as an organic... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
2-Phenylacetophenone -- P319250
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Hum-bolt humic 16 oz. -- HNH404
from Hydrofarm, Inc.

Liquid Humic Concentrate HUM-BOLT. HUM-BOLT is a 8% Humic Acid derived from premium Leonardite, extracted from a mine known to produce the highest quality shale. Humic acid promotes high ion exchange capabilities, stimulates plant enzymes, increases beneficial organisms and acts as an organic... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
3-Methoxybenzyl Bromide -- M261075
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Liquids
  • Applications: Pharmaceuticals
Hum-bolt humic 2.5 gal. -- HNH415
from Hydrofarm, Inc.

Liquid Humic Concentrate HUM-BOLT. HUM-BOLT is a 8% Humic Acid derived from premium Leonardite, extracted from a mine known to produce the highest quality shale. Humic acid promotes high ion exchange capabilities, stimulates plant enzymes, increases beneficial organisms and acts as an organic... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
4-(Bromomethyl)biphenyl -- B685295
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Hum-bolt humic 32 oz. -- HNH405
from Hydrofarm, Inc.

Liquid Humic Concentrate HUM-BOLT. HUM-BOLT is a 8% Humic Acid derived from premium Leonardite, extracted from a mine known to produce the highest quality shale. Humic acid promotes high ion exchange capabilities, stimulates plant enzymes, increases beneficial organisms and acts as an organic... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
4-Methoxypyridine N-Oxide Hydrate -- M267130
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Hum-bolt humic 5 gal. -- HNH420
from Hydrofarm, Inc.

Liquid Humic Concentrate HUM-BOLT. HUM-BOLT is a 8% Humic Acid derived from premium Leonardite, extracted from a mine known to produce the highest quality shale. Humic acid promotes high ion exchange capabilities, stimulates plant enzymes, increases beneficial organisms and acts as an organic... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
Benzyl Isocyanide -- B279995
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Hygrozyme 500ml -- SIPHYGRO500
from Hydrofarm, Inc.

Premiere horticultural enzymatic formula. Enzymes are natural and environmentally friendly. They are catalysts and speed up chemical reactions. Enzymes in a growing medium eat dead protein removing areas where illness develops. Through this breakdown process plants are better able to obtain... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
Bis(2,4-dichlorophenyl) Chlorophosphate -- B426215
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Hygrozyme, 1 lt -- SIPHYGRO1L
from Hydrofarm, Inc.

Premiere horticultural enzymatic formula. Enzymes are natural and environmentally friendly. They are catalysts and speed up chemical reactions. Enzymes in a growing medium eat dead protein removing areas where illness develops. Through this breakdown process plants are better able to obtain... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
Bromanilic Acid -- B678405
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Hygrozyme, 10 lt -- SIPHYGRO10L
from Hydrofarm, Inc.

Premiere horticultural enzymatic formula. Enzymes are natural and environmentally friendly. They are catalysts and speed up chemical reactions. Enzymes in a growing medium eat dead protein removing areas where illness develops. Through this breakdown process plants are better able to obtain... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
D-Phenylglycinol -- P327295
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals
Hygrozyme, 20 lt -- SIPHYGRO20L
from Hydrofarm, Inc.

Premiere horticultural enzymatic formula. Enzymes are natural and environmentally friendly. They are catalysts and speed up chemical reactions. Enzymes in a growing medium eat dead protein removing areas where illness develops. Through this breakdown process plants are better able to obtain... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
Dehydroabietic Acid -- D229085
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Applications: Pharmaceuticals
Hygrozyme, 4 lt -- SIPHYGRO4L
from Hydrofarm, Inc.

Premiere horticultural enzymatic formula. Enzymes are natural and environmentally friendly. They are catalysts and speed up chemical reactions. Enzymes in a growing medium eat dead protein removing areas where illness develops. Through this breakdown process plants are better able to obtain... [See More]

  • Function: Catalyst
  • Form & Features: Liquids; Powders
  • Applications: Agriculture
DL-Phenylglycinol -- P327290
from Toronto Research Chemicals, Inc.

Catalyst [See More]

  • Function: Catalyst
  • Form & Features: Bulk Solids or Granules
  • Applications: Pharmaceuticals