Anti-caking / Free Flow Chemical Additives and Agents

2 Results
Polymer Processing Additive -- 3M™ Dynamar™
from 3M Advanced Materials Division

For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]

  • Function: Anti-caking Additive; Catalyst; Crosslinker; Curing Agent / Hardener; Lubricity Agent; Reaction Accelerator; Release Agent; Rhelogy Modifiers (Flow Agents); Surface Active Agent
  • Form & Features: Bulk Solids or Granules; Liquids; Powders
  • Applications: Elastomers / Rubbers; Plastics / Composites
Microparticles, MS Series
from Esprix Technologies

Crosslinked. Acrylic. Monodispersed. Characteristics. Crosslinked 0.06 to 0.15 μm polymethylmethacrylate particles dispersed in organic solvent. Fine particles that are generally considered to be difficult to disperse uniformly into solvents, are available without being agglomerated. [See More]

  • Function: Anti-caking Additive; Leveling Agent; Rhelogy Modifiers (Flow Agents)
  • Form & Features: Organic / Polymer
  • Applications: Coatings or Paint; Additive for Paints: for Anticaking and Leveling.; Film Coating Agent: Antiglare, Anti-blocking, and Matting Agent.