Release Agent (Anti-blocking / Anti-stick) Chemical Additives and Agents
from 3M Advanced Materials Division
For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]
- Function: Anti-caking Additive; Catalyst; Crosslinker; Curing Agent / Hardener; Lubricity Agent; Reaction Accelerator; Release Agent; Rhelogy Modifiers (Flow Agents); Surface Active Agent
- Form & Features: Bulk Solids or Granules; Liquids; Powders
- Applications: Elastomers / Rubbers; Plastics / Composites
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Function: Release Agent
- Form & Features: Liquids
from Esprix Technologies
Crosslinked. Acrylic. Characteristics. Wide dispersed, ultra high crosslinked acrylic powder with high heat resistance. Resistant to decomposition and yellowing. Excellent solvent resistance. Applications. Used in the development of high-luminance, light diffusion sheets as a light diffusion agent,... [See More]
- Function: Deflocculants / Dispersing Agents; Release Agent; Surface Active Agent
- Form & Features: Organic / Polymer
- Applications: Coatings or Paint; Used in Development of High-luminance,light Diffusion Sheets as Light Diffusion Agent,employed for the Antiblocking Layer on the Reverse Side of Sheet
from Esprix Technologies
Acrylic. Crosslinked. HG Grade. Characteristics. Crosslinked acrylic powder with mean particle size distribution in the range of 1 μm to 90 μm. Broad particle size distribution. *HG grade type is specifically suited for applications in which solvent resistance is required for longer pot life. [See More]
- Function: Release Agent
- Form & Features: Powders; Organic / Polymer
- Applications: Coatings or Paint; Matting, Anti-blocking, and Finish Enhancement Agent for Paints and Coatings