Herbicide / Defoliant Chemical Additives and Agents

5 Results
Chlorinated Herbicide Control Sample Mix -- EPA Method 8150B,615
from Chem Service, Inc.

Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST... [See More]

  • Function: Biocides / Cidal Agents; Herbicide; Reagent; Reference / Chemical Standard
  • Form & Features: Liquids; Organic / Polymer; Component Mixtures
  • Applications: Monitoring for Organic Pollutants
Herbicide -- Biathlon
from OHP, Inc.

Biathlon is a pre-emergent granular herbicide for control of weeds in field and container production ornamentals, conifers and Christmas trees, grounds maintenance, and other label specified non-crop areas. Biathlon contains the active ingredients oxyfluorfen and prodiamine formulated on the Verge... [See More]

  • Function: Biocides / Cidal Agents; Herbicide
  • Form & Features: Bulk Solids or Granules
  • Applications: Agriculture
Herbicide -- FireWorxx
from OHP, Inc.

FireWorxx ™ is a OMRI-listed post emergent herbicide for control of weeds in greenhouse, nursery and landscape ornamentals, grounds maintenance, and non-cropland areas. FireWorxx is a fast-acting, non-selective broadleaf weed, grass, algae and moss killer. FireWorxx is not translocated. It... [See More]

  • Function: Biocides / Cidal Agents; Herbicide
  • Form & Features: Liquids
  • Applications: Agriculture
Ornamental Herbicide -- Fortress
from OHP, Inc.

Fortress is a pre-emergent granular herbicide for control of weeds in nursery containers and field grown ornamentals. Formulated on the engineered Verge ® granule, Fortress produces virtually no dust and low odor, resulting in improved worker safety and ease of application. Applicators are... [See More]

  • Function: Biocides / Cidal Agents; Herbicide
  • Form & Features: Bulk Solids or Granules
  • Applications: Agriculture
Ornamental Herbicide -- Fuerte
from OHP, Inc.

Fuerte is a pre-emergent granular herbicide for control of weeds in field, container and landscape ornamentals, grounds maintenance, and non-cropland areas. Also for Christmas Tree Farms and conifer farms and other label specified non-crop areas. Fuerte contains the active ingredients flumioxazin... [See More]

  • Function: Biocides / Cidal Agents; Herbicide
  • Form & Features: Bulk Solids or Granules
  • Applications: Agriculture