Curing Agent ( Hardener / Curative) Chemical Additives and Agents

8 Results
Dow 4 Catalyst Silicone Rubber Curing Agent 45 g Tube -- 4-CATALYST 45G TUBE [1103181 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow 4 Catalyst is used with a liquid, silicone rubber base to create durable, flexible molds. 45 g Tube. [See More]

  • Function: Catalyst; Curing Agent / Hardener
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Dow DOWSIL™ 3-6559 Silicone Rubber Curing Agent 0.45 kg Bottle -- 3-6559 CURE ACCEL .45KG BT [2655365 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-6559 Cure Accelerator is a one component, concentrated additive solution that is used with Dow SILASTIC ™ moldmaking silicones to increase speed of cure. 0.45 kg Bottle. [See More]

  • Function: Curing Agent / Hardener
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Dow SILASTIC™ RTV-3081-F Curing Agent Off-White 1 kg Bottle -- RTV-3081-F C/A 1KG [4107685 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow SILASTIC ™ RTV-3081-F Curing Agent is a two component, high-strength silicone moldmaking rubber that is used with Dow SILASTIC ™ RTV-3133 Base. It offers a room temperature cure, high flowability, medium hardness, and tear resistance. Curing agent only. 1 kg Bottle. [See More]

  • Function: Curing Agent / Hardener
  • Form & Features: Liquids
  • Applications: Adhesives or Sealants; Elastomers / Rubbers; Plastics / Composites
Crosslinking Coagents
from Sartomer USA, LLC

Peroxide curing of elastomers is an alternative to sulfur vulcanization that offers superior heat-aged performance. Curing with peroxide alone, however, is inferior to sulfur vulcanization in areas such as wear resistance and dynamic properties. The addition of crosslinking coagents with the... [See More]

  • Function: Crosslinker; Curing Agent / Hardener
  • Form & Features: Liquids; Organic / Polymer
  • Applications: Adhesives or Sealants; Coatings or Paint; Plastics / Composites
Polymer Processing Additive -- 3M™ Dynamar™
from 3M Advanced Materials Division

For many years, 3M ™ Dynamar ™ Polymer Processing Additives have helped manufacturers improve both quality and output for a variety of extruded products – from the plastic bottles and bags in your cupboard to construction materials like pipe, cable and even artificial grass. [See More]

  • Function: Anti-caking Additive; Catalyst; Crosslinker; Curing Agent / Hardener; Lubricity Agent; Reaction Accelerator; Release Agent; Rhelogy Modifiers (Flow Agents); Surface Active Agent
  • Form & Features: Bulk Solids or Granules; Liquids; Powders
  • Applications: Elastomers / Rubbers; Plastics / Composites
Curing Agents
from Georgia-Pacific Corporation

GP Chemicals offers cure accelerators that promote rapid cure for oriented strand board (OSB) applications. They are compatible with most slack waxes and wax emulsions commonly used by the OSB industry. These curing agents are also used in conjunction with phenolic particleboard resins. In addition,... [See More]

  • Function: Curing Agent / Hardener
  • Applications: Plastics / Composites; Wood Products
Accelerator for Addition Cure Elastomers -- Bluesil PT ACC
from Bluestar Silicones USA Corp.

Properties. Viscosity 50. Description. an accelerator for platinum cure, polyaddition silicone moldmaking compounds. It can be used with many of Bluestar Silicones addition cure products to customize the de-mold time to as short as 2 hours, allowing multiple molds to be made each day per master. [See More]

  • Function: Curing Agent / Hardener
  • Form & Features: Colloid / Dispersion; Liquids
  • Applications: Elastomers / Rubbers
ANACAMINE 1483 CURING AGENT -- AIR 1483-40
from Chemical Strategies, Inc.

Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]

  • Function: Curing Agent / Hardener