Modbus® Serial Communications Products
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DH-485 communications module (5201-MNET-DH485) creates a powerful connection between devices on a Modbus TCP/IP network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and one... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail
from Digi International, Inc.
ConnectPort TS 8/16 serial servers provide secure, easy EIA 232 or EIA 232/422/485 serial-to-Ethernet integration of virtually any device into wired Ethernet networks. They are ideal for use in a wide variety of demanding applications such as automation, robotics control, centralized device... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232/422/485
- Device Type: Serial Device Server
- Form Factor: Rack Mounted
from Sichuan Odot Automation System Co., Ltd.
Table Spec [Power]: Max.500mA@5.0Vdc. Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms). Table Spec [Field Power]: Nominal:24Vdc, Range:19.2-28.8Vdc. Table Spec [Wiring]: I/O Wiring : Max.1.5mm ²(AWG 16). Table Spec [Mounting Type]: 35mmDIN-Rail. Table Spec... [See More]
- Network / Bus: Modbus
- Form Factor: DIN Rail
- Serial Protocol: RS232/422/485
- Data Rate: 0.3000 to ?
from ProSoft Technology, Inc.
The ProLinx family DNP 3.0 Master to Modbus Master/Slave communications module (5102-DNPM-MCM3) creates a powerful connection between devices on a DNP network and Modbus devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides up to four serial ports. The DNP 3.0 Master... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail
from Digi International, Inc.
Digi One IA provides reliable, cost-effective network connectivity for serial devices. This unobtrusive and easy- to-use serial server delivers serial-to-Ethernet connectivity to Programmable Logic Controllers (PLCs), Remote Terminal Units (RTUs), bar-code readers and other industrial devices. [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The inRAx Modbus Master/Slave Communications module is designed to allow ControlLogix processors to interface easily with Modbus protocol-compatible devices and hosts. The MVI56-MCM module acts as an input/output module between the Modbus network and the Rockwell Automation backplane. The data... [See More]
- Network / Bus: Modbus
- Form Factor: Single Slot Backplane
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Number of Ports: 2
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to ASCII Generic Serial communications module (5301-MBP-ASCII) creates a powerful connection between devices on a Modbus Plus network and ASCII input devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to DH-485 communications module (5301-MBP-DH485) creates a powerful connection between devices on a Modbus Plus network and DH-485 devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus DB9F port and one DH-485 configurable... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to DNP Master communications module (5301-MBP-DNPM) creates a powerful connection between devices on a Modbus Plus network and DNP slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DNP 3.0 Master configurable serial port and... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus Plus to DNP 3.0 Slave communications module (5301-MBP-DNPS) creates a powerful connection between devices on a Modbus Plus network and DNP Slave devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one configureable DB9F port and one serial... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DNP 3.0 Master communications module (5201-MNET-DNPM) creates a powerful connection between devices on a Modbus TCP/IP network and DNP Master devices. The module is a stand-alone DIN-rail mounted protocol gateway that provides one ethernet port and one serial... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail
from ProSoft Technology, Inc.
The ProLinx family Modbus TCP/IP to DNP 3.0 Slave communications module (5201-MNET-DNPS) creates a powerful connection between devices on a Modbus network and DNP Slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and one serial port. The... [See More]
- Network / Bus: 10/100Base-T; Modbus
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Serial Device Server
- Form Factor: DIN Rail