Wireless Link Serial Communications Products
from Radicom Research, Inc.
Radicom LSDB8900 industrial WiFi/LAN to Serial/USB/BLE product line is an all new wireless to wire gateway solution. With built-in powerful CPU to process all necessary functions and features, the LSDB8900 series product line is a perfect solution for remote data communication through WiFi/Ethernet... [See More]
- Connector: Wireless
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Device Type: Router (optional feature)
- Network / Bus: 10/100Base-T; USB (optional feature)
from Banner Engineering Corp.
Overview. A quick solution for converting from a universal serial bus interface to the EZ-ARRAY RS-485 interface. For use with the A-GAGE EZ-ARRAY measuring light curtain, when using PC-based EZ-ARRAY software. Connects to a USB port on a computer or USB hub. Provides a quick solution for converting... [See More]
- Connector: Wireless
- Serial Protocol: RS485
- Device Type: Adapter
- Network / Bus: USB
from Multi-Tech Systems, Inc.
The SocketWireless ® Bluetooth ® delivers secure, short-range wireless connections between a host and peripheral device. Bluetooth offers low cost, serial-to-wireless cable replacement that links computers and mobile devices, making it ideal for delivery trucks, emergency vehicles, home... [See More]
- Connector: Wireless
- Network / Bus: Bluetooth
- Device Type: Serial Device Server
- Form Factor: PCB
from ProSoft Technology, Inc.
Industrial grade, works in high interference, point to point or multipoint [See More]
- Connector: DB9; Wireless
- Form Factor: DIN Rail
- Serial Protocol: RS232; RS422; RS485; RS232/422/485
- Data Rate: 115
from Moxa Inc.
802.11b/g Wireless Connectivity to Serial Devices. The NPort ® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort ®W2004 can connect to access points or... [See More]
- Connector: RJ-45; Wireless
- Serial Protocol: RS232/422/485
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
from Patton Electronics Co.
Ethernet continues to be the predominant office networking infrastructure. Now, Ethernet has made its way from the office to the shop floor. Traditional serial environments require the use of multi-port serial cards, expensive cables, and the personnel to manage multiple systems. Patton ’s... [See More]
- Connector: DB9; DB25; Wireless
- Serial Protocol: RS232
- Device Type: Serial Device Server
- Network / Bus: 10Base-T; Wi-Fi / WiMAX / Wi-Mesh