Panel Mounted Serial Communications Products

20 Results
Serial Converter, USB 2.0 to 2 x RS-422/485 TB, Isolated -- BB-USOPTL4-2P
from Advantech

Serial Converter, USB 2.0 to 2 x RS-422/485 TB, Isolated. USB to RS-422/485 Converter. 2 kV Isolation. 921.6 Kbps Serial Data Rate. Flat Panel Mounting. Terminal Block for 10-30 VDC Power Input. High Retention USB Connector, Plug in Serial Terminal Block. USB Cable Included [See More]

  • Form Factor: Panel; Panel
  • Serial Protocol: RS422; RS485
  • Device Type: Converter
  • Number of Ports: 2
Optical Asynchronous Ruggedized Mini Bit-Driver -- 2560
from S.I. Tech, Inc.

Features: Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation with handshaking, 2 control signals, -40 oC to + 80 oC operating range (-20 to + 60 oC SM), Metal ST connector receptacle (SMA option), LED indicators for power, transmit and receive data, Female... [See More]

  • Form Factor: Panel
  • Device Type: Converter
ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis -- BB-FOSTCDRI-PH-MT
from Advantech

ULI-211E - Heavy Industrial RS-232/422/485 (Terminal Block) to Multimode Fiber (ST Connector). Panel Mount Metal Chassis. Converts serial data signals to multi- or single-mode fiber. 2 KV, 3-way isolation (input, output, power circuits). Data rate: 9.6 to 115.2 kbps (bit-wise enable). -40 to +85... [See More]

  • Form Factor: Panel; Panel
  • Data Rate: 9.6 to 115
  • Serial Protocol: RS232; RS422; RS485
  • Number of Ports: 1
Optical Ruggedized Asynchronous Mini Bit-Driver -- 2617
from S.I. Tech, Inc.

Features: 0.3 to 115.0 Kbps asynchronous operation on fiber optic cable simplex or duplex operation, -40 C to +85 C operating range (-20 to +60 C SM), ST connector receptacle (SMA option), DTE or DCE switch selectable, Direct or Loop mode switch selectable, Status indicator LEDs: RS-232, Tx & Rx for... [See More]

  • Form Factor: Panel
  • Device Type: Converter
ULI-213E - Heavy Industrial RS-232/422/485 (Terminal Block) to Single Mode Fiber (SC Connector) Panel Mount Metal Chassis -- BB-FOSTCDRI-PH-SC
from Advantech

ULI-213E - Heavy Industrial RS-232/422/485 (Terminal Block) to Single Mode Fiber (SC Connector) Panel Mount Metal Chassis. Converts serial data signals to multi- or single-mode fiber, SC connector. 2 KV, 3-way isolation (input, output, power circuits). Data rate: 9.6 to 115.2 kbps (bit-wise enable). [See More]

  • Form Factor: Panel; Panel
  • Data Rate: 9.6 to 115
  • Serial Protocol: RS232; RS422; RS485
  • Number of Ports: 1
ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis -- BB-485DRCI-PH
from Advantech

ULI-224TE - Heavy Industrial RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter. Panel Mount Metal Chassis. Converts RS-232 data signals to RS-422/RS-485. Three-way 2 KV optical isolation (input, output, power). Wide operating temperature: -40 to +85 °C. Modbus ASCII/RTU. Rugged IP30... [See More]

  • Form Factor: DIN Rail; Panel; Panel, DIN
  • Serial Protocol: RS232; RS422; RS485
  • Device Type: Converter
  • Number of Ports: 1
ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis -- BB-SCP211-DFTB3
from Advantech

ULI-224TH - RS-232 to RS-422/485 Converter, Panel Mount Metal Chassis. Convert RS-232 data signals to RS-422/485. ESD Protection - 4 kV Contact, 8 kV Air. Data rate: up to 460.8 kbps (bit-wise enable). Rugged metal panel mount case (DIN rail adapters sold separately). 10-30 VDC external power source... [See More]

  • Form Factor: DIN Rail; Panel; Panel, DIN
  • Serial Protocol: RS232; RS422; RS485
  • Device Type: Converter
  • Data Rate: 461
ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis -- BB-SCP311T-DFTB3
from Advantech

ULI-224THC - RS-232 to Isolated. RS-422/485 Converter, Panel Mount Metal Chassis. Convert RS-232 data signals to RS-422/485. 2 kV optical isolation on input/output; ESD protection (8kV contact, 15kV air). Data rate: up to 460.8 kbps (bit-wise enable). -40 to +80 °C wide operating temperature. [See More]

  • Form Factor: DIN Rail; Panel; Panel, DIN
  • Serial Protocol: RS232; RS422; RS485
  • Device Type: Converter
  • Data Rate: 461
Serial Data Extende -- IG192HFP
from Data Connect Enterprise, Inc.

The IG192HFP industrial grade 19.2kbps hyper fast poll modem is designed to operate over 4-wire full duplex or 2-wire half duplex unconditional leased line or private metallic circuits. For optimum performance, the modem employs QAM modulation and Viterbi decoding scheme along with its adaptive... [See More]

  • Form Factor: DIN Rail (optional feature); Panel
  • Data Rate: 2.4 to 9.6
  • Serial Protocol: RS232; RS422; RS485
  • Number of Ports: 3
4 Port RS232 Ethernet to Serial Adapter -- ES-701
from Brainboxes Limited

Ethernet to Serial device server providing access to four RS232 serial port. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Data Rate: 1000
Serial Data Extender -- IG96HFP
from Data Connect Enterprise, Inc.

The IG96HFP industrial grade 9.6 kbps hyper fast modem is designed to operate over 4-wire full duplex or 2 wire half duplex unconditioned leased lines or private metallic circuits. For optimum performance, the modem employs QAM modulations along with its adaptive equalizers to communicate over a... [See More]

  • Form Factor: DIN Rail (optional feature); Panel
  • Data Rate: 2.4 to 9.6
  • Serial Protocol: RS232; RS422; RS485
  • Number of Ports: 3
4 Port RS232 USB to Serial Server -- US-701
from Brainboxes Limited

USB to Serial Server providing four RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS232
  • Device Type: Serial Device Server
  • Network / Bus: USB
Serial Data Extender -- SWM910A
from Data Connect Enterprise, Inc.

As industry leaders for extremely robust and reliable license free data transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to62 mile (100km). Flexible configuration options allow for various network topologies. Data Connect proprietary radio technology... [See More]

  • Form Factor: Panel
  • Data Rate: 1.2 to 115
  • Serial Protocol: RS232
  • Number of Ports: 2
4 Port RS422/485 Ethernet to Serial Adapter -- ES-346
from Brainboxes Limited

Ethernet to Serial device server providing access to four RS422/485 serial ports. Data transfer rates up to 1,000,000 baud rates, coupled with 1Mbit/s line drivers deliver uncompromising performance. Our ES range provides simple instant networked serial ports. RS485 - 1 twisted pair - half duplex... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS422
  • Device Type: Adapter
  • Data Rate: 1000
Serial Device Server -- Eport-101
from Data Connect Enterprise, Inc.

The Data Connect Eport-101 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS232; RS422; RS485
  • Device Type: Serial Device Server
  • Network / Bus: 10Base-T; 10/100Base-T
4 Port RS422/485 USB to Serial Server -- US-346
from Brainboxes Limited

USB to Serial server providing four RS422/485 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS422
  • Device Type: Serial Device Server
  • Network / Bus: USB
Serial Device Server -- Eport-102
from Data Connect Enterprise, Inc.

The Data Connect Eport-102 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS232; RS422; RS485
  • Device Type: Serial Device Server
  • Network / Bus: 10Base-T; 10/100Base-T
8 Port RS232 Ethernet to Serial Adapter -- ES-279
from Brainboxes Limited

Ethernet to Serial device server providing access to 8 RS232 serial ports. Data transfer rates up to 1,000,000 baud rates (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can be standard values such as 9,600, 115,200, 230,000, 921,600 or user definable... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Data Rate: 1000
Serial Device Server -- Eport-104
from Data Connect Enterprise, Inc.

The Data Connect Eport-104 Ethernet serial server connects RS-232, 422, 485 serial devices to an Ethernet LAN/WAN providing a reliable communication connection. The Data Connect Eport-104 Windows driver installs virtual COM ports in the Device Manager of the operating system. The virtual COM port is... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS232; RS422; RS485
  • Device Type: Serial Device Server
  • Network / Bus: 10Base-T; 10/100Base-T
8 Port RS232 USB to Serial Adapter -- US-279
from Brainboxes Limited

USB to Serial server providing 8 RS232 serial ports. Data transfer rates up to 921,600 baud rates and the 128 byte deep transmit and 256 byte receive FIFOS, coupled with 1Mbit line drivers deliver uncompromising performance on your laptop/PC. Drivers for Windows 32 bit and 64 bit Operating Systems... [See More]

  • Form Factor: DIN Rail; Panel
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Network / Bus: USB