PC/104 (PC/104-Plus, EBX, ETX) Serial Communications Products

17 Results
PC/104 Two-Port RS-422/485 Serial Communication -- 104-COM-2S
from ACCES I/O Products, Inc.

Features. 8, 4, or 2 independent asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Speeds up to 921.6K. Fixed bias and jumper selectable termination provided on each transmit and receive... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Number of Ports: 2
  • Serial Protocol: RS422; RS485
  • Connector: IDC Type, Right-angle
PC/104 1-Port RS-232, RS-422, RS-485, RS-530, RS-530A, V.35 Synchronous Serial Interface (uses Z85230) -- 3512
from Sealevel Systems, Inc.

The 3512 high-speed serial interface module provides the PC/104 system with a direct high-speed RS-232, RS-422, RS-485, RS-530, RS-503A, or V.35 Sync/Async link to instruments requiring fast data flow. The RS-422 communication standard allows the 3512 to communicate reliably at high speeds under... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Data Rate: 128
  • Serial Protocol: RS232/422/485
  • Number of Ports: 1
Xtreme/104 RS-232 -- 1040400000
from Connect Tech Inc.

Data transfer speeds range from 50 bps to 460.8 Kbps [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Form Factor: PCB
PC/104 Serial Board -- CA-104
from Moxa Inc.

The CA-104 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
Four Port RS-232 Module -- PCM-3640
from VersaLogic Corporation

The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232
  • Device Type: Adapter
  • Form Factor: PCB
Eight Channel RS-232/422/485 Serial PC/104 Module -- PCM-G-COM8
from WINSYSTEMS, INC.

The PCM-COM8 is an 8-channel PC/104-compatible serial module. It is well suited for embedded applications requiring a large number of serial I/O ports. Each channel supports RS-232, RS-485, and RS-422 electrical levels to interface to a wide variety of serial communications devices such as modems,... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter
  • Form Factor: PCB
USB Serial Communication Port Device -- USB-IIRO4-2SM
from American Portwell Technology Inc.

USB 4-port hub internally to provide four optically isolated digital inputs, four digital electromechanical relay outputs and two ports of RS-232/422/485 serial communication in a small rugged enclosure with DB25 connector for digital and two DB9 connectors for serial. [See More]

  • Network / Bus: USB; PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232/422/485
  • Device Type: Hub
  • Form Factor: Desktop / Pedestal
PC/104 Two-Port Serial Communication Boards -- 104-COM-2SM
from ACCES I/O Products, Inc.

Features. 8, 4, or 2 independent asynchronous serial COM ports. Field selectable RS-232, RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Speeds up to 921.6K with 64-byte FIFO (RS-232 is 230K max). Fixed bias and jumper selectable... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Number of Ports: 2
  • Serial Protocol: RS232/422/485
  • Connector: IDC Type, Right-angle
PC/104 RS-232 Serial Interface -- 3542
from Sealevel Systems, Inc.

THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3542 PC/104 serial interface provides four RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Data Rate: 461
  • Serial Protocol: RS232
  • Number of Ports: 4
PC/104 Serial Board -- CA-132
from Moxa Inc.

The CA-132/132I PC/104 modules are reliable, high performance, multiport serial communication solutions that have 2 RS-422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS422; RS485
  • Device Type: Multiport Serial Board
  • Form Factor: PCB
Industrial PC/104 Quad Serial and 48-line Digital I/O -- PCM-SDIO-144
from WINSYSTEMS, INC.

WinSystems ’ industrial PCM-SDIO combines both four serial and 48 digital I/O lines onto a single PC/104 module. This can eliminate one board in a stack without sacrificing any features or benefits. The digital portion is further enhanced since its I/O can interface with up to 30 volt signals. [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Serial Protocol: RS232/422/485
  • Device Type: Adapter
  • Form Factor: PCB
PCI-104 2-port RS-232 Serial Communication Board -- 104I-COM232-2
from ACCES I/O Products, Inc.

Features. High Performance Octal PCI UART. 16550 Compatible Register Set. Up to 460Kb/s Serial Data Rate. Global Interrupt Source Register. Data Transfer in Byte, Word, and Double-Word. 64-Byte Transmit and Receive FIFOs per each of eight UARTs. Transmit and Receive FIFO Level Counters. Programmable... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Number of Ports: 2
  • Serial Protocol: RS232
  • Agency Approvals: RoHS (optional feature)
PC/104 RS-232 Serial Interface -- 3551
from Sealevel Systems, Inc.

THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Data Rate: 461
  • Serial Protocol: RS232
  • Number of Ports: 1
PC/104 Dual Channel CAN Bus Module with Isolation -- PCM-CAN
from WINSYSTEMS, INC.

WinSystems ’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features. Two NXP SJA-1000 CAN Bus controllers. [See More]

  • Network / Bus: CANbus; PC/104 (PC/104-Plus, EBX, ETX)
  • Form Factor: PCB
  • Device Type: Adapter
  • Data Rate: 1000
PCI-104 2-port RS-422/485 Serial Communication Board -- 104I-COM-2S
from ACCES I/O Products, Inc.

Features. 8, 4, and 2-port PCI-104 serial communication boards. High performance octal PCI UART. Field selectable RS-232, RS-422, and RS-485 protocols, jumper configured per port. Speeds up to 1.8432Mbps in RS-422/485 modes (RS-232 up to 921.6 kbps). 16550 compatible register set with 64-byte FIFO... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Number of Ports: 2
  • Serial Protocol: RS422; RS485
  • Connector: IDC Type, Right-angle
PC/104 RS-232, RS-422, RS-485 (Software Selectable) Serial Interface -- 3540
from Sealevel Systems, Inc.

The 3540 is the first PC/104 serial interface module to provide four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command for each of the four ports, eliminating the need for setting jumpers or DIP switches. The board... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Data Rate: 922
  • Serial Protocol: RS232/422/485
  • Number of Ports: 4
PC/104 RS-232, RS-422, RS-485 Serial Interface -- 3502
from Sealevel Systems, Inc.

THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for... [See More]

  • Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
  • Data Rate: 461
  • Serial Protocol: RS232/422/485
  • Number of Ports: 2